- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Termination Style | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Reverse Voltage (DC) | Control Current | Control Voltage | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV214H Panasonic Electric Works | 88942 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | - | Tube | 2000 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.3mA | 400V | - | 600μs | Relay | - | - | 0V~400V | - | 50Ohm | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | 1.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV202 Panasonic Electric Works | 1 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | Tube | 2008 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | 1.4Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | PC Pin | 60V | AC, DC | 1.5A | SPST-NO (1 Form A) | - | - | 1.5A | SPST | - | - | 2.4mA | 60V | 3V | 410μs | Relay | - | - | 0V~60V | - | 1.4Ohm | 50mA | - | 50mA | - | 400mA | 1.5kV | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-WL Omron Electronics Inc-EMC Div | 17827 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | 65°C | -20°C | Tube | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | - | - | UL RECOGNIZED | - | - | unknown | PC Pin | - | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | - | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | - | Relay | - | - | 0V~350V | 0.025A | 35Ohm | 50mA | - | - | 0.1A | - | - | 2500V | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61QR2(TR05) Omron Electronics Inc-EMC Div | 405 | - | Datasheet | 9 Weeks | - | Surface Mount | 4-SMD (0.079, 2.00mm) | - | - | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | SMD (SMT) Tab | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | - | - | - | - | - | - | 0V~60V | - | 300mOhm | - | - | - | - | 1A | 500V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61AR Omron Electronics Inc-EMC Div | 258 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 200mOhm | - | 65°C | -20°C | - | - | - | unknown | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | Relay | - | - | 0V~60V | - | 200mOhm | - | - | - | - | 2A | 2.5kV | - | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | - | ||
![]() AQY412EH Panasonic Electric Works | 10000 | - | - | 14 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 1 | 85°C | - | Tube | 2005 | PhotoMOS⢠AQY | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2.5Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | - | - | - | PC Pin | 60V | AC, DC | 550mA | SPST-NC (1 Form B) | 1Ohm | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | - | 0V~60V | 0.01A | 2.5Ohm | 50mA | - | 50mA | 0.55A | - | - | 5000V | - | - | - | 5kV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW227N Panasonic Electric Works | 13350 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | - | Tube | 2001 | PhotoMOS⢠AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | PC Pin | 200V | AC, DC (RF) | 50mA | SPST-NO (1 Form A) x 2 | 30Ohm | - | 50mA | DPST | DC | TRANSISTOR OUTPUT SSR | 900μA | 200V | - | - | Relay | - | - | 0V~200V | - | 50Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | 0.0009A | - | 1.5kV | 3.9mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() TLP222A-2(F) Toshiba Semiconductor and Storage | 8702 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | Tube | 2009 | TLP222A-2 | - | - | Active | 1 (Unlimited) | PC Pin | - | 2Ohm | - | 85°C | -40°C | - | - | - | - | PC Pin | - | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | - | 2 | 500mA | DPST | - | - | 7.5mA | 60V | 1.3V | 800μs | Relay | 1.3V | 100 μs | 0V~60V | - | 2Ohm | 50mA | - | 50mA | - | - | 2.5kV | - | 5V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ASSR-4110-503E Broadcom Limited | 37 |
| - | 17 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2013 | ASSR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | 120mA | SPST | DC | TRANSISTOR OUTPUT SSR | - | 400V | 1.65V | - | Relay | - | - | 0V~400V | 0.02A | 25Ohm | 20mA | 2mm | 20mA | 0.12A | - | 3.75kV | - | - | 0.003A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASSR-1218-503E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | Tape & Reel (TR) | 2012 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | Gull Wing | - | AC, DC | 200mA | SPST-NO (1 Form A) | - | - | 200mA | SPST | DC | TRANSISTOR OUTPUT SSR | 20mA | 60V | 1.6V | - | Relay | - | - | 0V~60V | - | 10Ohm | 20mA | 2.1mm | 20mA | 0.2A | - | 3.75kV | - | - | 0.003A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() G3VM-601G1 Omron Electronics Inc-EMC Div | 357 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | Tube | 2004 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 60Ohm | - | 65°C | -20°C | - | - | - | - | Gull Wing | - | AC, DC | 60mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 480V | 1.4V | - | Relay | - | - | 0V~600V | - | 60Ohm | 25mA | - | - | - | 70mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-351GL(TR) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | 65°C | -20°C | Tape & Reel (TR) | 2001 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | - | Relay | - | - | 0V~350V | 0.025A | 35Ohm | 50mA | - | - | 0.1A | 110mA | - | 1500V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CPC1002N IXYS Integrated Circuits Division | 5268 | - | - | 6 Weeks | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | Tube | 2012 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 550mOhm | - | 85°C | -40°C | - | - | 400mW | - | Gull Wing | 60V | DC | 700mA | SPST-NO (1 Form A) | - | - | 700mA | SPST | - | - | - | 60V | 1.4V | - | Relay | - | - | 0V~60V | - | 550mOhms | 50mA | - | 50mA | - | 700mA | 1.5kV | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() G3VM-41AR Omron Electronics Inc-EMC Div | 68868 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 150mOhm | - | 65°C | -20°C | - | - | - | unknown | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 0V~40V | - | 150mOhm | - | - | - | - | 2.5A | - | - | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | - | ||
![]() AQY221R2VW Panasonic Electric Works | 1877 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | 1 | 85°C | - | Tape & Reel (TR) | 2005 | PhotoMOS⢠AQY | - | - | Active | 3 (168 Hours) | SMD/SMT | - | 1.25Ohm | - | - | - | - | - | - | - | SMD (SMT) Tab | 40V | AC, DC (RF) | 250mA | SPST-NO (1 Form A) | - | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 40V | - | - | Relay | - | - | 0V~40V | 0.005A | 1.25Ohm | 50mA | - | 3mA | 0.25A | - | - | 1500V | - | 0.0009A | 1.35V | - | 1.8mm | 4.45mm | 2.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV254H Panasonic Electric Works | 10 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | - | Tube | 2004 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | 400V | AC, DC | 150mA | SPST-NO (1 Form A) | 12.4Ohm | - | 150mA | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | - | 1.8ms | Relay | - | - | 0V~400V | - | 16Ohm | 50mA | - | 50mA | 0.15A | - | 5kV | - | - | - | - | 1.5kV | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASSR-1511-501E Broadcom Limited | 42000 |
| - | 17 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | Tape & Reel (TR) | 2013 | ASSR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | - | 8541.40.80.00 | - | - | Gull Wing | - | AC, DC | 1A | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | - | 60V | 1.65V | - | Relay | - | - | 0V~60V | - | 500mOhm | 20mA | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AQV214HA Panasonic Electric Works | 6500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | 85°C | -40°C | Tube | 2004 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | 400V | AC, DC | 120mA | SPST-NO (1 Form A) | 30Ohm | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | - | 0V~400V | 0.05A | 50Ohm | 50mA | - | 50mA | 0.12A | - | - | 5000V | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-401CR Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 21 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | Tube | 2004 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 5Ohm | - | - | - | - | 8541.40.95.00 | - | - | PC Pin | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 2mA | - | - | - | Relay | - | - | 0V~400V | - | 5Ohm | - | - | - | - | 400mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV454HA Panasonic Electric Works | 54 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | Tube | 2005 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 16Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | Gull Wing | 400V | AC, DC | 150mA | SPST-NC (1 Form B) | 11Ohm | - | 150mA | SPST | - | - | - | 400V | - | - | Relay | - | - | 0V~400V | - | 16Ohm | 50mA | - | 50mA | - | - | 5kV | - | - | - | - | 5kV | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free |