- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Contact Materials | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Min Supply Voltage (AC) | Nominal Input Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWA4825-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | CW48 | - | Active | - | Screw | - | 80°C | -40°C | - | - | - | 58.4mm | - | 25A | Screw Terminal | 660V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | 1GOhm | 1mA | - | - | - | - | SPST | - | - | - | - | 660V | 600A | Relay | 48V~660V | 25A | - | - | - | 6mA | - | 25A | - | 4kV | - | - | - | - | - | - | - | - | - | - | 33mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HD4850G Sensata-Crydom | 42 |
| Datasheet | 5 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2015 | HD48 | - | Active | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | 2mA | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RZ3A60A75 Carlo Gavazzi Inc. | 30 | - | Datasheet | 10 Weeks | DIN Rail, Screw | Chassis Mount | Module | 12 | - | - | Silver | - | - | - | Bulk | 2011 | RZ3A | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | 75A | Screw Terminal | 660V | CE, CSA, UL | - | AC, Zero Cross | - | 660V | 3PST-NO (3 Form A) | 1GOhm | - | - | - | 660V | 75A | 3PST | 50V | - | - | - | 660V | - | - | 42V~660V | - | - | 15mA | - | - | - | - | - | - | - | - | - | 660V | - | - | - | - | 42V | - | 41mm | 73.5mm | 103mm | - | No SVHC | RoHS Compliant | - | ||
![]() AQC1A1-T12VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | - | 1 | - | - | Bulk | 2000 | AQ-C | - | Obsolete | Not Applicable | PC Pin | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | 125V | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | - | Relay | 75V~125V | - | - | - | 13mm | - | 1A | 1A | - | - | 14.4V | 9.6V | - | - | 2500V | 20mm | - | - | - | 12V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQR40A2-S-Z10/18VDC Panasonic Electric Works | 28 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | 1 | 80°C | -20°C | Bulk | 2000 | AQ-R | yes | Active | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | 250V | - | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() DR4560D45R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | Bulk | 2018 | DR45 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AO241R Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | - | - | - | - | Bulk | 2011 | AO | - | Obsolete | Not Applicable | PC Pin | - | 80°C | -30°C | - | - | - | - | - | 5A | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 1A | SPST | - | - | - | - | 280V | - | Relay | 24V~280V | - | - | - | - | 15mA | - | 1A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | 12.7mm | 24.1mm | 5.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() A1210E-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | - | Screw | - | - | - | - | - | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 24V~140V | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQ3A1-C2-ZT5VDC Panasonic Electric Works | 48 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | 80°C | -30°C | Bulk | 2006 | AQ8 | yes | Active | - | PC Pin | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | 3A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | 125V | - | Relay | 75V~125V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() LVD75A40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | Bulk | 2010 | LVD | - | Active | 1 (Unlimited) | Screw | 15mOhm | 80°C | -30°C | - | - | - | 19.8mm | - | 40A | Screw Terminal | - | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | - | 75V | 3V | - | 40A | SPST | - | - | 150 ms | - | 75V | 120A | Relay | 3V~75V | - | 15mOhms | 12mA | - | 12mA | - | 40A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() AQ3A1-C1-T5VDC Panasonic Electric Works | 300 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | 80°C | -30°C | Bulk | 2000 | AQ8 | - | Active | 1 (Unlimited) | Solder | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | unknown | - | PC Pin | - | - | - | AC | 3A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | 125V | - | - | 75V~125V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 3000V | - | - | 4V | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | - | ||
![]() AQ2A1-C2-ZT12VDC Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 125V | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 125V | - | Relay | 75V~125V | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() LVD75C60H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | Bulk | 2010 | LVD | - | Active | 1 (Unlimited) | Screw | 10mOhm | 80°C | -30°C | - | - | - | - | - | 60A | Screw Terminal | - | - | - | DC | 60A | 75V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 75V | - | Relay | 3V~75V | - | 10mOhms | 12mA | - | - | - | 60A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR06D03 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | Bulk | 2013 | DR | - | Active | 1 (Unlimited) | Screw | - | 80°C | -30°C | - | - | 60V | 11mm | - | 3A | Screw Terminal | - | - | 60V | DC | - | 60V | SPST-NO (1 Form A) | - | - | - | - | - | 3A | SPST | 60V | - | - | - | 60V | - | - | 1V~60V | - | - | - | - | 11mA | - | 3A | 60V | 2.5kV | - | - | 1V | - | - | - | - | - | - | - | 73.5mm | 87.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() D1D60K Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2954154 Phoenix Contact | 2251 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | 4 | - | 87.380006g | - | - | - | - | Bulk | 2012 | EMG17-OV | - | Active | Not Applicable | Screw | - | 60°C | -20°C | - | - | - | 75mm | - | - | Screw Terminal | - | - | - | DC | - | 24V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 12V~60V | - | - | 7mA | - | 7mA | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 102mm | 17.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() RM1A23A75 Carlo Gavazzi Inc. | 49 |
| Datasheet | 10 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Silver | - | - | - | Bulk | 2007 | RM | - | Active | Not Applicable | Screw | - | 70°C | -20°C | - | - | - | 58.2mm | - | 75A | Screw Terminal | 230V | CE, CSA, UL | - | AC, Zero Cross | - | 265V | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | 75A | SPST | - | AC/DC | 1 s | - | 265V | - | - | 24V~265V | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.01A | - | - | - | 28.8mm | 44.8mm | 58.2mm | - | - | RoHS Compliant | - | ||
![]() GN350ELR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | Bulk | 2010 | GN3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMA4875-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | CMA48 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 75A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 530V | - | Relay | 48V~530V | - | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DO061A-B Sensata-Crydom | 27 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | Bulk | - | DO | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 60V | DC | 1A | 60V | SPST-NC (1 Form B) | 1GOhm | - | - | - | - | 1A | SPST | 9V | - | - | - | 60V | - | Relay | 3V~60V | - | - | - | - | - | - | - | 60V | 4kV | - | - | 3V | - | - | - | - | - | - | - | 12.7mm | 24.1mm | 24.1mm | - | No SVHC | RoHS Compliant | Lead Free |