- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Input Voltage | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | RoHS | Unit Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Contact Form | Max Surge Current | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Isolation Voltage-Max | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S60D125 Teledyne Relays | In Stock | - | - | - | - | - | Hockey Puck | - | - | - | Teledyne Relays | 5 VDC to 30 VDC | 1 | Teledyne Relays | 30 V | Screw Mount | Panel Mount | - | - | - | SCR/Triac | Details | 4.343812 oz | - | - | S | - | - | - | - | Controller | - | - | - | - | - | Relays | - | - | - | 4 | Screw | - | AC | - | - | - | - | - | 125(RMS) A | - | DC | - | - | SPST (1 Form A) | - | - | - | SSR - Solid State Relays | - | - | - | - | 3 mA to 30 mA | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() LBA120 IXYS Integrated Circuits Division | 107 |
| - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | LBA, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 20Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | PC Pin | 250V | AC, DC | 170mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | 170mA | DPST, SPST | - | - | 250V | - | - | - | Relay | - | 0V~250V | - | 20Ohms | 50mA | 50mA | - | 170mA | - | 3.75kV | - | - | - | - | - | 3.3mm | 9.65mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCA712STR IXYS Integrated Circuits Division | 8000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 500mOhm | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | 60V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 1A | SPST | - | - | 60V | - | - | - | Relay | - | 0V~60V | - | 500mOhms | - | 50mA | - | 1A | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL240A30R-05 Sensata-Crydom | 44 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | EL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLA143STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PLA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | 600V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 100mA | SPST | - | - | 600V | - | - | - | Relay | - | 0V~600V | - | 50Ohms | - | 50mA | - | 100mA | - | 4kV | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV210AZ Panasonic Electric Works | 3000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | 350V | AC, DC | 170mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 350V | - | - | - | Relay | - | 0V~350V | 0.05A | 35Ohm | 50mA | 50mA | 0.13A | 130mA | - | - | - | 1500V | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCA125S IXYS Integrated Circuits Division | 8000 | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 16Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | AC, DC | 170mA | - | SPST-NO (1 Form A) | - | - | 170mA | SPST | - | - | 300V | - | - | - | Relay | - | 0V~350V | - | 16Ohms | 50mA | 50mA | - | 170mA | - | 3.75kV | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CSW2425FG Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | CSW | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMP6090WH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PMP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 42V~600V | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2948898 Phoenix Contact | 48 |
| Datasheet | 9 Weeks | - | - | Module | - | - | 39.699992g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60D20C Sensata-Crydom | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | PowerPlus DC | - | Active | 1 (Unlimited) | Screw | - | 17.6Ohm | 80°C | -30°C | - | - | - | - | - | 20A | - | Screw Terminal | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | Relay | - | 1V~48V | - | 15mOhm | - | - | - | - | 48V | - | 7V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() AQ2A2-C2-ZT12VDC Panasonic Electric Works | 119 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | Bulk | 2000 | AQ8 | yes | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | PC Pin | 250V | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | SPST | - | TRIGGER OUTPUT SSR | 250V | - | - | - | Relay | - | 75V~250V | - | - | - | - | 2A | - | - | - | - | 3000V | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() A2450E-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | - | SPST-NO (1 Form A) | - | - | 50A | SPST | - | - | 280V | - | - | - | Relay | - | 24V~280V | - | - | - | 3mA | - | 50A | - | 4kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LVD75A40H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | LVD | - | Active | 1 (Unlimited) | Screw | - | 15mOhm | 80°C | -30°C | - | - | - | - | - | 40A | - | Screw Terminal | - | DC | 40A | 75V | SPST-NO (1 Form A) | 75V | 3V | 40A | SPST | - | - | 75V | - | 120A | - | Relay | - | 3V~75V | - | 15mOhms | 12mA | 12mA | - | 40A | - | 2.5kV | - | - | - | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CKRD6030P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CKR60 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCSS1250AS Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | - | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | Relay | - | 90V~140V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LBA110L IXYS Integrated Circuits Division | 19214 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LBA, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | PC Pin | - | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | 120mA | DPST, SPST | - | - | 350V | - | - | - | Relay | - | 0V~350V | - | 35Ohms | - | 50mA | - | 120mA | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PAA110S IXYS Integrated Circuits Division | 105 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | PAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 22Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | AC, DC | 150mA | - | SPST-NO (1 Form A) x 2 | - | - | 150mA | DPST | - | - | 400V | - | - | - | Relay | - | 0V~400V | - | 22Ohms | 50mA | 50mA | - | 150mA | - | 3.75kV | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() G3VM-SWS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | 2 | 65°C | -20°C | - | - | - | Tube | 2004 | G3VM | yes | Obsolete | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | - | - | - | - | - | unknown | - | - | Gull Wing | 350V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | TRANSISTOR OUTPUT SSR | 350V | - | - | 1.3V | Relay | - | 0V~350V | 0.025A | 35Ohm | - | 50mA | 0.1A | - | - | - | - | 3000V | - | - | - | 2.1mm | 9.4mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 84137180 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | GN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |