- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Contact Materials | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Insulation Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Max Collector Current | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Ambient Temperature Range High | Control Current | Control Voltage | Min Supply Voltage (AC) | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-601DY1 Omron Electronics Inc-EMC Div | 1780 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | 2016 | G3VM | - | - | Active | 1 (Unlimited) | - | - | 60Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | 0V~600V | - | 60Ohm | - | - | - | - | 90mA | 5kV | - | - | 60Ohm | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G3VM-101BR Omron Electronics Inc-EMC Div | 3050 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 249.986095mg | - | - | - | - | Tube | 2005 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 200mOhm | - | 65°C | -20°C | - | - | - | - | unknown | - | PC Pin | - | - | 1 | 80V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 2A | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | Relay | - | - | 0V~100V | - | 200mOhm | - | - | 10mA | - | - | 2.5kV | 125°C | - | - | 65°C | - | - | - | - | 4.85mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() LBA127PTR IXYS Integrated Circuits Division | 83 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | Tape & Reel (TR) | 2001 | LBA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10Ohm | - | 85°C | -40°C | - | - | 800mW | - | - | - | Gull Wing | - | - | - | 250V | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | 200mA | DPST, SPST | - | - | - | - | - | 250V | - | Relay | - | - | 0V~250V | - | 10Ohms | - | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PBB150STR IXYS Integrated Circuits Division | 918 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | 2 | - | - | Tape & Reel (TR) | 2001 | PBB, OptoMOS® | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 7Ohm | Matte Tin (Sn) | 85°C | -40°C | CMOS COMPATIBLE, HIGH RELIABILITY, UL RECOGNIZED | - | 800mW | - | - | - | Gull Wing | - | - | - | 250V | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | 250mA | DPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 250V | - | Relay | - | - | 0V~250V | 0.05A | 7Ohm | - | - | 50mA | 0.25A | - | 3.75kV | - | - | - | - | 0.005A | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() G3VM-101HR Omron Electronics Inc-EMC Div | 32680 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | 1 | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 200mOhm | - | 65°C | -20°C | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 1.1A | - | SPST-NO (1 Form A) | - | - | - | 1.1A | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | 100V | 1.48V | Relay | - | - | 0V~100V | - | 200mOhm | 20mA | - | 20mA | - | 1.4A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RM1A23D25 Carlo Gavazzi Inc. | 47 | - | Datasheet | 5 Weeks | - | Panel, Screw | Chassis Mount | Hockey Puck | 1 | - | - | Silver | - | 70°C | -20°C | Bulk | 2002 | RM | - | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | 25A | Screw Terminal | 230V | CE, CSA, UL | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 1GOhm | 265V | 25A | SPST | 32V | DC | - | - | - | 265V | - | - | - | - | 24V~265V | - | - | 12mA | - | - | - | - | - | - | 265V | - | - | 0.005A | 4.5V | 24V | - | 28.8mm | 44.8mm | 58.2mm | - | No SVHC | RoHS Compliant | - | ||
![]() G3VM-601G Omron Electronics Inc-EMC Div | 68868 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 60Ohm | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 90mA | - | SPST-NO (1 Form A) | - | - | - | 90mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 600V | 1.3V | Relay | - | - | 0V~600V | - | 60Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() VO1400AEFTR Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 6 Weeks | Tin | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2.3Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | 120mW | 4.39mm | - | - | Gull Wing | - | - | 1 | 60V | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | 100mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 60V | 1.4V | Relay | 1.4V | - | 0V~60V | - | 5Ohm | 50mA | 50mA | 50mA | - | - | 1.5kV | - | - | - | 85°C | 0.0003A | - | - | 5Ohm | 2.42mm | 4.7mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HA4825-10 Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | HA48 | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | 25A | - | SPST-NO (1 Form A) | - | - | - | 25A | SPST | - | - | - | - | - | 530V | - | Relay | - | - | 48V~530V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD4875K Sensata-Crydom | 2707 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMA6050 Sensata-Crydom | 2178 |
| Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | CMA60 | - | - | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | 50A | - | SPST-NO (1 Form A) | - | - | - | 50A | SPST | - | - | - | - | - | 660V | - | Relay | - | - | 48V~660V | - | - | - | - | - | - | 50A | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84134181 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2015 | GN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2903228 Phoenix Contact | 668 |
| Datasheet | 4 Weeks | - | - | Socketable | Module | - | - | 56.699046g | - | - | - | - | Bulk | 2011 | ST-OV3 | - | - | Active | 1 (Unlimited) | Plug | - | - | - | 60°C | -20°C | - | - | - | - | - | - | Plug In | - | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 5A | 12V~60V | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EZ240D12R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | Bulk | 2008 | EZ | - | - | Active | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | 280V | - | Relay | - | - | 24V~280V | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMD2450-10 Sensata-Crydom | In Stock | - | Datasheet | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | CMD24 | - | - | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | 50A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | 280V | - | Relay | - | - | 24V~280V | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84134380 Sensata-Crydom | 2561 |
| Datasheet | 3 Weeks | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2011 | GN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-31HR(TR05) Omron Electronics Inc-EMC Div | 32000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | 1 | 65°C | -20°C | Tape & Reel (TR) | 2017 | G3VM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | SINGLE | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | 0V~30V | - | 40mOhm | - | - | - | 4A | 4A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRD6065-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | Bulk | - | CMRD60 | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | - | 48V~660V | - | - | 30mA | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1A23D5M1 Carlo Gavazzi Inc. | 11 | - | Datasheet | 5 Weeks | - | DIN Rail, Through Hole | DIN Rail | Module | 1 | - | - | - | - | - | - | Bulk | 2007 | RP1A | - | - | Active | Not Applicable | PCB | - | - | - | 70°C | -20°C | - | - | - | 10.5mm | - | 5A | Screw Terminal | - | - | - | - | AC, Zero Cross | 5A | 265V | SPST-NO (1 Form A) | - | - | - | - | - | - | DC | 1 s | - | - | - | - | - | - | - | 12V~265V | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | 3V | - | - | 25.4mm | 43mm | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61PR1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | 249.986095mg | - | - | - | - | Bulk | 2001 | G3VM | - | - | Obsolete | 3 (168 Hours) | Solder | - | 15Ohm | - | 65°C | -20°C | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 48V | 1.3V | Relay | - | - | 0V~60V | - | 15Ohm | 20mA | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 1.65mm | 2.85mm | 2.2mm | No | - | RoHS Compliant | Lead Free |