- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Coil Voltage AC | Number of Elements | Voltage Rating (AC) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Number of Channels | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Control Voltage | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ1A60D20U Carlo Gavazzi | In Stock | - | Datasheet | - | DIN Rail, Panel | - | - | 4 | - | - | - | - | 660 V | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 20 A | - | - | CE, CSA, UL | - | - | - | 660 V | - | - | - | 660 V | 20 A | SPST | 32 V | - | - | - | 660 V | - | - | - | - | - | - | 12 mA | - | - | 20 A | - | 4 kV | - | 660 V | - | 42 V | - | - | 22.5 mm | - | No SVHC | RoHS Compliant | - | ||
![]() MCPC2450D Sensata-Crydom | 2 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | Bulk | 2008 | MCPC | - | Active | Not Applicable | Screw | - | - | 80°C | -20°C | - | - | - | - | 58.4mm | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | - | - | SPST | - | - | - | - | - | - | - | Relay | 180V~280V | - | - | 30mA | - | - | 50A | - | 4kV | - | - | - | - | 19.8mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LAA108PTR IXYS Integrated Circuits Division | 68868 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | Tape & Reel (TR) | 2012 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 0V~100V | - | 8Ohms | - | - | - | 300mA | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() CKRA4820E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | Bulk | 2008 | CKR48 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCPC2490C Sensata-Crydom | 22 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | Bulk | 2008 | MCPC | - | Active | Not Applicable | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | 280V | - | - | Relay | 180V~280V | - | - | 30mA | 30mA | - | 90A | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PR26MF21NSZF Sharp Microelectronics | 252 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | 1 | - | Tube | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | - | Tin/Copper (Sn/Cu) | 85°C | -30°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 600mA | SPST | - | - | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | 0V~120V | 0.05A | - | 50mA | 100μA | 0.6A | - | - | 4kV | - | - | - | - | 3.5mm | 9.66mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() 2980063 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | - | - | - | 32.129989g | 125V | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 750mA | - | 253V | UL | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCB716STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | Tape & Reel (TR) | 2012 | LCB, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 2Ohm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | 0V~60V | - | 2Ohms | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D2440-10 Sensata-Crydom | 38 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 40A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC | - | 280V | SPST-NO (1 Form A) | - | - | 280V | 40A | SPST | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | 13mA | - | - | - | - | - | 280V | - | 24V | 22.2mm | 57.2mm | 44.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() D4840 Sensata-Crydom | 42 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | Bulk | 2000 | D48 | - | Active | Not Applicable | Screw | 1.5kOhm | - | - | - | - | - | - | - | - | 40A | Screw Terminal | 480V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | - | 40A | SPST | - | - | - | - | - | - | - | Relay | 80V~530V | - | - | - | 12mA | - | 40A | - | 4kV | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PLA110S IXYS Integrated Circuits Division | 63408 | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | Tube | 2001 | PLA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 22Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | 400V | AC, DC | 150mA | - | SPST-NO (1 Form A) | - | - | - | 150mA | SPST | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | 22Ohms | 50mA | 50mA | - | 150mA | - | 3.75kV | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ED24E5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Plug-In, Socket, Socketable | Socketable | Module | 4 | - | 28.349523g | - | - | - | Bulk | 2013 | LifePlus ED | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -30°C | - | - | - | - | 12.7mm | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | 280V | IEC, cULus | 280V | AC | - | - | SPST-NO (1 Form A) | - | - | 280V | 5A | SPST | - | - | 20 ms | - | 280V | 625A | - | Relay | 24V~280V | - | - | - | 8.5mA | - | 5A | - | 3.75kV | - | 280V | - | 24V | 38.4mm | 29mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD2425E1VH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIR2A20A4 Littelfuse Inc. | 2103 |
| Datasheet | 23 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | Bulk | - | SIR | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~120V | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RA4850-D12 Carlo Gavazzi Inc. | 19 | - | Datasheet | 5 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | Bulk | 1998 | RA | - | Active | Not Applicable | Screw | - | - | 70°C | -20°C | - | 8pF | - | - | 57.8mm | 50A | Screw Terminal | 480V | CSA, UL | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 50A | - | - | AC | 1 s | - | - | - | - | - | 42V~530V | - | - | - | - | - | - | - | - | - | - | 10V | - | 24.5mm | 44.5mm | 58.2mm | - | Unknown | RoHS Compliant | - | ||
![]() 2900383 Phoenix Contact | 2417 |
| Datasheet | 4 Weeks | - | - | Module | - | - | - | - | - | - | - | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP170J(TP,F) Toshiba Semiconductor and Storage | 28000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP170J | - | Active | 1 (Unlimited) | Gull Wing | 60Ohm | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 90mA | - | SPST-NO (1 Form A) | - | 1 | - | 90mA | SPST | - | - | - | - | 600V | - | 1.3V | Relay | 0V~600V | - | 60Ohm | 50mA | 50mA | - | - | - | 1.5kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() D1D40 Sensata-Crydom | 1 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | Bulk | 2000 | 1-DC | - | Active | 1 (Unlimited) | Screw | 50mOhm | - | 80°C | -20°C | - | - | 100V | - | 58.4mm | 40A | Screw Terminal | - | CE, UL | 100V | DC | 40A | 100V | SPST-NO (1 Form A) | - | - | - | 40A | SPST | 100V | - | - | - | 100V | - | 32V | Relay | 0V~100V | - | 50mOhms | 28mA | 28mA | - | 40A | 100V | 2.5kV | 0V | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HDC100A120 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Panel, Screw | - | - | 4 | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -30°C | - | - | -72V | - | - | 120A | - | - | CE, UL | - | - | - | 72V | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120A | 72V | 2.5kV | 7V | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() DR4560A45J Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | Bulk | 2018 | DR45 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - |