- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Style | Product Status | RoHS | Switching Mode | Voltage Rating (DC) | Voltage-Input | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Contact Configuration | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQV454HA Panasonic Electric Works | 54 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 16Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 150mA | - | SPST-NC (1 Form B) | 11Ohm | - | - | - | - | 150mA | SPST | - | - | - | - | 400V | - | - | - | Relay | - | - | - | 0V~400V | - | 16Ohm | 50mA | - | 50mA | - | - | 5kV | - | - | - | - | 5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY230S Panasonic Electric Works | 51 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | - | - | - | - | - | 350mW | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 120mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | Relay | - | - | - | 0V~350V | 0.002A | 25Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | 0.05A | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-81PR(TR05) Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | G3VM | - | - | Active | 3 (168 Hours) | SMD/SMT | 12Ohm | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 64V | - | 1.3V | - | Relay | - | - | - | 0V~80V | - | 12Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQY212GSZ Panasonic Electric Works | 10 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | 700mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | - | - | 1A | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1.1mA | 60V | - | 1.5V | - | Relay | - | - | - | 0V~60V | - | 700mOhm | 50mA | - | 50mA | 1A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CPC1006N IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | Tube | 2012 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | 10Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 60V | - | - | - | Relay | - | - | - | 0V~60V | - | 10Ohms | - | - | 50mA | - | 75mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() G3VM-81GR1(TR) Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | 60°C | 25°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 80V | - | 1.3V | - | Relay | - | - | - | 0V~80V | 0.03A | 8Ohm | 50mA | - | - | 0.2A | - | - | 1500V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQV251G Panasonic Electric Works | 32000 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | 80mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | 35mOhm | - | - | - | - | 3.5A | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 30V | - | - | - | Relay | - | - | - | 0V~30V | 0.05A | 80mOhm | - | - | 50mA | - | - | 1.5kV | - | - | - | - | 1.5kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PVG612S-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | PVG, HEXFET® | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0V~60V | 0.025A | 500mOhm | - | 3.42mm | - | 1A | 1A | - | 4000V | 8.63mm | 0.005A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVN012S-T Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVN, HEXFET® | - | - | Obsolete | 4 (72 Hours) | Gull Wing | 100mOhm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 20V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 2.5A | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 20V | - | - | - | Relay | - | - | - | 0V~20V | 0.025A | 100mOhm | - | - | 25mA | - | - | 4kV | - | - | 0.003A | - | - | - | - | 3.42mm | 8.63mm | 6.47mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AQV210EH Panasonic Electric Works | 3000 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 1998 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | 550mW | - | - | 6.4mm | - | PC Pin | - | cULus | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | 23Ohm | - | 1GOhm | - | - | 130mA | SPST | - | 2 ms | TRANSISTOR OUTPUT SSR | 1.6mA | 350V | - | 1.5V | 700μs | Relay | - | - | - | 0V~350V | - | 35Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | 2.5kV | - | - | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HA4850 Sensata-Crydom | 31 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | HA48 | - | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | 45.7mm | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | - | 530V | 48V | 50A | SPST | - | - | - | - | 530V | - | - | - | Relay | - | - | - | 48V~530V | - | - | - | - | 4mA | - | - | 4kV | - | - | - | - | - | - | - | 23mm | 58.4mm | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY210SZ Panasonic Electric Works | 88888 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | yes | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | UL APPROVED | - | - | - | TR | 350mW | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 120mA | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | - | 1.5V | 230μs | Relay | - | - | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | 0.0009A | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW612EHA Panasonic Electric Works | 160 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | UL APPROVED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | 500mA | DPST, SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | - | - | 0V~60V | 0.05A | 2.5Ohm | 50mA | - | 50mA | - | - | 5kV | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV410EHA Panasonic Electric Works | 6500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 130mA | - | SPST-NC (1 Form B) | 18Ohm | - | - | - | - | 130mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 350V | - | - | 1.5ms | Relay | - | - | - | 0V~350V | - | 35Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | 5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV234AX Panasonic Electric Works | 42 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 890μs | Relay | - | - | - | 0V~400V | 0.002A | 50Ohm | 50mA | - | 50mA | 0.12A | - | - | 1500V | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-201G2(TR) Omron Electronics Inc-EMC Div | 52 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | 8Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 160mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 160V | - | 1.4V | - | Relay | - | - | - | 0V~200V | - | 8Ohm | 25mA | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQW215A Panasonic Electric Works | 10121 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | 4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | - | Gull Wing | - | - | 100V | AC, DC | 300mA | - | SPST-NO (1 Form A) x 2 | 2.3Ohm | - | - | - | - | 300mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 100V | - | 1.5V | - | Relay | - | - | - | 0V~100V | - | 4Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | - | - | - | 1.5kV | - | - | 2.9mm | 9.86mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RGS1A60D50KKE Carlo Gavazzi Inc. | 59 |
| - | - | Chassis | DIN Rail | Module | - | - | Carlo Gavazzi | 4 → 32 V dc | 17.8 x 51 x 90mm | 1 | Carlo Gavazzi | +80°C | Carlo Gavazzi Inc. | -40°C | - | - | - | Box | Module | Active | Details | Zero Crossing | 600 V | 4 ~ 32VDC | 600 V | - | - | RGS1 | - | - | - | - | Screw | - | - | 80 °C | -40 °C | - | - | Relays | - | - | - | 51mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | 600 A | - | - | - | Screw | SSR - Solid State Relays | -40 → +80°C | 42 V ~ 660 V | - | - | - | - | - | - | 50 A | - | - | - | - | SPST | - | Single Phase Relays | Solid State Relays - Industrial Mount | 90mm | 17.8mm | - | - | No SVHC | - | - | ||
![]() AQV202A Panasonic Electric Works | 500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | 1.4Ohm | - | 85°C | -40°C | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 1.5A | - | SPST-NO (1 Form A) | - | - | - | - | - | 1.5A | SPST | - | - | TRANSISTOR OUTPUT SSR | 2.4mA | 60V | - | - | 410μs | Relay | - | - | - | 0V~60V | - | 1.4Ohm | 50mA | - | 50mA | 0.4A | 400mA | 1.5kV | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY210KSX Panasonic Electric Works | 3658 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | e3 | yes | Active | 3 (168 Hours) | Gull Wing | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 350mW | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | 700μs | Relay | - | - | - | 0V~350V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free |