- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Contact Materials | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Standards Met | Switching Mode | Tradename | Turn Off Delay Time | Unit Weight | Voltage Rated | Voltage-Input | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Insulation Resistance | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Min Input Voltage | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Input Signal | Contact Configuration | Min Supply Voltage (AC) | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2902971 Phoenix Contact | 48 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | - | - | - | Bulk | 2015 | PLC-OPT | Active | 1 (Unlimited) | - | - | - | 60°C | -20°C | - | - | - | - | - | - | 86mm | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 1 μs | - | - | - | 2.5V | - | - | 6V | - | - | - | - | - | 4V~18V | - | - | - | - | 8mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() RV8S-L-D48-D24 IDEC | 48 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | Screw Terminal | - | - | - | DC | - | 48V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G3NA-420B-DC5-24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3NA | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | 43mm | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 20A | SPST | - | - | TRIGGER OUTPUT SSR | - | 528V | - | - | - | - | - | Relay | - | - | - | 180V~528V | - | - | - | - | 5mA | 4A | - | - | 2.5kV | - | - | - | - | - | - | - | - | 30mm | 58mm | 43mm | No | - | RoHS Compliant | Lead Free | ||
![]() LVD75D100 Sensata-Crydom | 2124 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | LVD | Active | 1 (Unlimited) | Screw | - | 5mOhm | - | - | - | - | - | - | - | - | - | - | 100A | Screw Terminal | - | - | - | DC | 100A | 75V | SPST-NO (1 Form A) | - | - | - | - | 75V | 3V | - | - | SPST | - | - | - | - | 75V | - | - | 250A | - | - | Relay | - | - | - | 3V~75V | - | 5mOhms | 12mA | - | - | - | 100A | - | 2.5kV | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() GN350BSR Sensata-Crydom | 2195 |
| Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84140900 Sensata-Crydom | 2752 |
| Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | GN2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PLA132STR IXYS Integrated Circuits Division | 56200 | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | PLA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | - | 1Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 600mA | SPST | - | - | - | - | 60V | - | - | - | - | - | Relay | - | - | - | 0V~60V | - | 1Ohms | - | - | 50mA | - | 600mA | - | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL100D10-12N Sensata-Crydom | In Stock | - | - | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~100V | - | 10mOhms | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S101DH2F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 10 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S101 | Obsolete | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 1.5A | SPST | - | - | - | - | 400V | - | - | - | - | - | Relay | - | - | - | 0V~120V | - | - | - | - | 100μA | - | 1.5A | - | 4kV | - | - | - | - | - | - | - | - | 3.5mm | 19.8mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQB1A1-ZT3/6VDC Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-B | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V~125V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() D53TP25CH-10 Sensata-Crydom | 2834 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | 53TP | Active | - | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | 25A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 3PST | - | - | - | - | 530V | - | - | - | - | - | Relay | - | - | - | 48V~530V | - | - | 35mA | - | 35mA | - | 25A | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CWA2450 Sensata-Crydom | 16 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CW24 | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | 58.4mm | - | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | 1GOhm | - | - | - | - | - | 50A | SPST | - | - | - | - | 280V | - | - | 850A | - | - | Relay | - | - | - | 24V~280V | - | - | - | - | 24mA | - | - | - | 4kV | - | - | - | - | - | - | - | - | 33mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 70S2-02-A-05-S Schneider Electric | In Stock | - | - | - | - | Chassis Mount | Module | - | - | - | Schneider Electric Relays | - | 9 → 30 V dc | 31.2 x 26.2 x 22.9mm | 10 | - | DC | - | Schneider Electric | PS714268EM | +100°C | Schneider Electric | -40°C | Surface | Panel Mount | - | - | - | - | - | MOSFET | Box | - | - | Obsolete | - | Details | - | - | RoHS Compliant | Zero Crossing | - | - | 1.657876 oz | - | 9 ~ 30VDC | Bulk | - | Legacy | - | - | Screw Terminal | Compact | - | - | - | - | - | - | Relays | - | - | 26.2mm | - | 5 A | Screw Terminal | - | - | 3-60 VDC | MOSFET | - | - | 1NO | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | Solid State Relay | Screw | SSR - Solid State Relays | -40 → +100°C | 3 V ~ 60 V | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 60 VDC | 17 mA | - | 5 A | - | - | - | - | - | 9-30 VDC | SPST | - | Solid State Relays | Solid State Relays - PCB Mount | 22.9mm | 31.2mm | 26.2 mm | - | - | - | - | ||
![]() AQZ204V Panasonic Electric Works | 81 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | PhotoMOS™ AQZ | Obsolete | 1 (Unlimited) | PC Pin | - | 3.2Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 500mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 140.18kV | - | - | - | - | 1.65ms | Relay | - | - | - | 0V~180V | 0.05A | 3.2Ohm | 50mA | - | - | 0.5A | - | - | - | - | - | 2500V | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() EL240A30-24P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H12WD48125K-10 Sensata-Crydom | 2521 |
| Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | H12WD | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2W202F Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280V | - | Bulk | 2001 | D2W | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -30°C | - | - | 10pF | - | - | - | 11.9mm | - | 2A | PC Pin | - | CE, CSA, UL | 280V | AC, Zero Cross | 2A | 100V | SPST-NO (1 Form A) | - | - | - | - | - | - | 280V | 2A | SPST | - | - | - | - | 280V | - | - | - | 32V | - | Relay | - | - | - | 24V~280V | - | - | 3mA | - | 3mA | - | 2A | - | 4kV | - | 280V | - | - | - | 24V | - | - | 29.9mm | 43.2mm | 11.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW210LS Panasonic Electric Works | 48 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | 0V~350V | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMX60D5 Sensata-Crydom | 20 | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | CMX | Active | 1 (Unlimited) | PC Pin | - | 100mOhm | 80°C | -30°C | - | - | 15pF | - | 60V | - | 7.6mm | - | 5A | PC Pin | - | UL | - | DC | - | 60V | SPST-NO (1 Form A) | - | 1GOhm | 100μA | - | - | - | - | 5A | SPST | 60V | 1 ms | - | 15mA | 60V | - | - | 250A | - | - | Relay | - | - | - | 0V~60V | - | 100mOhms | - | - | 15mA | - | 5A | 60V | 2.5kV | 0V | - | - | - | - | - | - | - | 25.4mm | 43.1mm | 43mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY210HLAZ Panasonic | 68868 | - | - | - | - | - | SMD DIP-4 | - | - | - | Panasonic Industrial Devices | - | - | - | 1000 | PANASONIC CORP | - | Optocoupler | Panasonic | AQY210HLAZ | - | - | - | - | PCB Mount | 1 | 25 Ω | - | 85 °C | -40 °C | - | - | DIP-4 | Active | - | 5.4 | Details | Yes | Solid State Relays - PCB Mount RELAY OPTO SPST 120MA 4 SMD | - | - | PhotoMOS | - | - | - | - | Reel | - | AQY210HL | - | - | - | Controller | - | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | Relays | - | - | - | compliant | - | SMD/SMT | - | - | - | MOSFET | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | SPST (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | - | 0.05 A | - | - | - | 50 mA | - | - | - | - | - | - | 5000 V | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2.9 mm | 6.4 mm | 4.78 mm | - | - | - | - |