- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Contact Materials | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Input Signal | Control Current | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW210EA Panasonic Electric Works | 16 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | Relay | 0V~350V | - | - | - | - | 120mA | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-41LR3(TR05) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 3 (168 Hours) | SMD/SMT | 35Ohm | - | - | - | - | - | unknown | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | Relay | 0V~40V | 35Ohm | - | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC100D40C Sensata-Crydom | In Stock | - | - | 4 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 7mOhm | 80°C | -30°C | 100V | - | 44.5mm | - | 40A | Screw Terminal | - | CE, UL | - | DC | - | 72V | SPST-NO (1 Form A) | - | - | - | - | 40A | SPST | 72V | - | 75 μs | - | - | - | Relay | 1V~72V | 7mOhm | - | - | - | - | 72V | 2.5kV | 7V | - | - | - | - | 32.9mm | 58.2mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() RM1A48A75 Carlo Gavazzi Inc. | 2986 |
| Datasheet | 10 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | Silver | - | - | - | - | Bulk | 2007 | RM | Active | Not Applicable | Screw | - | 70°C | -20°C | - | - | 58.2mm | - | 75A | Screw Terminal | 480V | CE, CSA, UL | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1GOhm | - | - | 280V | 75A | SPST | 48V | AC/DC | 1 s | - | 530V | - | - | 42V~530V | - | 20mA | - | - | - | - | - | - | 530V | - | 0.01A | 42V | 28.8mm | 44.8mm | 58.2mm | - | No SVHC | RoHS Compliant | - | ||
![]() CKRD4820 Sensata-Crydom | 5 |
| Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | Bulk | 2011 | CKR48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 22.5mm | - | 20A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | - | 280V | 20A | SPST | 32V | - | - | - | 530V | - | Relay | 48V~530V | - | - | - | 12mA | 20A | - | 4kV | - | - | - | - | - | 99mm | 81.9mm | 22.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKRB6010 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | 2013 | CKR60 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A2425K-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2015 | 1 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24E03X Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84137182 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2012 | GN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24A06XR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48C2R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCB120STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | Tape & Reel (TR) | 2011 | LCB, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 20Ohm | 85°C | -40°C | - | 800mW | - | - | - | Gull Wing | - | - | 250V | AC, DC | 170mA | - | SPST-NC (1 Form B) | - | - | - | - | 170mA | SPST | - | - | - | - | 250V | - | Relay | 0V~250V | 20Ohms | 50mA | - | 50mA | 170mA | - | 3.75kV | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP4197G(TP,F) Toshiba Semiconductor and Storage | 9252 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | TLP4197G | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NC (1 Form B) | - | - | - | - | 120mA | SPST | - | - | - | - | 350V | 1.3V | Relay | 0V~350V | 25Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3109(F Toshiba Semiconductor and Storage | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | Tube | 2017 | TLP3100 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~100V | 70mOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48C4R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR24A03XR Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRA2445-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | Bulk | 2008 | CMRA24 | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 45A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | 280V | - | Relay | 24V~280V | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP3100(F) Toshiba Semiconductor and Storage | 26000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | Tube | 2009 | TLP3100 | Active | 1 (Unlimited) | Gull Wing | 50mOhm | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | 1 | - | - | - | SPST | - | - | - | - | - | - | Relay | 0V~20V | 50mOhm | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84137000 Crouzet | 807 | - | - | - | - | - | - | - | - | - | DC | Crouzet | 84137000-CROU | Surface | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 10 A | - | - | - | 24-280 VAC | SCR AC Switch | - | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | ||
![]() AQK2211 Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, DIN Rail, Panel | Chassis Mount | Module | 4 | - | - | - | - | - | - | Bulk | 2006 | AQ-K | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 250V | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | 250V | - | Relay | 75V~250V | - | 10mA | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |