- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Approvals | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Elements | Voltage Rating (AC) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Input Signal | Control Voltage | Min Supply Voltage (AC) | Input Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP3544(TP1,F) Toshiba Semiconductor and Storage | 3 |
| Datasheet | 12 Weeks | Through Hole | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | TLP3544 | - | yes | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 3.5A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | 40V | 1.48V | - | 0V~40V | - | 60mOhm | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RA2425HA06 Carlo Gavazzi Inc. | 29 |
| Datasheet | 10 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | RA | - | - | Active | Not Applicable | Screw | - | - | - | 70°C | -20°C | - | - | - | 8pF | 57.8mm | 25A | Screw Terminal | 230V | CSA, UL | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | 280V | - | - | SPST | 280V | AC | 1 s | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | 280V | - | 90V | 24V | - | 29mm | 44.5mm | 58.2mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() LAA126 IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2012 | LAA, OptoMOS® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~250V | - | 15Ohms | - | - | - | - | 170mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3100(TP,F) Toshiba Semiconductor and Storage | 26000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | TLP3100 | - | - | Active | 1 (Unlimited) | Gull Wing | - | 50mOhm | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 5A | - | SPST-NO (1 Form A) | 1 | - | - | 5A | - | SPST | - | - | - | - | - | 20V | 1.48V | Relay | 0V~20V | - | 50mOhm | 30mA | - | 30mA | - | 2.5A | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2944261 Phoenix Contact | 2157 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Module | - | - | 41.840012g | - | - | - | - | - | - | - | - | Bulk | 2003 | EMG10-OV | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | 5V~36V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AQN611 Panasonic Electric Works | 48 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | 250V | - | Relay | 75V~250V | - | - | 20mA | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CPC2330N IXYS Integrated Circuits Division | 567 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOP (0.150, 3.81mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | Tube | 2014 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 30Ohm | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | 120mA | - | DPST | - | - | - | - | - | 350V | - | Relay | 0V~350V | - | 30Ohms | - | - | 50mA | - | 120mA | 1.5kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RJ3A60D32EP Carlo Gavazzi | In Stock | - | Datasheet | - | Panel | - | - | 8 | - | - | - | - | - | - | - | - | - | 660 V | - | - | - | - | - | - | - | Screw | - | - | - | 70 °C | -30 °C | - | - | - | - | 2.9972 mm | 32 A | - | - | CE, CSA, UL | - | - | - | 660 V | - | - | - | - | 32 A | 3 | 3PST | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | 660 V | - | - | 48 V | - | 121.9962 mm | 44.9834 mm | - | - | - | RoHS Compliant | - | - | ||
![]() RJ1A23A50U Carlo Gavazzi | In Stock | - | Datasheet | - | DIN Rail | - | - | 8 | - | - | - | - | - | - | - | - | - | 265 V | - | - | - | - | - | - | - | Screw | - | - | - | 70 °C | -30 °C | - | - | - | - | 103 mm | 50 A | - | - | CE, CSA, UL | - | - | - | 265 V | - | - | - | 275 V | 50 A | - | SPST | 48 V | - | 1 s | - | - | 265 V | - | - | - | - | - | 17 mA | - | - | - | 50 A | - | 265 V | - | - | 24 V | - | 102.6 mm | 45 mm | - | - | - | RoHS Compliant | - | - | ||
![]() 84134110 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | DC | Crouzet | 84134110-CROU | Surface | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | 48-660 VAC | SCR AC Switch | - | - | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C574S Coto Technology | 203 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | 0V~400V | - | 50Ohm | - | - | - | - | 70mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D53TP25C-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | 53TP | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | 35.4mm | 25A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | - | 20 μs | - | - | 530V | - | Relay | 48V~530V | - | - | 35mA | - | 35mA | - | 25A | 4kV | - | - | - | - | - | 79.7mm | 101.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() 2946793 Phoenix Contact | 2146 |
| Datasheet | 9 Weeks | - | - | Module | - | - | 57.719998g | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 102mm | - | - | - | EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.6mA | - | - | - | - | - | - | - | - | 75mm | - | 17.5mm | - | - | RoHS Compliant | - | IP20 | ||
![]() AQV225NA Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | 1 | - | Tube | 2001 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 10Ohm | - | 85°C | -40°C | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | Gull Wing | - | - | - | AC, DC (RF) | 150mA | - | SPST-NO (1 Form A) | - | - | - | 150mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 80V | - | Relay | 0V~80V | 0.05A | 10Ohm | 50mA | - | 50mA | 0.15A | - | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 84130104 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | Crouzet | 84130104 | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 240 VAC | - | 5 A | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mA | - | - | - | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | ||
![]() D5D07L Sensata-Crydom | 57 |
| Datasheet | 3 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 1-DCL | - | - | Not For New Designs | Not Applicable | Screw | - | 800mOhm | - | 80°C | -40°C | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | 7A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | 500V | - | Relay | 0V~500V | - | 800mOhms | 10.6mA | - | 10.6mA | - | 7A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CD4825W3VRH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CD2425D3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | - | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CD2425W3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CD4850E3URH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |