- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Output Device | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Special Features | Standards Met | Switching Mode | Tradename | Type of digital output | Type of output voltage | Voltage type for actuating | Voltage-Input | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Depth | Termination Style | Output Type | Circuit | Accessory Type | Number of Poles | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Product | Compliance | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SON845040 Celduc | 88576224 |
| - | Panel Mount | Module | - | - | - | - | - | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | Thyristor | Box | Active | okpac | - | - | - | - | - | CE, EAC | - | - | - | - | - | 6 ~ 32VDC | SON | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 1 | - | Single Phase Solid State Relay | Screw | - | -40 ā +100°C | 40 V ~ 260 V | 12 mOhms | - | 50 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SON865040 Celduc | 72 |
| - | Panel Mount | Module | - | - | - | - | - | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | Thyristor | Box | Active | okpac | - | - | - | - | - | CE, EAC | - | - | - | - | - | 6 ~ 32VDC | SON | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 1 | - | Single Phase Solid State Relay | Screw | - | -40 ā +100°C | 50 V ~ 480 V | 12 mOhms | - | 50 A | - | - | - | - | - | - | - | - | - | - | ||
![]() D2425KP Sensata Technologies | 48 |
| - | Chassis Mount | Hockey Puck | - | D2425 | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | 1 | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.60.7.125.9024 Finder | 16049643 |
| - | DIN Rail | - | - | - | - | 88 ā 138 V | - | - | - | - | - | - | - | - | - | - | PLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Series 39 | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | -20 ā +55°C | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 39.70.7.006.9024 Finder | 7 |
| - | DIN Rail | - | - | - | - | 4.8 ā 6.6 V | - | - | - | - | - | - | - | - | - | - | PLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Series 39 | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | -20 ā +55°C | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() XKA70420 Celduc | 629 |
| - | DIN Rail | Module | - | - | - | 15 ā 32 V | 76.4 x 17.2 x 53mm | - | - | - | - | +80°C | Celduc Inc. | -40°C | - | - | Triac | Box | Active | XK | - | - | - | - | Control Visualization By LED. | CE, EAC | - | - | - | - | - | 15 ~ 30VAC/DC | XK | - | - | - | - | 17.2mm | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 1 | - | - | Screw | - | -40 ā +80°C | 12 V ~ 275 V | - | - | 5 A | - | - | - | - | - | - | - | 53mm | 76.4mm | - | ||
![]() SCM0100200 Celduc | 2998 |
| - | Panel Mount | Hockey Puck | - | - | - | 4.5 ā 32 V dc | 58.2 x 44.5 x 28mm | - | - | - | - | +90°C | Celduc Inc. | -40°C | - | - | MOSFET | Box | Active | SCM | - | - | - | - | - | CE, EAC, cURus | - | - | - | - | - | 4.5 ~ 32VDC | SCM | - | - | - | - | 44.5mm | - | DC | SPST-NO (1 Form A) | - | 1 | - | DC Solid State Relay | Screw | - | -40 ā +90°C | 0 V ~ 200 V | 22 mOhms | - | 100A | 4kV | - | DC | - | - | - | - | 28mm | 58.2mm | - | ||
![]() SSD1A335BDC2 Schneider | 25 | - | - | DIN Rail | Module | - | - | Schneider Electric | 4 VDC to 32 VDC | - | 1 | - | - | Schneider Electric | + 80 C | Schneider Electric | - 40 C | - | DIN Rail Mount | - | Box | Active | - | - | - | - | Details | - | - | Zero Voltage Turn On | HARMONY | - | - | - | 4 ~ 32VDC | Harmony | - | - | - | Relays | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | 48 V ~ 600 V | - | 10 mA to 15 mA | 35 A | - | - | - | Single Phase Relays | CSA C22.2, IEC61373, IEC60947-4, IEC62314, IEC60950-1, UL508 | Solid State Relays - Industrial Mount | IP20 | - | - | - | ||
![]() SSD1A320M7C3 Schneider | 98 |
| - | DIN Rail | Module | - | - | Schneider Electric | 90 VAC/DC to 280 VAC/DC | - | 1 | - | - | Schneider Electric | + 80 C | Schneider Electric | - 40 C | - | DIN Rail Mount | - | Box | Active | - | - | - | - | Details | - | - | Zero Voltage Turn On | HARMONY | - | - | - | 90 ~ 280VAC/DC | Harmony | - | - | - | Relays | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | 48 V ~ 600 V | - | 6 mA to 10 mA | 20 A | - | - | - | Single Phase Relays | - | Solid State Relays - Industrial Mount | IP20 | - | - | - | ||
![]() SSD1A335M7RC3 Schneider | 88336224 |
| - | DIN Rail | - | - | - | - | 90 VAC/DC to 280 VAC/DC | - | - | - | - | - | + 80 C | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Random Turn On | - | - | - | - | - | SSD1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mA to 10 mA | 35A | - | - | - | - | - | - | - | - | - | - | ||
![]() SSD1A360M7C2 Schneider | 28 | - | - | DIN Rail | - | - | - | - | 90 VAC/DC to 280 VAC/DC | - | - | - | - | - | + 80 C | - | - 40 C | Yes | DIN Rail Mount | - | - | - | - | 90 - 280 | 90 - 280 | 90 - 280 | - | - | - | Zero Voltage Turn On | - | - | - | AC/DC | - | SSD1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mA to 4 mA | 60A | - | - | - | - | - | - | - | - | - | - | ||
![]() SSD1A360BDC3 Schneider | 2262 |
| - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | 4 VDC to 32 VDC | - | - | - | - | - | + 80 C | Schneider Electric | - 40 C | - | DIN Rail Mount | - | Box | Active | - | - | - | - | - | - | - | Zero Voltage Turn On | - | - | - | - | 4 ~ 32VDC | Harmony | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48 V ~ 600 V | - | 10 mA to 15 mA | 60 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SSD1A320M7RC2 Schneider | 88336224 |
| - | DIN Rail | - | - | - | Schneider Electric | 90 VAC/DC to 280 VAC/DC | - | 1 | - | - | Schneider Electric | + 80 C | - | - 40 C | Yes | DIN Rail Mount | - | - | - | - | 90 - 280 | 90 - 280 | 90 - 280 | Details | - | - | Random Turn On | HARMONY | - | - | AC/DC | - | SSD1 | - | - | - | Relays | - | Screw | SCR | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 6 mA to 10 mA | 20A | - | - | - | Single Phase Relays | CSA C22.2, IEC61373, IEC60947-4, IEC62314, IEC60950-1, UL508 | Solid State Relays - Industrial Mount | IP20 | - | - | - | ||
![]() SSD1A335BDRC1 Schneider | 88336224 |
| - | DIN Rail | Module | - | - | - | 4 VDC to 32 VDC | - | - | - | - | - | + 80 C | Schneider Electric | - 40 C | - | DIN Rail Mount | - | Box | Active | - | - | - | - | - | - | - | Random Turn On | - | - | - | - | 4 ~ 32VDC | Harmony | - | - | SSR | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48 V ~ 600 V | - | 10 mA to 15 mA | 35 A | - | SPST-NO | - | Single Phase Relays | - | - | IP20 | 93.2 mm | 116.5 mm | 22.5 mm | ||
![]() SSD1A345M7RC3 Schneider | 25 | - | - | DIN Rail | - | - | - | - | 90 VAC/DC to 280 VAC/DC | - | - | - | - | - | + 80 C | - | - 40 C | Yes | DIN Rail Mount | - | - | - | - | 90 - 280 | 90 - 280 | 90 - 280 | - | - | - | Random Turn On | - | - | - | AC/DC | - | SSD1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mA to 4 mA | 45A | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-DA01-SR Sensata Technologies | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | G2 | - | - | - | - | - | Gull Wing | AC, DC | DPST-NO (2 Form A) | - | - | - | - | - | - | - | 0 V ~ 400 V | 24 Ohms | - | 150 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1393030-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1/2 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | 1/16 (1.6mm) Thick PC Boards | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMP-O-GIDE⢠| Active | -- | - | - | - | - | - | - | Nylon, Snap-In Mount, 9.000 (228.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2618640000 Weidmuller | 33 | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | + 60 C | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | DC Switch | - | Transistor | DC | - | - | - | - | - | Terminal Block | - | - | - | Bi-Polar Transistor | - | - | - | - | - | - | - | - | - | - | 6 mA | 100mA | - | SPST-NO | - | Solid State Relays | - | - | IP20 | 89.4 mm | 87.8 mm | 6.4 mm | ||
![]() 2618790000 Weidmuller | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | DC | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |