- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Circuit Arrangement | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | Rad Hardened | RoHS | Standard Frequency | Supplier Package | Tradename | Unit Weight | Voltage-Input | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Resistor Type | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Circuit | Output Current | Input Type | Contact Termination | Contact Form | Product Type | Voltage - Load | Nominal Output Voltage | Input Current | Resistance Tolerance | Load Current | Isolation Voltage | Input Signal | Product | Compliance | Input Voltage | Product Category | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSRQ-240D20 TE Connectivity | In Stock | - | - | Chassis Mount | Hockey Puck | - | SSRQ | TE Connectivity | 4 Form A | 4 VDC to 15 VDC | 1 | - | Optocoupler | TE Connectivity | - | 15 V | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Panel Mount | -40C to 85C | Industrial | Triac | 280(V) | Bulk | Hockey puck | 1-1393030-8 | - | Active | - | No | Details | 16 MHz | HC-49/US | - | 3.392297 oz | 4 ~ 15VDC | - | SSRQ | - | - | Indicator | - | Relays | - | - | - | 2 | Quick Connect | - | AC | SPST-NO (1 Form A) x 4 | 20(RMS) A | DC | - | 4PST (4 Form A) | SSR - Solid State Relays | 24 V ~ 280 V | - | 12(mA) | - | 20 A | 2500(V) | - | Solid State Relays | UL | 15(V) | Solid State Relays - Industrial Mount | - | - | - | 23.6 mm | 44.4 mm | 57.2 mm | ||
![]() SSRM-600D65 TE Connectivity | 2540 |
| - | DIN Rail | Hockey Puck | - | SSRM | TE Connectivity | 1 Form A | 4 VDC to 32 VDC | 1 | - | - | TE Connectivity | - | 32 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - 40 C | Screw Mount | DIN Rail Mount | -40C to 80C | Commercial | SCR | 660(V) | Bulk | - | 7-1393030-4 | - | Active | AEC-Q200 | No | Details | - | - | - | 1.056 lbs | 4 ~ 32VDC | Bulk | SSRM | - | 100 ppm/K | Indicator | 5.1 kOhm | Relays | 0.0625 W | Semi-Precision | - | - | Screw | - | AC | SPST-NO (1 Form A) | 65(RMS) A | DC | - | SPST (1 Form A) | SSR - Solid State Relays | 48 V ~ 660 V | - | 30(mA) | 0.5 | 65 A | 4000(V) | - | Solid State Relays | UL | 32(V) | Solid State Relays - Industrial Mount | 1 mm | 0.5 mm | IP20 | 4.3 mm | 3 mm | 1.75 mm | ||
![]() SSRF-480D25R TE Connectivity | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | SSRF | - | 1 Form A | 4 VDC to 15 VDC | - | - | - | - | - | 15 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | Through Hole | PCB Mount | - | - | SCR | - | Bulk | - | - | - | Active | - | - | - | - | SIP | - | - | 3 ~ 15VDC | - | SSRF | - | 100 ppm/K | - | 90.9 Ohm | - | 0.125 W | General Purpose | - | 4 | PC Pin | - | AC | SPST-NO (1 Form A) | 25(RMS) A | DC | - | - | - | 48 V ~ 660 V | - | 15 mA | 1 | 25 A | - | - | - | - | - | - | - | - | - | 25 mm | 43 mm | 23 mm | ||
![]() DR4560D45RJ Crydom | 2028 |
| - | - | - | - | - | Crydom | - | 4 VDC to 32 VDC | 12 | DC | - | Crydom | DR4560D45RJ | - | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | Spring Terminal | - | - | - | Relays | - | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | SSR - Solid State Relays | - | 600 VAC | 15 mA | - | - | - | 4-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | IP20 | - | - | - | ||
![]() DR4560D60RJ Crydom | 2449 |
| - | - | - | - | - | Crydom | - | 4 VDC to 32 VDC | 12 | DC | - | Crydom | DR4560D60RJ | - | + 80 C | - | - 40 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 1.076 lbs | - | - | DR45 | Spring Terminal | - | - | - | Relays | - | - | 45 A | - | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | SSR - Solid State Relays | - | 600 VAC | 15 mA | - | - | - | 4-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | IP20 | - | - | - | ||
![]() SRHL1-1410R Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | DC | - | Autonics | SRHL1-1410R | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 10 A | - | - | 48-480 VAC | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | 10-30 VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() SRHL1-4415 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | AC | - | Autonics | SRHL1-4415 | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 15 A | - | - | 48-480 VAC | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | 90-240 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() SRPH1-A260 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | SRPH1-A260 | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 60 A | - | - | 100-240 VAC | - | - | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() PM6760D50P Crydom | 2615 |
| - | - | - | - | - | Crydom | - | 4 VDC to 32 VDC | 10 | AC/DC | - | Crydom | PM6760D50P | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | - | SSR | - | Relays | - | - | 50 A | - | Quick Connect | 48-600 VAC | - | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | 4-32 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | IP20 | 54.7 mm | 91.8 mm | 67.5 mm | ||
![]() PM6760D55P Crydom | 2657 |
| - | - | - | - | - | Crydom | - | - | 10 | AC/DC | - | Crydom | PM6760D55P | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | - | SSR | - | Relays | - | - | 55 A | - | Quick Connect | 48-600 VAC | - | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | 4-32 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760D75P Crydom | 2636 |
| - | - | - | - | - | Crydom | - | - | 10 | AC/DC | - | Crydom | PM6760D75P | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | - | SSR | - | Relays | - | - | 75 A | - | Quick Connect | 48-600 VAC | - | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | 4-32 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2425C Crydom | 30082035 |
| - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 1 | AC/DC | - | Crydom | LND2425C | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 32.5 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 25 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2425CH Crydom | 16082036 |
| - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 20 | AC/DC | - | Crydom | LND2425CH | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 32.5 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 25 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2450H Crydom | In Stock | - | - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 20 | AC/DC | - | Crydom | LND2450H | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 62.5 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 50 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2450C Crydom | 3000 |
| - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 1 | AC/DC | - | Crydom | LND2450C | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 62.5 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 50 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2475H Crydom | In Stock | - | - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 20 | AC/DC | - | Crydom | LND2475H | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 86.25 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 75 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2475CH Crydom | 2875 |
| - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 20 | AC/DC | - | Crydom | LND2475CH | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 86.25 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 75 A | - | Screw | 24-280 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND4425 Crydom | In Stock | - | - | - | - | - | - | Crydom | - | 4.8 VDC to 32 VDC | 20 | AC/DC | - | Crydom | LND4425 | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | 32.5 W | - | - | - | Details | - | - | - | 3.005342 oz | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | Relays | - | - | 25 A | - | Screw | 48-528 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760A50RP Crydom | 2037 |
| - | - | - | - | - | Crydom | - | 90 VAC to 280 VAC, 90 VDC to 280 VDC | 10 | AC/DC | - | Crydom | PM6760A50RP | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | - | SSR | - | Relays | - | - | 50 A | - | Quick Connect | 48-600 VAC | - | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | IP20 | 54.7 mm | 91.8 mm | 67.5 mm | ||
![]() PM6760A55P Crydom | 2682 |
| - | - | - | - | - | Crydom | - | - | 10 | AC/DC | - | Crydom | PM6760A55P | - | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | Cage Clamp | - | SSR | - | Relays | - | - | 55 A | - | Quick Connect | 48-600 VAC | - | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - |