- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Termination | Type | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Contact Termination | Product Type | Nominal Output Voltage | Input Current | Load Current | Input Signal | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM6760A55RP Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | PM6760A55RP | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 55 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760A60P Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | PM6760A60P | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760A60PH Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | PM6760A60PH | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760A60RP Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | PM6760A60RP | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR6760A25RP Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | DR6760A25RP | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 25 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | SSR - Solid State Relays | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR6760A30P Crydom | 2148 |
| - | Crydom | - | 10 | AC/DC | Crydom | DR6760A30P | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 30 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | SSR - Solid State Relays | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR6760A60P Crydom | 2480 |
| - | Crydom | 4 VDC to 32 VDC | 5 | AC/DC | Crydom | DR6760A60P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2.117 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | SSR - Solid State Relays | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR6760A60RP Crydom | 520 |
| - | Crydom | 4 VDC to 32 VDC | 5 | AC/DC | Crydom | DR6760A60RP | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2.117 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 265 VAC, 400 VDC | - | - | 3 | - | SSR - Solid State Relays | 277 VAC, 347 VAC, 380 VAC, 415 VAC | - | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR6760D25P Crydom | In Stock | - | - | Crydom | 4 VDC to 32 VDC | 10 | AC/DC | Crydom | DR6760D25P | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 25 A | Quick Connect | 60 VDC | - | - | 3 | - | SSR - Solid State Relays | 60 VDC | 25 mA to 40 mA | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | IP20 | 111.5 mm | 147.8 mm | 67.5 mm | ||
![]() DR6760D60P Crydom | In Stock | - | - | Crydom | 4 VDC to 32 VDC | 5 | AC/DC | Crydom | DR6760D60P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2.117 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 60 A | Quick Connect | 60 VDC | - | - | 3 | - | SSR - Solid State Relays | 60 VDC | 600 uA to 2.8 mA | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | IP20 | 127 mm | 147.8 mm | 67.5 mm | ||
![]() DR6760D75P Crydom | In Stock | - | - | Crydom | 90 VAC to 280 VAC | 5 | AC/DC | Crydom | DR6760D75P | + 70 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 2.117 lbs | Bulk | DR67 | Cage Clamp | SSR | Relays | 75 A | Quick Connect | 60 VDC | - | - | 3 | - | SSR - Solid State Relays | 60 VDC | - | - | 48-600 VAC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() LND4450C Crydom | 2704 |
| - | Crydom | 4.8 VDC to 32 VDC | 20 | AC/DC | Crydom | LND4450C | + 80 C | - 40 C | Panel | Panel Mount | 62.5 W | Details | - | 3.005342 oz | Bulk | LN | Screw Terminal/Clamp | Indicator | Relays | 50 A | Screw | 48-528 VAC | SCR | - | - | - | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | 4.8-32 VDC | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 24 mm | 57.2 mm | 44.5 mm | ||
![]() PM6760A30P Crydom | In Stock | - | - | Crydom | - | 10 | AC/DC | Crydom | PM6760A30P | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 30 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760A30PH Crydom | 2243 |
| - | Crydom | - | 10 | AC/DC | Crydom | PM6760A30PH | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 30 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760A50PH Crydom | 2295 |
| - | Crydom | - | 10 | AC/DC | Crydom | PM6760A50PH | + 80 C | - 40 C | Panel | Panel Mount | - | Details | NOVA22 | 6.695995 oz | Bulk | PM67 | Cage Clamp | SSR | Relays | 50 A | Quick Connect | 48-600 VAC | - | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PMP2490W Crydom | In Stock | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | 1 | DC | Crydom | PMP2490W | + 70 C | - 25 C | Surface | Panel Mount | 104 W | Compliant | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | Relays | 90 A | Screw | 90-280 VAC | - | 1NO | 1 | - | SSR - Solid State Relays | 120 VAC, 240 VAC | 4 mA to 20 mA | 90 A | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | 53.1 mm | 91.9 mm | 22.5 mm | ||
![]() PMP6025WPH Crydom | In Stock | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | 1 | DC | Crydom | PMP6025WPH | + 70 C | - 25 C | Surface | Panel Mount | 29 W | Details | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | Relays | 25 A | Screw | 420-600 VAC | - | 1NO | 1 | - | SSR - Solid State Relays | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 25 A | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PMP6050WH Crydom | In Stock | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | 1 | DC | Crydom | PMP6050WH | + 70 C | - 25 C | Surface | Panel Mount | 58 W | Details | NOVA22 | 2.598280 oz | - | PMP | Screw Terminal | SSR | Relays | 50 A | Screw | 420-600 VAC | - | 1NO | 1 | - | SSR - Solid State Relays | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 50 A | 8-30 VDC, 12 VDC, 24 VDC | Proportional Controllers | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() DR4560A60J Crydom | 2105 |
| - | Crydom | 90 VAC to 280 VAC, 90 VDC to 280 VDC | 12 | AC/DC | Crydom | DR4560A60J | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Spring Terminal | - | Relays | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | SSR - Solid State Relays | 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | - | - | - | ||
![]() DR4560A60 Crydom | In Stock | - | - | Crydom | 90 VAC to 280 VAC, 90 VDC to 280 VDC | 12 | AC/DC | Crydom | DR4560A60 | + 80 C | - 40 C | DIN Rail | DIN Rail Mount | - | Details | NOVA22 | 1.076 lbs | - | DR45 | Screw Terminal | Indicator | Relays | 45 A | Screw | 600 VAC | SCR AC Switch | 1NO | - | - | SSR - Solid State Relays | 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 154.4 mm | 111.5 mm | 45 mm |