- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Circuit Arrangement | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Output Device | RoHS | Supplier Package | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Channels | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Control Current | Min Supply Voltage (AC) | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2410 Sensata-Crydom | 1 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1 | - | - | Active | Not Applicable | Screw | - | 1.5kOhm | - | 80°C | -40°C | - | - | - | - | 500mW | 45.7mm | 10A | - | Screw Terminal | 140V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | 280V | 10A | SPST | - | - | - | - | - | 280V | 32V | - | Relay | - | - | 24V~280V | - | - | - | 20mA | 20mA | - | 10A | - | 4kV | - | 280V | - | - | - | 24V | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV414EAX Panasonic Electric Works | 2690 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NC (1 Form B) | - | - | 120mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 700μs | Relay | - | - | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQH1213 Panasonic Electric Works | 20288 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | 6V | - | 6.4mm | - | - | PC Pin | - | VDE, cULus | 600V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 600V | 600mA | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | - | - | 0V~600V | - | 0.05A | - | 50mA | 50mA | - | - | - | 5kV | - | 600V | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-51UR(TR05) Omron Electronics Inc-EMC Div | 468 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | G3VM | - | - | Active | 3 (168 Hours) | SMD/SMT | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 300mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 40V | 1.4V | - | Relay | - | - | 0V~50V | - | - | 1.5Ohm | 20mA | - | - | - | - | 300V | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LCA182 IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCA, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | PC Pin | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | - | - | - | 350V | - | - | Relay | - | - | 0V~350V | - | - | 35Ohms | 50mA | 50mA | - | 120mA | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AQH2213A Panasonic Electric Works | 89019 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | 6V | - | - | - | - | Gull Wing | - | - | 600V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1 | - | 900mA | SPST | - | - | 100 μs | TRIGGER OUTPUT SSR | 20mA | 600V | - | - | Relay | 1.21V | - | 0V~600V | 900mA | - | - | 50mA | 50mA | - | - | - | 5kV | - | 600V | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW210EHAX Panasonic Electric Works | 32000 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 500μs | Relay | - | - | 0V~350V | - | 0.05A | 25Ohm | 50mA | 50mA | 0.14A | - | - | 5kV | - | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-4118-003E Broadcom Limited | 15 |
| - | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | 2007 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | 4.4mm | - | - | Gull Wing | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | 100mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | 1.6V | - | Relay | - | - | 0V~400V | - | - | 35Ohm | 20mA | 20mA | 0.1A | - | - | 3.75kV | - | - | - | - | 0.003A | - | - | - | - | 2mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() D2D12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 1-DC | - | - | Active | Not Applicable | Screw | - | 230mOhm | - | 80°C | -20°C | - | - | - | 200V | - | 58.4mm | 12A | - | Screw Terminal | - | CE | 200V | DC | 12A | 200V | SPST-NO (1 Form A) | - | - | 12A | SPST | 200V | - | - | - | - | 200V | - | - | Relay | - | - | 0V~200V | - | - | 230mOhm | 28mA | 1.6mA | - | - | 200V | 2.5kV | 0V | - | - | - | - | - | - | - | - | 23mm | 45.7mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW414 Panasonic Electric Works | 13500 |
| - | 12 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tube | 2001 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 6.4mm | - | - | PC Pin | - | - | 400V | AC, DC | 100mA | - | SPST-NC (1 Form B) x 2 | - | - | 100mA | DPST | - | - | - | TRANSISTOR OUTPUT SSR | 640μA | 400V | - | 460μs | Relay | - | - | 0V~400V | - | - | 50Ohm | 50mA | 50mA | 0.13A | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ102D Panasonic Electric Works | 6850 |
| - | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | 2004 | PhotoMOS™ AQZ | - | yes | Active | 1 (Unlimited) | PC Pin | - | 90mOhm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | - | PC Pin | - | - | 60V | DC | 3.6A | - | SPST-NO (1 Form A) | - | - | 3.6A | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 6.5mA | 60V | - | - | Relay | - | - | 0V~60V | - | - | 90mOhm | - | 6.5mA | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW214E Panasonic Electric Works | 44 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Tube | 2001 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 6.4mm | - | - | PC Pin | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 100mA | DPST | - | - | 500 μs | TRANSISTOR OUTPUT SSR | - | 400V | 1.5V | 500μs | Relay | - | - | 0V~400V | - | 0.05A | 50Ohm | 50mA | 50mA | 0.13A | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CS330 Coto Technology | 537 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0V~400V | - | - | 30Ohm | - | - | - | 100mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() G3VM-201AY Omron Electronics Inc-EMC Div | 26322 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 8Ohm | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 160V | 1.75V | - | Relay | - | - | 0V~200V | - | - | 8Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP3216(TP15,F) Toshiba | In Stock | - | - | - | - | - | - | SSOP-4 | - | - | Toshiba | 1 Form A | 1500 | Toshiba | 1.3 V | + 85 C | - 20 C | Surface Mount | PCB Mount | - | MOSFET | Details | SSOP | Reel | - | TLP3216 | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 4 | SMD/SMT | - | - | - | Photo MOSFET | - | - | - | - | - | 0.12 A | - | - | DC | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 1.8 mm | 3.8 mm | 2.04 mm | - | - | - | - | ||
![]() CPC1978J IXYS Integrated Circuits Division | 27 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | i4-Pac™-4, Isolated | 4 | i4-PAC™ | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | 2.3Ohm | - | 85°C | -40°C | - | - | - | - | 150mW | - | - | - | PC Pin | - | - | 800V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 2.5A | SPST | - | - | - | - | - | 800V | 1.4V | 8ms | Relay | - | - | 0V~800V | - | - | 2.3Ohms | 100mA | 100mA | - | 750mA | - | 2.5kV | - | - | - | - | - | - | - | - | - | 21mm | 20mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() G3VM-41DY1 Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 150mOhm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | Relay | - | - | 0V~40V | - | - | 150mOhm | - | - | - | 2A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AQH2213AZ Panasonic Electric Works | 32000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | - | Gull Wing | - | - | 600V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1 | - | - | SPST | - | - | 100 μs | TRIGGER OUTPUT SSR | 20mA | 600V | - | - | Relay | 1.21V | - | 0V~600V | 900mA | - | - | 50mA | - | - | - | - | - | - | - | - | 5000V | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() CT134 Coto Technology | 52 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Solder | EAR99 | 8Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | 0V~200V | - | - | 8Ohm | - | - | - | 200mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ASSR-401C-003E Broadcom Limited | 37 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Tube | 2004 | ASSR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | 4.4mm | - | - | Gull Wing | - | - | - | AC, DC | 40mA | - | SPST-NO (1 Form A) | - | - | 40mA | SPST | - | DC | 800 μs | TRIGGER OUTPUT SSR | 10mA | 400V | 1.65V | - | Relay | - | - | 0V~400V | - | - | 100Ohm | 10mA | 10mA | - | - | - | 3.75kV | - | - | - | - | 0.001A | - | - | - | - | 2mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | - |