- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | CoilResistance | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Switching Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD4850 Sensata-Crydom | 77 | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2000 | HD48 | - | - | Active | Not Applicable | - | Screw | - | 1.5kOhm | - | 80°C | -40°C | - | - | - | 500mW | 45.7mm | - | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 50A | 530V | SPST-NO (1 Form A) | - | - | 50A | SPST | - | - | - | - | 530V | 625A | 32V | - | Relay | - | 48V~530V | - | - | 2mA | - | 2mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW614A Panasonic Electric Works | 200 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tube | 2002 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | 50Ohm | - | 85°C | -40°C | - | - | - | - | 6.4mm | - | - | - | Gull Wing | - | cULus | 400V | AC, DC | 100mA | - | SPST-NO + SPST-NC (1 Form A and B) | 27Ohm | - | 100mA | DPST, SPST | - | 1 ms | - | 900μA | 400V | - | - | - | Relay | - | 0V~400V | - | 50Ohms | 50mA | - | 50mA | - | 100mA | 1.5kV | - | - | - | - | - | - | - | 1.5kV | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ASSR-1520-502E Broadcom Limited | 26 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tape & Reel (TR) | 2013 | ASSR | e3 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | 500mOhm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 1A | - | SPST-NO (1 Form A) x 2 | - | - | 1A | DPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | 1.65V | - | Relay | - | 0V~60V | 0.02A | 500mOhm | 20mA | 3.5mm | 20mA | 1A | - | 3.75kV | - | - | - | 9.65mm | 0.003A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() G3VM-81G1(TR) Omron Electronics Inc-EMC Div | 7512 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | - | Gull Wing | - | 1.2Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 350mA | - | SPST-NO (1 Form A) | - | - | 350mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 50mA | 80V | - | 1.3V | - | Relay | - | 0V~80V | - | 1.2Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | 1.2Ohm | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AQY221N2M Panasonic Electric Works | 381 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | - | 1 | - | - | - | Strip | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | - | Solder | - | 12.5Ohm | - | 85°C | -40°C | - | - | - | - | 2.95mm | - | - | - | SMD (SMT) Tab | - | - | 40V | AC, DC (RF) | 120mA | - | SPST-NO (1 Form A) | 9.5Ohm | - | - | SPST | DC | 200 μs | TRANSISTOR OUTPUT SSR | 1mA | 40V | - | - | - | - | - | 0V~40V | - | 12.5Ohm | 50mA | - | 3mA | 0.12A | - | 200V | - | - | - | - | 0.001A | - | - | 5kV | 1.4mm | 2.95mm | 2.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASO242 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | 300Ohm | - | - | - | 280V | Tube | 2008 | ASO | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 80°C | -30°C | - | - | 8pF | 500mW | 5.1mm | - | - | 2A | PC Pin | - | CE, CSA, UL | 280V | AC, Zero Cross | 2A | 280V | SPST-NO (1 Form A) | - | - | 2A | SPST | - | - | - | - | 280V | - | 10V | - | Relay | 280V | 12V~280V | - | - | 15mA | - | 15mA | - | 2A | 2.5kV | - | - | - | - | - | - | - | - | 12.7mm | 24.1mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVT322S-TPBF Infineon Technologies | 30000 | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tape & Reel (TR) | 2009 | PVT, HEXFET® | e3 | - | Active | 4 (72 Hours) | - | Gull Wing | - | 10Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | UL | 250V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 170mA | DP, DPST | DC | - | TRANSISTOR OUTPUT SSR | - | 250V | - | - | - | Relay | - | 0V~250V | 0.025A | 10Ohm | 25mA | 3.42mm | 25mA | 0.17A | - | 4kV | - | - | - | 9.4mm | 0.002A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQW254AZ Panasonic Electric Works | 20 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | - | Gull Wing | - | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | 850mW | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 160mA | - | SPST-NO (1 Form A) x 2 | - | - | 160mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | Relay | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | 120mA | 1.5kV | - | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW224NA Panasonic Electric Works | 52 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tube | 2001 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | 850mW | - | - | - | - | Gull Wing | - | - | 400V | AC, DC (RF) | 40mA | - | SPST-NO (1 Form A) x 2 | 70Ohm | - | 40mA | DPST | DC | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | - | 200μs | Relay | - | 0V~400V | - | 100Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | - | - | 0.0009A | - | - | 1.5kV | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-61VY1 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.179, 4.55mm) | 4 | - | - | 1 | 65°C | -20°C | - | Tube | 2012 | G3VM | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | 50Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | unknown | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | Relay | - | 0V~60V | 0.015A | 50Ohm | - | - | - | 0.08A | 100mA | - | - | - | 3750V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D53TP50D-10 Sensata-Crydom | 2803 |
| Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | Tube | 2008 | 53TP | - | - | Active | Not Applicable | - | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 530V | 3PST-NO (3 Form A) | - | - | - | 3PST | - | - | - | - | 530V | 625A | - | - | Relay | - | 48V~530V | - | - | - | - | 10mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | 30mm | 103.8mm | 75mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-5211-501E Broadcom Limited | 37 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | ASSR | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | 16Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | 200mA | SPST | - | - | - | - | 600V | - | - | - | Relay | - | 0V~600V | - | 16Ohm | 20mA | - | 20mA | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AQV227NA Panasonic Electric Works | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | 50Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 200V | AC, DC (RF) | 70mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | 900μA | 200V | - | - | - | Relay | - | 0V~200V | - | 50Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() A2425 Sensata-Crydom | 34 | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2000 | 1 | - | - | Active | Not Applicable | 2 | Screw | EAR99 | 60kOhm | - | 80°C | -40°C | - | - | - | 500mW | 45.7mm | NTC THERMISTOR | - | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | 280V | 25A | SPST | - | - | - | - | 280V | 250A | - | - | Relay | - | 24V~280V | - | - | - | - | 10mA | - | - | 4kV | 280V | - | - | - | - | - | 24V | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV254HAZ Panasonic Electric Works | 1150 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | Gull Wing | - | 16Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | 410mW | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 150mA | - | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | - | - | - | Relay | - | 0V~400V | - | 16Ohm | 50mA | - | 50mA | 0.15A | - | 5kV | - | - | - | - | - | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-61AY1 Omron Electronics Inc-EMC Div | 5690 |
| Datasheet | 15 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | 2008 | G3VM | - | - | Active | 1 (Unlimited) | - | - | - | 2Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | - | 0V~60V | - | 2Ohm | - | - | - | - | 500mA | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AQG22212 Panasonic Electric Works | 40 | - | - | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | 1 | 80°C | -30°C | - | Bulk | 2006 | AQ-G | - | - | Active | Not Applicable | - | PC Pin | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | 2A | - | SPST-NO (1 Form A) | - | - | 2A | SPST | DC | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | Relay | - | 75V~264V | - | - | - | - | - | 2A | - | - | - | - | 3000V | - | - | 1V | - | 3kV | 20.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() D24125 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | - | 1-110/125A | - | - | Active | Not Applicable | - | Screw | - | - | - | 80°C | -40°C | - | - | - | - | 45.7mm | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | 125A | SPST | - | - | - | - | 280V | - | - | - | Relay | - | 24V~280V | - | - | - | - | 20mA | - | 125A | 4kV | - | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() TLP202A(F) Toshiba | 960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQV217S Panasonic Electric Works | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | 1 | 85°C | -40°C | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | - | Gull Wing | - | 15Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 200V | AC, DC | 160mA | - | SPST-NO (1 Form A) | 11Ohm | - | 160mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 200V | - | - | 250μs | Relay | - | 0V~200V | - | 15Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | 0.0007A | - | - | 1.5kV | 2.1mm | 6.3mm | 4.4mm | - | No SVHC | RoHS Compliant | Lead Free |