- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Output Device | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Special Features | Standards Met | Unit Weight | Voltage type for actuating | Voltage-Input | Series | Termination | Type | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Number of Poles | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSP1A125M7T Schneider | 16 |
| - | Chassis Mount | Hockey Puck | Hockey Puck | Schneider Electric | 90 → 280 V ac | 44.45 x 34.29 x 58.89mm | 1 | AC | Schneider Electric | SSP1A125M7T | + 80 C | Schneider Electric | - 40 C | No | Surface | Panel Mount | SCR | Box | Active | - | 90 - 280 | 90 - 280 | - | Details | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | 3.146437 oz | AC | 90 ~ 280VAC | Harmony | Screw Terminal | SSR | 8pF | Relays | 34.29mm | 25 A | Screw Terminal | 24-300 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | 1 | Solid State Relay | Screw | SSR - Solid State Relays | -40 → +80°C | 24 V ~ 300 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 5 mA to 10 mA | 25 A | 90-280 VAC | SPST | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 58.89mm | 44.45mm | 44.45 mm | ||
![]() STD03505 Celduc | 273 |
| - | PCB Mount | 4-SIP | 4-SIP | - | 12 → 30 V dc | 29.2 x 13 x 15.8mm | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | - | Bipolar Transistor | Box | Active | ST | - | - | - | - | Sustain high Inrush current . | cULus Recognized | - | - | 24VDC | SP-ST-SL | - | - | - | - | 13mm | - | - | - | DC | SPST-NO (1 Form A) | - | 1 | DC | PCB Pin | - | -40 → +100°C | 0 V ~ 30 V | 150 mOhms | - | - | 5 A | - | SPST | - | - | - | 15.8mm | 29.2mm | - | ||
![]() SOB867640 Celduc | 2744 |
| - | Panel Mount | Module | - | - | 8 → 30 V dc | 44.8 x 59.4 x 30mm | - | - | - | - | +100°C | Celduc Inc. | -40°C | - | - | - | Thyristor | Box | Active | dual okpac | - | - | - | - | Dual Zero Cross Solid State Relay Especially Designed for Ac-51 Resistive Loads, Over-Voltage Protection, Very Low Zero Cross Voltage, IP20 Protection by Removable Flaps on Terminals with Optional Labels | CE, cURus 100kA, EAC | - | - | 8 ~ 30VDC | SOB8 | - | - | - | - | 59.4mm | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | 2 | AC | Screw | - | -40 → +100°C | 24 V ~ 510 V | 4.5 mOhms | - | - | 75 A | - | - | - | - | - | 30mm | 44.8mm | - | ||
![]() G3F 1030E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 200 - 220 | 200 - 220 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SET 1001M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2111R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5005M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 184 - 253 | 230 - 230 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV1008B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2102M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PE2041B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3HD2006C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5008D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5022M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 19.2 - 26.4 | 24 - 24 | 19.2 - 26.4 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PJ2001E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PW1000D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 1 - 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5214A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 184 - 253 | 230 - 230 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5029G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 184 - 253 | 230 - 230 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PH1008R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PA1063M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3FD1013C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 4 - 24 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |