- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Input Polarity | LED Indicator | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Device | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Depth (mm) | Product Status | Rad Hardened | Range | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Shipping Restrictions | Switching voltage (max.) | Switching voltage (min.) | Tradename | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Packaging | Series | Termination | ECCN Code | Type | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Channels | Number of Circuits | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Coil Voltage | Switching Voltage | Voltage - Load | Power Consumption | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Input Signal | Contact Arrangement | Contact Configuration | Product | Vf - Forward Voltage | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRH2-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Autonics | SRH2-1275 | - | Autonics | - | DIN Rail, Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | SR2 | Screw Terminal | - | - | - | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | - | 4-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRH3-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Autonics | SRH3-1275 | - | Autonics | - | DIN Rail, Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | SR3 | Screw Terminal | - | - | - | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | - | 4-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR2-4275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Autonics | SR2-4275 | - | Autonics | - | Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 ~ 240VAC | - | - | SR2 | Screw Terminal | - | - | - | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | - | 90-240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRH3-1440R Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH3-1440 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Autonics | SRH3-1440R | - | Autonics | - | DIN Rail, Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | SR3 | Screw Terminal | - | - | - | - | 40 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | - | 4-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRH1-2240-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2240 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Autonics | SRH1-2240-N | - | Autonics | - | DIN Rail, Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | SRH1 | Screw Terminal | - | - | - | - | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 40 A | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1-4210-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4210 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Autonics | SR1-4210-N | - | Autonics | - | Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 ~ 240VAC | - | - | SR1 | Screw Terminal | - | - | - | - | 10 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 10 A | - | 90-240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3-1440R Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR3-1440 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Autonics | SR3-1440R | - | Autonics | - | Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | SR3 | Screw Terminal | - | - | - | - | 40 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | - | 4-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3-2475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Autonics | SR3-2475 | - | Autonics | - | Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | SR3 | Screw Terminal | - | - | - | - | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 75 A | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR1-1425-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1425 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Autonics | SR1-1425-N | - | Autonics | - | Panel | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 30VDC | - | - | SR1 | Screw Terminal | - | - | - | - | 25 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 25 A | - | 4-30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3DZ4BDC24NC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARA-24-ABA ATC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS348 Coto Technology | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | 350 mA | 100 VAC, 100 VDC | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO) | - | - | - | - | - | - | - | CotoMos | 0.017355 oz | - | - | Tube | CS348 | - | - | - | - | - | - | SMD/SMT | - | MOSFET | - | - | - | - | - | DPST (2 Form A) | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134380 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Crouzet | 84134380 | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 125 A | - | 48-660 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP241B(F Toshiba Semiconductor and Storage | 10 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | Toshiba | - | - | - | - | - | - | - | - | - | 100 | 10 A | - | - | - | - | - | Toshiba | - | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | Through Hole | - | Tube | - | - | 550 W | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.65VDC | 6 V | Tube | TLP241B | - | - | - | Optocouplers | - | - | PC Pin | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | MOSFET Output Optocouplers | - | - | 0 V ~ 100 V | - | 200 mOhms | - | - | 2 A | 5000 Vrms | - | - | - | - | 1.65 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | ||
![]() GNB4D1C Crouzet | 57 | - | - | Through Hole | 4-SIP | 4-SIP | - | Crouzet | - | - | Print,Soldering | - | 1pc(s) | 10V DC | 4V DC | 4 VDC to 10 VDC | 4A | 10 | - | - | - | - | - | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | PCB Mount | Triac | Bulk | - | - | - | - | Active | - | SSR | - | - | - | Details | - | - | - | 600V AC | 24V AC | - | - | 4 ~ 10VDC | - | - | GNB | - | - | GNB4D1C | Relays | - | - | PC Pins | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 12 V ~ 460 V | - | - | - | 29 mA | 4 A | - | - | - | SPST | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | - | 25.40mm | 43.20mm | 10.20mm | - | ||
![]() TLP3475SRHA4(TPE Toshiba Semiconductor and Storage | 768 |
| - | Surface Mount | 16-LDFN | S-VSON16T (2x6.25) | - | Toshiba | - | - | - | - | - | - | - | - | - | 500 | 3.5 mA | - | - | - | - | - | Toshiba | - | + 125 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | 50 mW | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1.5VDC | 6 V | MouseReel | TLP3475S | - | - | - | Optocouplers | - | - | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | 4 Channel | - | - | - | - | - | MOSFET Output Optocouplers | - | - | 0 V ~ 60 V | - | 1.5 Ohms | - | - | 250 mA | - | - | - | - | - | 3.3 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | ||
![]() XT4S4R24 TE Connectivity | In Stock | - | - | - | - | - | - | - | 24 | 350(ohm) | - | Silver Nickel (AgNi) | - | - | - | - | - | 10 | - | TE CONNECTIVITY LTD | - | Yes | - | - | - | XT4S4R24 | - | - | - | - | DIN Rail Mount | - | - | 4-1415540-6 | Active | - | 15.8(mm) | - | No | - | Non-Latching | 2 Form C (DPDT-NO, NC) | 2.24 | Details | Yes | Unsealed | - | - | - | - | 2 oz | - | - | Bulk | XT | - | EAR99 | Industrial Relay | - | compliant | 8 A | Screw Terminal | - | - | - | - | - | 8 A | Screw | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 24 VAC | 400 VAC | - | 770 mVA | - | - | - | - | - | - | DPDT | - | - | - | No | - | 400(V) | - | 77(mm) | - | - | - | 69(mm) | ||
![]() 8000-X3101 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1618377-0 | - | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | Current Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() GNRDM4D1C Crouzet | 32 | - | - | DIN Rail | - | - | - | - | - | - | Terminal strip,Screw terminal | - | 1pc(s) | 30V DC | 5V DC | 5 V to 30 V | 4A | 1 | - | - | - | - | 4 A | 2 V to 60 V | - | - | + 80 C | - | - 40 C | - | DIN Rail Mount | Traic | - | - | - | - | - | - | - | SSR | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | GNRD | - | - | SSR | - | - | - | Screw | - | DC Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | SPST | Solid State Relays | - | - | - | - | - | - | 76.4 mm | 54.65 mm | 12.2 mm | - | ||
![]() SO867970 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 265 VDC, 20 VDC to 265 VDC | - | 1 | - | - | - | - | - | 1200 V | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase Relays | - | - | - | - | - | - | - | - | - | - |