- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Approvals | CoilResistance | Contact Current | Contact Materials | Control Voltage Range | Degree of protection (IP) | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Input Voltage Range | Load Current Rating | Load Voltage Rating | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | On Resistance - Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Special Features | Standards Met | Tradename | Type of electric connection | Unit Weight | Voltage type for actuating | Voltage-Input | With detachable clamps | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Accessory Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Nominal Output Voltage | Turn On Time | Input Current | Load Current | Seal Rating | Turn Off Time | Coil Insulation | Input Signal | Contact Configuration | Product | Features | Coil Termination | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 861SSRA208-DC-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | 10 | - | DC | - | 8 A | 24 VAC to 280 VAC | I611017EM | - | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | N | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 8 A | Screw | 24-280 VAC | Triac | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 861SSRA208-AC-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 90 VAC to 280 VAC | - | - | - | 10 | - | AC | - | 8 A | 24 VAC to 280 VAC | I611022EM | - | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | N | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 8 A | Screw | 24-280 VAC | Triac | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 90-280 VAC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 6425AXXTZB-DC3 Schneider | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | 1 | - | DC | - | 25 A | 48 VAC to 480 VAC | P067121EM | - | + 80 C | Schneider Electric | - 40 C | Surface | Panel Mount | - | - | - | - | - | Box | 6425DTX-1A | - | - | Obsolete | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | 3.527396 oz | - | 3 ~ 32VDC | - | - | - | 6000 | Blade Terminal | - | - | - | - | - | 25 A | Quick Connect | 48-480 VAC | Triac | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 350 V | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 16 mA | 25 A | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 6210BXXTZB-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | 10 | - | DC | - | 10 A | 24 VAC to 280 VAC | P067061EM | - | + 80 C | - | - 40 C | Surface | Panel Mount | - | - | - | - | - | - | 6210DTX-3 | - | - | - | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | 3.051198 oz | - | - | - | - | - | 6000 | Blade Terminal | - | - | - | - | - | 10 A | Quick Connect | 24-280 VAC | Triac | 2NO | 1 | - | - | - | - | - | DPST (2 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 199APX-14 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | 260 Ohms | - | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | - | P997233EM | - | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | - | 12.582134 oz | - | - | - | - | - | 199 | Screw Terminals | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Screw | DPDT (2 Form C) | - | - | - | - | 120 VAC | Non-Latching | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Screw | DPDT | - | 63.6 mm | 58.8 mm | 79.4 mm | ||
![]() 6225XXASRS-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | - | - | DC | - | 25 A | 24 VAC to 280 VAC | P067078EM | - | + 80 C | - | - 40 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form B (SPST-NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 25 A | Screw | 24-280 VAC | SCR | 1NC | 1 | - | - | - | - | - | SPST (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 16 mA | - | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 6425BXXTZB-DC3 Schneider | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | 1 | - | - | - | 25 A | 48 VAC to 480 VAC | P067122EM | - | + 80 C | Schneider Electric | - 40 C | - | Panel Mount | - | - | - | - | - | Box | 6425DTX-3 | - | - | Obsolete | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | 3.051198 oz | - | 3.5 ~ 32VDC | - | - | - | 6000 | - | - | - | - | - | - | - | Quick Connect | - | Triac | SPST-NO (1 Form A) | - | - | - | - | - | - | DPST (2 Form A) | - | - | - | - | - | - | - | - | - | 48 V ~ 530 V | - | - | - | - | - | - | - | 16 mA | 25 A | - | - | - | - | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 6410AXXSZS-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | 10 | - | DC | - | 10 A | 48 VAC to 480 VAC | P067116EM | - | + 80 C | - | - 40 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | 3.051198 oz | - | - | - | - | - | 6000 | Screw Terminal | - | - | - | - | - | 10 A | Screw | 48-480 VAC | SCR | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 16 mA | - | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() M39016/6-105M TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 700 Ohms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HFW1230K06M 3-1617033-0 | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | - | M39016 | - | 0.458813 oz | - | - | - | - | - | HFW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | ||
![]() 199DBX-16 Schneider | 19 | - | - | Chassis | Chassis Mount | - | - | - | 1.2 kOhms | 40A | Silver Alloy (Ag) | - | - | - | - | 10 | - | - | - | - | - | P991525EM | - | - | Schneider Electric | - | - | Panel Mount | - | - | - | - | - | Box | - | - | - | Obsolete | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | 7.654450 oz | - | - | - | -55°C ~ 55°C | Bulk | - | Screw | Magnetic Blow-Out | 55 °C | -55 °C | 63.2 mm | - | 40 A | Screw Terminal | - | - | - | - | - | - | SPST | 40 A | Screw | SPST-NO (DM) (1 Form X) | General Purpose | - | - | - | 48 VDC | Non-Latching | 600 VDC | 40 mA | - | - | 40.8 VDC | 40 A | - | 4 W | 4.8 VDC | - | - | - | - | - | - | - | - | SPST-NO | Power Relays | - | Screw | - | - | 63.6 mm | 65 mm | 50.3 mm | ||
![]() 6240AXXTZS-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | - | - | DC | - | 40 A | 24 VAC to 280 VAC | 6240AXXTZS-DC3 | - | + 80 C | - | - 40 C | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | 3.051198 oz | - | - | - | - | - | 6000 | Screw Terminal | - | - | - | - | - | 40 A | - | 24-280 VAC | Triac | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | 16 mA | - | - | - | - | 3-32 VDC | - | Solid State Relays | - | - | - | - | - | - | - | ||
![]() 2910535 Phoenix Contact | 63 |
| - | - | DIN Rail | - | - | - | 800 Ohms | 6A | Silver Nickel (AgNi) | - | IP20 | - | - | 10 | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | 2910535 | - | - | Phoenix Contact | - | - | DIN Rail Mount | 0.03 | 2 | 0 | 0 | - | Bulk | - | Active | - | Active | 20.2 - 20.2 | 2 Form C (DPDT-NO, NC) | 2.16 | Details | Yes | - | - | - | Screw connection | 2.257534 oz | DC | - | No | -20°C ~ 60°C | - | PLC-RSC | - | Relay Module | - | - | 104 | not_compliant | - | Screw Terminal | - | - | - | - | - | - | - | 6:00 AM | Screw | DPDT (2 Form C) | General Purpose | - | - | 10 ms | 24 VDC | Non-Latching | 250 VAC, 250 VDC | 30 mA | 10 ms | - | 20.2 VDC | 6 A | - | - | - | - | - | - | - | - | - | - | - | DPDT | Industrial Relays | Diode, Lighted Indicator, Socket Included | Screw | - | IP20 | 80 mm | 104 mm | 14 mm | ||
![]() 2910537 Phoenix Contact | 57 | - | - | - | DIN Rail | - | - | - | 800 Ohms | 6A | Silver Nickel (AgNi) | - | - | 14 x 104 x 80mm | - | 10 | PHOENIX CONTACT GMBH & CO KG | - | 20.2 → 32.4V dc | - | - | 2910537 | 32.4V dc | +60°C | Phoenix Contact | -20°C | - | DIN Rail Mount | - | - | - | - | - | Bulk | - | Active | - | Active | - | 2 Form C (DPDT-NO, NC) | 2.14 | Details | Yes | IP20 Relay Base | cUL 508 Recognized, EN 50205, UL 508 Recognized | - | - | 2.398629 oz | - | - | - | -20°C ~ 60°C | - | PLC-RPT | - | Relay Module | - | - | 104mm | compliant | - | Spring Terminal | - | - | - | - | Relay Module | 1 | - | 6:00 AM | Push-In | DPDT (2 Form C) | General Purpose | Push In | -20 → +60°C | 10 ms | 24 VDC | Non-Latching | 250 VAC, 250 VDC | 30 mA | 10 ms | - | 20.2 VDC | 6 A | - | - | - | - | 10ms | 30mA | - | - | 10ms | - | - | DPDT | Industrial Relays | Diode, Lighted Indicator, Socket Included | Push-In | - | IP20 | 80 mm | 104 mm | 14 mm | ||
![]() SMP-2A47-8PT Meder | In Stock | - | - | - | - | SOP-8 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | 1 A | 80 VAC, 80 VDC | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | 0.16 Ohms | - | 5521478310 | - | 500 mW | - | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | - | - | - | - | - | Tube | SMP-47 | - | - | - | - | - | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | - | - | DPST (2 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | ||
![]() 70S2-02-A-03-K Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 9 VDC to 30 VDC | - | - | - | - | - | DC | - | 3 A | 3 VDC to 60 VDC | PS714237EM | - | + 100 C | - | - 40 C | Socket | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | - | - | - | - | - | - | 70S2 | Blade Terminal | - | - | - | - | - | 3 A | Quick Connect | 3-60 VDC | MOSFET | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 60 VDC | - | 17 mA | - | - | - | - | 9-30 VDC | - | Solid State Relays | - | - | - | - | - | - | - | ||
![]() 199ADBX-4 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | 290 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | Open Frame | - | - | - | - | - | - | 199ADBX-4 | - | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | W199ADBX-4 | - | - | - | - | 1 Form X (SPST-NO) | - | Details | - | - | - | - | - | 11.005476 oz | - | - | - | - | - | 199 | Screw Terminals | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | SPST (1 Form X) | - | - | - | - | 120 VAC | Non-Latching | 600 VAC | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Screw | 1NO-DM | - | 50.3 mm | 63.6 mm | 65 mm | ||
![]() 199X-7 Schneider | In Stock | - | - | - | Chassis Mount | - | - | CE, CSA, UL | 70 Ohms | - | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | - | P991037EM | - | - | Schneider Electric | - | Surface | Panel Mount | - | - | - | - | - | Box | W199X-7 | - | - | Obsolete | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | 8.880008 oz | - | - | - | -55°C ~ 55°C | - | 199 | Screw Terminals | Heavy Duty | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 40 A | Screw | DPST (2 Form A) | General Purpose | - | - | - | 12 VDC | Non-Latching | 600 VDC | 171.4 mA | - | - | 10.2 VDC | 40 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | Power Relays | - | Screw | 2NO | - | 63.6 mm | 49.6 mm | 63.2 mm | ||
![]() 861SSR210-AC-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | 90 VAC to 280 VAC | - | - | - | 10 | - | AC | - | 10 A | 24 VAC to 280 VAC | I611009EM | - | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | N | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 10 A | Screw | 24-280 VAC | SCR | 1NO | 1 | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 90-280 VAC | - | Solid State Relays | - | - | - | IP20 | - | - | - | ||
![]() 199AX-8 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | 12 Ohms | - | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | - | P991118EM | - | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | W199AX-8 | - | - | - | - | 2 Form A (DPST-NO) | - | Details | - | - | - | - | - | 11.005476 oz | - | - | - | - | - | 199 | Screw Terminals | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPST (2 Form A) | - | - | - | - | 24 VAC | Non-Latching | 600 VAC | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Screw | 2NO | - | 63.6 mm | 49.6 mm | 63.2 mm | ||
![]() 199ABX-14 Schneider | In Stock | - | - | - | Chassis Mount | - | - | CE, CSA, UL | 290 Ohms | 40A | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | - | P996062EM | - | - | Schneider Electric | - | Surface | Panel Mount | - | - | - | - | - | Box | W199ABX-14 | - | - | Obsolete | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | - | 12.303668 oz | - | - | - | -55°C ~ 55°C | - | 199 | Screw Terminals | Heavy Duty | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 40 A | Screw | DPDT (2 Form C) | General Purpose | - | - | - | 120 VAC | Non-Latching | 600 VAC | 413.8 mA | - | - | 102 VAC | 40 A | 4 W | - | 12 VAC | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | Screw | DPDT | - | 58.8 mm | 63.6 mm | 79.4 mm |