- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Max Supply Voltage | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Isolation Voltage | Max Junction Temperature (Tj) | Ambient Temperature Range High | Control Current | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT412ASPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2009 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 6Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | 40pF | - | - | - | - | - | 360mA | Gull Wing | - | UL | - | 400V | AC, DC | - | 400V | SPST-NO (1 Form A) | - | - | - | - | 240mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | - | 6Ohm | 25mA | 3.4mm | - | 25mA | 0.24A | 4kV | - | - | 0.003A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVG612APBF Infineon Technologies | 1 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2006 | PVG, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 100mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | 105pF | - | - | - | - | - | 4A | PC Pin | - | UL | - | 60V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 2A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | - | Relay | - | 0V~60V | - | 100mOhm | 25mA | - | - | 25mA | 2A | 4kV | - | - | 0.005A | - | - | 3.18mm | 8.13mm | 6.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVT212SPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2009 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 750mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | UL | - | 150V | AC, DC | - | 150V | SPST-NO (1 Form A) | - | - | - | - | 550mA | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 150V | - | - | Relay | - | 0V~150V | - | 750mOhm | 25mA | - | - | 25mA | 0.825A | 4kV | - | - | 0.005A | - | - | 3.42mm | 8.63mm | 7.87mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PVT422PBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | Tube | 2003 | PVT, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | 6.47mm | - | PC Pin | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | 10GOhm | - | 401V | 120mA | 2 | DP, DPST | AC/DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | 120mA | 35Ohm | 25mA | - | - | 25mA | - | 4kV | - | - | - | - | - | 3.42mm | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQY212SX Panasonic Electric Works | 539 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | UL APPROVED | - | - | - | - | TR | 350mW | - | - | Gull Wing | - | - | 1 | 48V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | 500mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | 1.5V | - | Relay | - | 0V~60V | - | 2.5Ohm | 50mA | - | - | 50mA | - | 1.5kV | - | 85°C | 0.0009A | - | 830mOhm | 2.3mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-1218-003E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tube | 2007 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10Ohm | - | 125°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | 400FF | - | - | - | - | 4.4mm | - | Gull Wing | - | - | 1 | 60V | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | - | - | 200mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 1.6V | - | Relay | - | 0V~60V | - | 10Ohm | 20mA | - | - | 20mA | 0.2A | 3.75kV | 125°C | 85°C | 0.003A | - | 1Ohm | 2.404mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVD1352NSPBF Infineon Technologies | 10 | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVD, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 1.5Ohm | - | 85°C | -40°C | - | - | 20pF | - | - | - | - | - | 550mA | Gull Wing | - | UL | - | 100V | DC | - | - | SPST-NO (1 Form A) | - | - | 1 | - | 550mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | 150μs | Relay | 125 μs | 0V~100V | - | 1.5Ohm | 25mA | - | - | 25mA | 0.55A | 4kV | - | 85°C | 0.005A | - | 1.5Ohm | 4.94mm | 9.39mm | 6.47mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVA1352NSPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | PCB, Surface Mount, Through Hole | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 11pF | - | - | - | - | - | 375mA | Gull Wing | - | UL | - | 100V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 375mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | - | Relay | - | 0V~100V | 375mA | 5Ohm | 25mA | - | - | 25mA | 0.375A | 4kV | - | - | 0.002A | - | - | 3.93mm | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQW212A Panasonic Electric Works | 100 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 2 | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | 850mW | 60V | - | 850mW | - | - | Gull Wing | 60V | - | 1 | 48V | AC, DC | 500mA | - | SPST-NO (1 Form A) x 2 | 830mOhm | 1GOhm | - | - | 500mA | - | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | 1.5V | 650μs | Relay | - | 0V~60V | - | 2.5Ohm | 50mA | - | 1.5A | 50mA | 0.6A | 1.5kV | - | 85°C | - | 1.5kV | 830mOhm | 3.9mm | 9.78mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVA1354NSPBF Infineon Technologies | 751 | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2004 | PVA, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 11pF | - | - | - | - | - | 375mA | Gull Wing | - | UL | - | 100V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 375mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | - | Relay | - | 0V~100V | - | 5Ohm | 25mA | 3.9mm | - | 25mA | 0.375A | 4kV | - | - | 0.002A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVT412PBF Infineon Technologies | 4 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | 500 μs | Tube | 2009 | PVT, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 27Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | 10GOhm | 1 | - | 140mA | - | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | 2ms | Relay | 500 μs | 0V~400V | 140mA | 27Ohm | 25mA | - | - | 25mA | - | 4kV | - | - | 0.003A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQY221R2VY Panasonic Electric Works | 10 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 1 | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | yes | Active | 2A (4 Weeks) | SMD/SMT | - | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | - | - | 40V | AC, DC (RF) | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | 250mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | - | Relay | - | 0V~40V | - | 1.25Ohm | 50mA | - | - | 50mA | 0.25A | 1.5kV | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV252GA Panasonic Electric Works | 464 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 120mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | - | - | 650mW | - | - | Gull Wing | - | - | - | 48V | AC, DC | 2.5A | - | SPST-NO (1 Form A) | 80mOhm | - | - | - | 2.5A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 500μA | 60V | 1.5V | 1.1ms | Relay | - | 0V~60V | - | 120mOhm | 50mA | - | - | 50mA | - | 1.5kV | - | 85°C | - | 2.5kV | 80mOhm | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212GSX Panasonic Electric Works | 20 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | 100 μs | Tape & Reel (TR) | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | - | 700mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | 1.5pF | - | - | - | - | - | - | Gull Wing | - | - | - | 60V | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | 1 | - | 1A | - | SPST | DC | 1.3 ms | TRANSISTOR OUTPUT SSR | 1.1mA | 60V | 1.5V | - | Relay | - | 0V~60V | - | 700mOhm | 50mA | - | - | 50mA | 1A | 1.5kV | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PVT312LPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | 500 μs | Tube | 2009 | PVT, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 15Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | 3.42mm | - | PC Pin | - | UL | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | 10GOhm | - | - | 170mA | 1 | SP, SPST | DC | 3 ms | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | 3ms | Relay | - | 0V~250V | 170mA | 15Ohm | 25mA | 3.4mm | - | 25mA | - | 4kV | - | - | 0.002A | - | - | - | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVT412APBF Infineon Technologies | 5 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2008 | PVT, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 6Ohm | - | 85°C | -40°C | - | - | 40pF | - | - | - | - | - | 360mA | PC Pin | - | UL | - | - | AC, DC | - | 400V | SPST-NO (1 Form A) | - | - | 1 | - | 240mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | 3ms | Relay | 500 μs | 0V~400V | - | 6Ohm | 25mA | 3.4mm | - | 25mA | 0.24A | 4kV | - | - | 0.003A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVA3354NSPBF Infineon Technologies | 25 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 24Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 6pF | - | - | - | - | - | 150mA | Gull Wing | - | UL | - | 300V | AC, DC | - | 300V | SPST-NO (1 Form A) | - | - | - | - | 150mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | - | Relay | - | 0V~300V | - | 24Ohm | 25mA | - | - | 25mA | 0.15A | 4kV | - | - | 0.005A | - | - | 3.93mm | 9.39mm | 6.47mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ASSR-1510-003E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Gold | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 1 | - | Tube | 2006 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | 4.4mm | - | Gull Wing | - | - | 1 | 60V | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | - | 1A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 60V | 1.65V | - | Relay | - | 0V~60V | - | 500mOhm | 20mA | - | 50mA | 5mA | 1A | 3.75kV | 125°C | 85°C | 0.003A | - | 350mOhm | 2.404mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVA3055NSPBF Infineon Technologies | 1 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 160Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 2.2pF | - | - | - | - | - | 50mA | Gull Wing | - | UL | - | 300V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 50mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | - | Relay | - | 0V~300V | - | 160Ohm | 25mA | 3.9mm | - | 25mA | 0.05A | 4kV | - | - | 0.005A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV258A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 500Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | cULus | - | 100V | AC, DC | 20mA | - | SPST-NO (1 Form A) | 345Ohm | - | - | - | 20mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 1.5kV | 1.5V | 350μs | Relay | - | 0V~1500V | - | 500Ohm | 50mA | - | - | 50mA | 0.02A | 1.5kV | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free |