- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Control Voltage Range | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of contacts as change-over contact | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Series | Pbfree Code | Termination | ECCN Code | Type | Additional Feature | HTS Code | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Current | Dielectric Strength Between Open Contacts | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Product | Contact (AC) Max Rating M Load | Operating Voltage | Terminal Length | Input Voltage | Coil Termination | Contacts | IP Rating | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83536/6-008L TE Connectivity | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 25 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | M83536/6-008L | - | - | - | - | - | Flange Mount | - | 125 °C | -70 °C | 4-1617787-4 | Active | - | - | - | 4 Form C (4PDT-NO, NC) | 5.75 | N | No | - | - | - | - | - | - | - | EAR99 | Mid-Range | TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | - | unknown | MIL-PRF-83536/6 | - | 20.57 mm | 20.57 mm | 20.57mm x 20.57mm x 16.26mm | - | - | 5 A | HERMETICALLY SEALED | 28 V | SOLDER HOOK | - | 5 A | Solder Hook | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | 6 VDC | Non-Latching | 115 VAC, 28 VDC | 240 mA | 7 ms | - | - | 2400 mW | 115 V | AC/DC | MOMENTARY | DC | - | - | - | 4PDT | 6 V | - | 0.4 A | - | 3.3 V | 0.4 V | - | Power Relays | - | - | - | - | Solder Hook | - | - | 16.26 mm | 20.37 mm | 20.37 mm | 16.26 mm | ||
![]() M83536/6-007L TE Connectivity | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 25 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | M83536/6-007L | - | - | - | - | - | Through Hole | - | 125 °C | -70 °C | 4-1617787-2 | Active | - | - | - | 4 Form C (4PDT-NO, NC) | 5.75 | N | No | - | - | - | - | - | - | - | EAR99 | Mid-Range | PANEL MOUNTABLE, TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | - | unknown | MIL-PRF-83536/6 | - | 20.57 mm | 20.57 mm | 20.57mm x 20.57mm x 16.26mm | - | - | 5 A | HERMETICALLY SEALED | 28 V | SOLDER | - | 5 A | Solder Pin | - | POWER/SIGNAL RELAY | - | 5 A | - | 7 ms | 6 VDC | Non-Latching | 115 VAC, 28 VDC | 240 mA | 7 ms | - | - | 2400 mW | 115 V | AC/DC | MOMENTARY | DC | - | - | - | 4PDT | 6 V | - | 0.4 A | - | 3.3 V | 0.4 V | - | Power Relays | - | - | - | - | Solder Pin | - | - | 16.26 mm | 20.37 mm | 20.37 mm | 16.26 mm | ||
![]() 1-1617145-4 TE Connectivity | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 50 Ω | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | 1-1617145-4 | 1617145 | - | - | - | - | Through Hole | - | 125 °C | -65 °C | JMGAC-5MW | Active | - | - | - | 2 Form C (DPDT-NO, NC) | 5.64 | Details | Yes | - | 0.639999 oz | - | - | - | No | - | EAR99 | - | - | - | - | compliant | M39016 | - | - | - | - | - | - | 1 A | HERMETICALLY SEALED | - | WIRE WRAP | - | - | Solder Pin | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 1 A | - | - | - | Non-Latching | - | - | - | - | - | 500 mW | - | AC/DC | MOMENTARY | DC | - | - | - | DPDT | 5 V | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83536/15-013M TE Connectivity | In Stock | - | - | - | NO | PANEL MOUNT | 77 g | 14 | Silver Cadmium Oxide | GOLD | - | 12 V | 70 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 100000 Cycle(s) | 1 | TE CONNECTIVITY LTD | - | - | - | M83536/15-013M | - | - | - | - | - | Flange Mount | - | 125 °C | -70 °C | 9-1617753-9 | Active | - | - | - | 4 Form C (4PDT-NO, NC) | 5.7 | N | No | - | - | - | - | - | - | - | EAR99 | Mid-Range | - | 8536.41.00.20 | - | unknown | MIL-PRF-83536/15 | - | 26.04 mm | 26.04 mm | 26.04mm x 26.04mm x 25.65mm | - | 100000000 Ω | 10 A | HERMETICALLY SEALED | 28 V | SOLDER HOOK | - | 10 A | Solder Hook | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 16 ms | 12 VDC | Non-Latching | 115 VAC, 28 VDC | - | 16 ms | - | - | 2280 mW | 115 V | AC/DC | MOMENTARY | DC | - | 1250 Vrms | Random | 4PDT | 12 V | - | 0.19 A | 4 FORM C | 6.5 V | 0.75 V | - | Power Relays | - | - | 0.0072 inch | - | Solder Hook | - | - | - | - | - | 25.65 mm | ||
![]() M83536/6-022L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 400 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 8-1617760-2 | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | N | - | - | - | - | - | - | - | - | - | Mid-Range | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | 16.26 mm | 20.37 mm | 20.37 mm | - | ||
![]() M39016/7-024P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 4-1617118-1 | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/22-009L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 2-1617038-0 | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | - | - | - | HMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/15-079P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 1617122-3 | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/25-041M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 125 Ohms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 3-1617565-7 | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | 5 VDC | Non-Latching | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() EB3N-M2ND IDEC | 696 |
| - | - | - | - | - | - | - | - | - | - | 50 mOhms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | EB3N | - | - | - | Relay Barrier | - | - | - | - | - | - | - | - | - | 2 Safety IO Manual start reset | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Non-Latching | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | DC24V | - | - | Screw | - | IP20 | 75 mm | 77.5 mm | 65 mm | - | ||
![]() RV1H-G-D9-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | 6A | - | - | 1 | - | - | - | - | RV1H-G-D9-C1D2 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RV | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | DC9V | - | SPDT | - | - | - | - | - | ||
![]() RV1H-G-D18-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | 6A | - | - | 1 | - | - | - | - | RV1H-G-D18-C1D2 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RV | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | DC18V | - | SPDT | - | - | - | - | - | ||
![]() RV1H-G-D48-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | 6A | - | - | 1 | - | - | - | - | RV1H-G-D48-C1D2 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RV | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | DC48V | - | SPDT | - | - | - | - | - | ||
![]() RV1H-G-D24-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | 6A | - | - | 1 | - | - | - | - | RV1H-G-D24-C1D2 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | RV | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Power Relays | - | - | - | DC24V | - | SPDT | - | - | - | - | - | ||
![]() EB3C-R02AN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 MOhms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | - | Relay Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A, 20 A | Screw | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | Screw | - | IP20 | 75 mm | 65 mm | 77.5 mm | - | ||
![]() EB3L-S02KDN IDEC | 2061 |
| - | - | - | - | - | - | - | - | - | - | 50 mOhms | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Non-Compliant | - | - | - | - | - | EB3L | - | - | - | Lamp Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Non-Latching | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | Screw | - | IP20 | 75 mm | 77.5 mm | 65 mm | - | ||
![]() DPA71DM23 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | 2 | - | - | - | - | 208 - 240 | 208 - 240 | - | DPDT | - | Details | - | Screw connection | - | AC | No | DPA71 | - | - | - | 3-Phase Monitoring Relay | - | - | 67.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5:00 AM | Screw | - | - | - | - | - | - | - | Non-Latching | 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Monitoring Relays | - | - | - | - | Screw | - | IP20 | 81 mm | 67.2 mm | 35.5 mm | - | ||
![]() G34304443115 Carlo Gavazzi | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | CARLO GAVAZZI HOLDING AG | - | - | - | G34304443115 | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Active | - | - | - | - | 5.56 | Non-Compliant | Yes | - | - | - | - | G3430 | - | - | - | Receiver | - | 8542.39.00.01 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 5 A, 10 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | Screw | - | IP20 | 72 mm | 77 mm | 25 mm | - | ||
![]() DPB01CM48N Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | 1 | - | - | - | - | 380 - 480 | 380 - 480 | - | SPDT | - | - | - | Screw connection | - | AC | No | DPB01 | - | - | - | - | - | - | 99.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | IP20 | 80 mm | 99.5 mm | 22.5 mm | - | ||
![]() RF1B23L25 Carlo Gavazzi | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 9 VDC | - | 10 | - | 3.75 kV | 25 A | 230 VAC | - | - | + 80 C | - 30 C | No | - | Panel Mount | - | - | - | - | - | - | - | 4.5 - 9 | SPST | - | Details | - | - | - | DC | - | RF5 | - | - | - | SSR | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | IP20 | 24 mm | 35.6 mm | 21.1 mm | - |