- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Base/Housing Material | Capacitance Tolerance | Category | CoilResistance | Control Voltage Range | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Input Voltage Range | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Load Current Rating | Load Voltage Rating | Maximum Airflow | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Noise Level | Package | Part # Aliases | Product Status | Relay Contact Form | RoHS | Supplier Package | Switching Mode | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Series | Type | Color | Applications | Capacitance | Power Rating | Current Rating | Pin Count | Termination Style | Output Type | Interface | Accessory Type | Viewing Angle | Program Memory Size | Contact Current Rating | Data Bus Width | Contact Termination | Contact Form | Coil Voltage | Coil Type | Switching Voltage | Reverse Voltage | Number of LEDs | Cable Diameter | Input Current | Load Current | Peak Wavelength | Dominant Wavelength | Contact Configuration | Product | Operating Voltage | Coil Termination | Product Length | Product Width | Device Core | Bearings | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84050043N Crouzet | 2424 |
| - | DIN Rail | - | - | - | - | - | 24 VDC to 45 VDC | - | 1 | - | - | - | - | - | - | 40 A | 45 VDC | - | - | + 80 C | Crouzet | - 40 C | - | - | Panel Mount | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | GN | SSR | - | - | - | - | - | - | Screw | - | - | Voltage Detection Unit | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | 40A | - | - | - | Solid State Relays | - | - | - | - | - | - | IP20 | 25.5 mm | 112 mm | 22.6 mm | ||
![]() EB3N-M2ND IDEC | 696 |
| - | - | - | - | - | - | 50 mOhms | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | EB3N | Relay Barrier | - | - | - | - | - | - | - | 2 Safety IO Manual start reset | - | - | - | - | - | - | Screw | - | - | Non-Latching | 24 VDC | - | - | - | - | - | - | - | - | Industrial Relays | DC24V | Screw | - | - | - | - | IP20 | 75 mm | 77.5 mm | 65 mm | ||
![]() J7TC-01-E96 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC01E96 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() G9H-205S-US DC24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G9H205SUSDC24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE-K1N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEK1N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J74-WKR-A Omron Automation and Safety | 21 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J74WKRA | - | - | Details | - | - | - | - | - | - | - | - | - | Industrial | - | - | 12 A | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() J7TC-01-E52 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC01E52 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7KNA-09-10 24D Omron Automation and Safety | 58 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7KNA091024D | - | 1 Form A (SPST-NO) | Details | - | - | 10.102639 oz | - | - | - | - | Motor Contactor | - | Industrial | - | - | - | - | - | - | - | - | - | - | 9:00 AM | - | Screw | SPST (1 Form A) | 24 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | - | - | 57.5 mm | 49 mm | 45 mm | ||
![]() J7KN-62 110 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7KN62110 | - | 1 Form A (SPST-NO) | Details | - | - | - | - | - | - | - | Motor Contactor | - | Industrial | - | - | - | - | - | - | - | - | - | - | 62 A | - | Screw | SPST (1 Form A) | - | Non-Latching | 110 VAC | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | - | - | - | - | - | ||
![]() G3CN-203PL1-US DC5 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 4 VDC to 6 VDC | 1 | - | - | - | - | - | - | - | 3 A | 5 VDC | - | - | - | - | - | - | - | PCB Mount | - | - | G3CN203PL1USDC5 | - | - | - | - | - | 0.881849 oz | - | - | - | G3CN | - | - | - | - | - | - | - | Solder Pin | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() J7KN-24 230 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7KN24230 | - | 1 Form A (SPST-NO) | Details | - | - | 1.221 lbs | - | - | - | - | Motor Contactor | - | Industrial | - | - | - | - | - | - | I2C/SCI/SPI | - | - | 18 Kb | 22 A | - | Screw | SPST (1 Form A) | - | Non-Latching | 230 VAC | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | S08 | - | - | - | - | - | ||
![]() J7TC-01-E72 Omron Automation and Safety | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | - | DC Fan | - | - | 1 | - | - | 4.5 to 5.5 V | - | - | - | - | - | - | 2.6 (4.5 m3/hr) CFM | - | - | - | - | - | - | DIN Rail Mount | 23 dB | - | J7TC01E72 | - | - | - | - | - | - | 5 V | - | -10 to 55 °C | - | DC Fan | - | - | - | 0.6000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 25 mm | - | - | Sintec-Sleeve | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7KN-10D-10180 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J7KN10D10180 | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.97 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J7TC-01-1E6 Omron Automation and Safety | In Stock | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC011E6 | - | - | - | - | - | - | - | 20 to 16, 20 AWG | - | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 27.92 mm | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-10 Omron Automation and Safety | 2767 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC0110 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | 910 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 2.01 mm | 2.01 x 1.25 | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-2E1 Omron Automation and Safety | 2112 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC012E1 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-1E4 Omron Automation and Safety | 2569 |
| - | - | - | - | - | Chip LED | - | - | 1 | - | - | - | - | AlGaInP | 1.5x1x0.71 mm | Rectangular | - | - | - | 20 mA | - | - | - | Surface Mount | Top Mount | DIN Rail Mount | - | - | J7TC011E4 | - | - | - | SMT | - | - | - | - | -40 to 100 °C | - | Uni-Color | Yellow | - | - | - | - | 2 | - | - | - | - | 120 ° | - | - | - | - | - | - | - | - | 12 V | 1 | - | - | - | 591 nm | 587 nm | - | Protection Relays | - | - | - | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-9 Omron Automation and Safety | 2882 |
| - | - | - | - | 2% | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC019 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | - | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-3E4 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | J7TC013E4 | - | - | - | - | - | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | - | - | ARM Cortex M4 | - | - | 79.5 mm | 55.5 mm | 45 mm | ||
![]() J7TC-01-4E2 Omron Automation and Safety | In Stock | - | - | - | - | - | - | Standard LED | - | - | 1 | - | - | - | 5.6 mcd | - | 5x5x5.05 mm | Circular | - | - | - | 30 mA | - | - | - | Through Hole | Top Mount | DIN Rail Mount | - | - | J7TC014E2 | - | - | - | - | - | - | - | - | -55 to 100 °C | - | Uni-Color | Red | - | - | - | - | 2 | - | - | - | - | 64 ° | - | - | - | - | - | - | - | - | 5 V | 1 | - | - | - | 635 nm | 623 nm | - | Protection Relays | - | - | - | - | - | - | - | 79.5 mm | 55.5 mm | 45 mm |