- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Connections | Content | Control voltage (max.) | Control Voltage Range | Current load (max.) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Nominal voltage (details) | Output Device | Package | Pd - Power Dissipation | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Special Features | Standards Met | Switching Mode | Switching voltage (max.) | Tradename | Type of digital output | Type of output voltage | Unit Weight | Voltage type for actuating | Voltage-Input | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Number of Circuits | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Termination | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Nominal Output Voltage | Input Current | Load Current | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Switching Current | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSP1A150BDT Schneider | 46 |
| - | - | Chassis Mount | Hockey Puck | Hockey Puck | Schneider Electric | - | - | - | 3 → 32 V dc | - | 44.45 x 34.29 x 58.89mm | 1 | DC | Schneider Electric | SSP1A150BDT | + 80 C | Schneider Electric | - 40 C | - | Surface | Panel Mount | - | SCR | Box | - | Active | - | - | - | Details | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | - | Zelio | - | - | 3.146437 oz | - | 3 ~ 32VDC | - | Harmony | Screw Terminal | SSR | - | - | 10pF | Relays | 34.29mm | 50 A | Screw Terminal | 24-300 VAC | SCR AC Switch | - | 1NO | 1 | 1 | - | - | - | Solid State Relay | Screw | SSR - Solid State Relays | -40 → +80°C | 24 V ~ 300 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 10 mA | 50 A | - | - | - | 3-32 VDC | SPST-NO | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 58.89mm | 44.45mm | 44.45 mm | - | - | ||
![]() G3RV5223M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 9.6 - 13.2 | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7111R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3PE2025M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 - 24 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3NA7125R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2618660000 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mA | - | - | - | - | - | - | Solid State Relays | - | IP20 | 89.4 mm | 87.8 mm | 6.4 mm | - | - | ||
![]() RP1B23D6 Carlo Gavazzi | 40 |
| - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | 1 | - | Carlo Gavazzi | - | - | - | - | No | - | PCB Mount | - | - | - | - | - | - | - | 3 - 32 | - | - | - | - | - | - | - | - | - | DC | - | - | RP1B | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | ||
![]() RGC1A60D60GGUP Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 5 - 32 | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.91.7.060.7048 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.40.8.230.9024 Finder | In Stock | - | - | DIN Rail | - | - | - | - | Screw terminals | 1pc(s) | 230V AC | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | Compliant | - | - | - | 24V DC | - | Electronic | DC | - | - | - | - | - | Screw | 39.40.8.230.9024 | 55 °C | -20 °C | - | - | 90.7 mm | - | - | - | - | 24 V | - | - | - | SPST | 24 V | - | - | - | - | - | - | - | 4.2 mA | 2 A | 24 V | 1.5 V | 2 A | - | - | - | - | - | 90.7 mm | 94.3 mm | 6.2 mm | No SVHC | IP20 | ||
![]() DR4560D45RJ Crydom | 2028 |
| - | - | - | - | - | Crydom | - | - | - | 4 VDC to 32 VDC | - | - | 12 | DC | Crydom | DR4560D45RJ | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | NOVA22 | - | - | 1.076 lbs | - | - | - | DR45 | Spring Terminal | - | - | - | - | Relays | - | 45 A | - | 600 VAC | SCR AC Switch | - | 1NO | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 600 VAC | 15 mA | - | - | - | - | 4-32 VDC | - | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | - | - | - | - | - | ||
![]() DR4560D60RJ Crydom | 2449 |
| - | - | - | - | - | Crydom | - | - | - | 4 VDC to 32 VDC | - | - | 12 | DC | Crydom | DR4560D60RJ | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | NOVA22 | - | - | 1.076 lbs | - | - | - | DR45 | Spring Terminal | - | - | - | - | Relays | - | 45 A | - | 600 VAC | SCR AC Switch | - | 1NO | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 600 VAC | 15 mA | - | - | - | - | 4-32 VDC | - | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | - | - | - | - | - | ||
![]() SRHL1-1410R Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Autonics | SRHL1-1410R | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 10 A | - | 48-480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | - | 10-30 VDC | - | - | - | - | - | - | - | - | - | ||
![]() SRHL1-4415 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | Autonics | SRHL1-4415 | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 15 A | - | 48-480 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | - | 90-240 VAC | - | - | - | - | - | - | - | - | - | ||
![]() SRPH1-A260 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | SRPH1-A260 | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 60 A | - | 100-240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | 4-20 mA | - | - | - | - | - | - | - | - | - | ||
![]() PM6760D50P Crydom | 2615 |
| - | - | - | - | - | Crydom | - | - | - | 4 VDC to 32 VDC | - | - | 10 | AC/DC | Crydom | PM6760D50P | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | NOVA22 | - | - | 6.695995 oz | - | - | Bulk | PM67 | Cage Clamp | SSR | - | - | - | Relays | - | 50 A | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | IP20 | 54.7 mm | 91.8 mm | 67.5 mm | - | - | ||
![]() PM6760D55P Crydom | 2657 |
| - | - | - | - | - | Crydom | - | - | - | - | - | - | 10 | AC/DC | Crydom | PM6760D55P | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | NOVA22 | - | - | 6.695995 oz | - | - | Bulk | PM67 | Cage Clamp | SSR | - | - | - | Relays | - | 55 A | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() PM6760D75P Crydom | 2636 |
| - | - | - | - | - | Crydom | - | - | - | - | - | - | 10 | AC/DC | Crydom | PM6760D75P | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | NOVA22 | - | - | 6.695995 oz | - | - | Bulk | PM67 | Cage Clamp | SSR | - | - | - | Relays | - | 75 A | Quick Connect | 48-600 VAC | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | - | - | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2425C Crydom | 30082035 |
| - | - | - | - | - | Crydom | - | - | - | 4.8 VDC to 32 VDC | - | - | 1 | AC/DC | Crydom | LND2425C | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | 32.5 W | - | - | - | - | Details | - | - | - | - | - | - | - | 3.005342 oz | - | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | - | Relays | - | 25 A | Screw | 24-280 VAC | SCR | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | - | 4.8-32 VDC | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() LND2425CH Crydom | 16082036 |
| - | - | - | - | - | Crydom | - | - | - | 4.8 VDC to 32 VDC | - | - | 20 | AC/DC | Crydom | LND2425CH | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | 32.5 W | - | - | - | - | Details | - | - | - | - | - | - | - | 3.005342 oz | - | - | Bulk | LN | Screw Terminal/Clamp | - | - | - | - | Relays | - | 25 A | Screw | 24-280 VAC | SCR | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | - | - | - | 4.8-32 VDC | - | Solid State Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - |