- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Control Voltage Range | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage-Input | Series | Termination | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Voltage - Load | Nominal Output Voltage | Input Current | Load Current | Input Signal | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRH2-1430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | DC | Autonics | SRH2-1430 | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 4 ~ 30VDC | SR2 | Screw Terminal | - | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 30 A | 4-30 VDC | - | - | - | ||
![]() SRH2-2430 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | AC | Autonics | SRH2-2430 | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 24VAC | SR2 | Screw Terminal | - | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 30 A | 24 VAC | - | - | - | ||
![]() SRH2-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | - | - | DC | Autonics | SRH2-1275 | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 4 ~ 30VDC | SR2 | Screw Terminal | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | 4-30 VDC | - | - | - | ||
![]() SRH3-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | - | - | - | DC | Autonics | SRH3-1275 | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 4 ~ 30VDC | SR3 | Screw Terminal | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | 4-30 VDC | - | - | - | ||
![]() SR2-4275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | AC | Autonics | SR2-4275 | - | Autonics | - | Panel | - | Box | - | Active | - | 90 ~ 240VAC | SR2 | Screw Terminal | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | 90-240 VAC | - | - | - | ||
![]() SRH3-4230 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | AC | Autonics | SRH3-4230 | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 90 ~ 240VAC | SR3 | Screw Terminal | - | 30 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 30 A | 90-240 VAC | - | - | - | ||
![]() SR1-1275-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1275 | - | - | DC | Autonics | SR1-1275-N | - | Autonics | - | Panel | - | Box | - | Active | - | 4 ~ 30VDC | SR1 | Screw Terminal | - | 75 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 75 A | 4-30 VDC | - | - | - | ||
![]() SRH1-1415-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1415 | - | - | DC | Autonics | SRH1-1415-N | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 4 ~ 30VDC | SRH1 | Screw Terminal | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 4-30 VDC | - | - | - | ||
![]() SRH1-4240-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-4240 | - | - | AC | Autonics | SRH1-4240-N | - | Autonics | - | DIN Rail, Panel | - | Box | - | Active | - | 90 ~ 240VAC | SRH1 | Screw Terminal | - | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 40 A | 90-240 VAC | - | - | - | ||
![]() SR3-1430 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | DC | Autonics | SR3-1430 | - | Autonics | - | Panel | - | Box | - | Active | - | 4 ~ 30VDC | SR3 | Screw Terminal | - | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 30 A | 4-30 VDC | - | - | - | ||
![]() SRS1-A1205 Autonics | In Stock | - | - | Socketable | - | - | SRS1-A | - | - | DC | Autonics | SRS1-A1205 | - | Autonics | - | Pluggable Module | - | Box | - | Active | - | 4 ~ 24VDC | SRS1 | Blade Terminal | - | 5 A | Plug In | 24-240 VAC | AC | SPST-NO (1 Form A) | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 5 A | 4-24 VDC | - | - | - | ||
![]() SR1-4450-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4450 | - | - | AC | Autonics | SR1-4450-N | - | Autonics | - | Panel | - | Box | - | Active | - | 90 ~ 240VAC | SR1 | Screw Terminal | - | 50 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 50 A | 90-240 VAC | - | - | - | ||
![]() LCB110 Littelfuse | 215 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQY216A Cosmo Electronics | 3556 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQV414 Cosmo Electronics | 35016 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQV214A Cosmo Electronics | 10121 |
| - | - | - | - | - | - | DB LECTRO INC | - | DB Lectro Inc | KAQV214A | - | - | - | - | - | - | Contact Manufacturer | - | 5.78 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQY414 Cosmo Electronics | 6688 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCB110S Littelfuse | 70 |
| - | - | SMD DIP-6 | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | LCB110 | - | - | - | - | - | MOSFET | - | - | - | 50 mA | - | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() AQW253SXB01 PANASONIC | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQY414S Cosmo Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |