- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Output Device | Package | Product Status | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Packaging | Series | Type | Subcategory | Termination Style | Output Type | Circuit | Contact Form | Product Type | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GN050DSRL Crouzet | 36 | - | - | Chassis Mount or Panel Mount | Module | - | Crouzet | Screw terminals | 1pc(s) | 30V DC | 12V DC | 12 VDC to 30 VDC | 50A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Thyristor | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 12 ~ 30VDC | Bulk | GN0 | SSR GN0 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | - | 28 mA | 50 A | - | - | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() EL100D20-12N Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 10 ~ 14VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() DR10D10 Sensata-Crydom | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 4 ~ 32VDC | - | DR | - | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 1 V ~ 100 V | 13 mOhms | - | 10 A | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-101MT(TR01) Omron Electronics Inc-EMC Div | 92 |
| - | Surface Mount | Module | Module | - | - | - | - | - | 2.2 VDC to 2.8 VDC | - | - | - | - | + 110 C | Omron Electronics Inc-EMC Div | - | - 40 C | PCB Mount | - | - | Active | - | - | - | - | - | - | 2.4VDC | - | G3VM | - | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | SPST-NO (1 Form A) | - | 0 V ~ 100 V | 1.5 Ohms | 30 mA | 550 mA | 500V | - | AC / DC | - | - | - | 2.7 mm | 5 mm | 3.75 mm | ||
![]() GN325ASZH Crouzet | 2303 |
| - | Chassis Mount or Panel Mount | Module | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 255V DC | 24V DC | 24 VAC 255 VAC, 24 VDC 255 VDC | 25A | 2 | Crouzet | +80°C | - | Crouzet | -40°C | - | Panel Mount | Thyristor | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | 24 ~ 255VAC/DC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | - | - | 25 A | - | - | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() HD4850FS-10 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN100D24 Sensata-Crydom | 42 | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 15 ~ 30VDC | - | CN | - | - | PC Pin | DC | SPST-NO (1 Form A) | - | - | 0 V ~ 100 V | - | - | 6 A | - | - | - | - | - | - | - | - | - | ||
![]() EL100D20-05 Sensata-Crydom | 31 | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 4 ~ 8VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() RZ3A60A75S294H52 Carlo Gavazzi Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GNR25BCZ-3 Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1596D Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1435F Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL100D20-12 Sensata-Crydom | 22 | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 10 ~ 14VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() GNR25DCZH Crouzet | 2417 |
| - | DIN Rail | Module | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 2 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | DIN Rail Mount | Thyristor | Box | Active | - | Yes | - | Zero -voltage switching | 660V AC | 48V DC | 4 ~ 32VDC | - | GNR3 | SSR GN3 | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 660 V | - | 7 mA | 25 A | - | - | - | Three Phase Relays | Crouzet | - | 34.7mm | 100mm | 76.5mm | ||
![]() EL100D20-05N Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 4 ~ 8VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() EL100D20-24 Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 21 ~ 27VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() 84140800N Crouzet | 56 | - | - | Chassis Mount or Panel Mount | Hockey Puck | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 280V AC | 24V DC | 4 ~ 32VDC | Bulk | GN2F | SSR GN2 | Relays | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 14 mA | 25 A | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() ED10C10 Sensata-Crydom | 23 |
| - | Socketable | Module | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 18 ~ 32VDC | - | ED | - | - | Plug In | DC | SPST-NO (1 Form A) | - | - | 1 V ~ 100 V | - | - | 10 A | - | - | - | - | - | - | - | - | - | ||
![]() EL100D20-24N Sensata-Crydom | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 21 ~ 27VDC | - | EL | - | - | Quick Connect - 0.250" (6.3mm) | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 100 V | 13 mOhms | - | 20 A | - | - | - | - | - | - | - | - | - | ||
![]() 84154010N Crouzet | 47 | - | - | Chassis Mount or Panel Mount | Hockey Puck | - | Crouzet | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 25A | 5 | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | Panel Mount | Triac | Box | Active | Details | Yes | - | Zero -voltage switching | 280V AC | 24V DC | 4 ~ 32VDC | Bulk | GN4 | SSR GN4 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 4 | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 12 mA | 25 A | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 33.1mm | 58.1mm | 44.3mm |