- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Compatible with (details) | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Operation type | Output Device | Package | Part # Aliases | Positions | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | RoHS-compliant | Seal | Spacing | Special Features | Standards Met | Switching voltage (max.) | Switching voltage (min.) | Tradename | Voltage type for actuating | Voltage-Input | Packaging | Series | Part Status | Type | Color | Capacitance | Subcategory | Contact Type | Depth | Termination Style | Output Type | Circuit | Number of Poles | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Coil Type | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Product | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSP3A225P7RT Schneider | 2963 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | 180 → 280 V ac | - | 101.3 x 97.8 x 35.5mm | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | For Robust Applications Requiring Considerable Heat Dissipation, SSP & SSRP Ranges Panel Mount Individually | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | 8pF | - | - | 97.8mm | - | - | - | 3 | - | - | Three Channel Three Phase | Screw | - | -40 → +80°C | - | - | - | - | - | - | 3P-NO | - | - | - | - | 35.5mm | 101.3mm | - | ||
![]() SSR3TR-480D25 TE Connectivity | 2180 |
| - | Panel Mount | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 4 V to 32 V | - | - | 1 | TE Connectivity | - | - | + 80 C | - | - | - 30 C | - | Panel Mount | - | - | Triac | - | 2-2345984-4 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | SSR3 | - | SSR | - | - | Relays | - | - | Screw | Triac | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | 30 mA to 80 mA | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | IP20 | 37 mm | 104 mm | 73.5 mm | ||
![]() SRA1Z-100K-A NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | - | 8.25mm | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOB965060 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | - | - | - | Black | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 600 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1231M Omron | In Stock | - | - | Surface Mount | 6-SOP (0.173, 4.40mm Width) | 6-SOP | G3VM1231 | - | Position switch LS | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Pivot lever | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15VDC | - | G3VM | - | LSM-XRL | - | - | - | - | - | Gull Wing | AC, DC | SPST-NC (1 Form B) | - | - | - | - | - | - | - | - | 0 V ~ 350 V | 25 Ohms | - | 120 mA | - | - | - | - | - | - | - | - | - | ||
![]() 3RF2320-2DA04 Siemens | 2996 |
| - | Screw Fitting | - | - | - | - | - | Spring-loaded terminal | 1pc(s) | 24V DC | 15V DC | - | (W x H x D) 22.5 x 100 x 123 mm | - | - | - | - | +60°C | - | - | -25°C | - | - | - | 1-pin | - | Thyristor | - | - | - | - | SIRIUS | - | - | - | - | Yes | - | - | - | - | 460V AC | 48V AC | - | - | - | - | 3RF23 | - | 3RF2320-2DA04 | - | - | - | - | 123mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | B breaker protected | - | - | 100mm | - | 22.5mm | ||
![]() SOR867070 Celduc | In Stock | - | - | Panel Mount | Module | - | - | - | - | - | - | - | - | 3.5 → 32 V dc | - | 58.5 x 45 x 30mm | - | - | - | - | +100°C | Celduc Inc. | - | -40°C | - | - | - | - | Thyristor | Box | - | - | Active | okpac | - | - | - | - | - | - | - | - | CE, VDE, cURus 100kA, EAC | - | - | - | - | 3.5 ~ 32VDC | - | SOR | - | - | - | - | - | - | 45mm | - | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | - | Single Phase Solid State Relay | Spring | - | -40 → +100°C | - | 24 V ~ 510 V | 4.5 mOhms | - | 75 A | - | - | - | - | - | - | 30mm | 58.5mm | - | ||
![]() JMACT-12XLS TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | - | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | M28776/1-034L 1-1617542-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M28776 | - | - | - | * | Active | Non-Polarized | - | - | Relays | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | Military/Aerospace Relays | - | Industrial Relays | - | - | - | - | ||
![]() SSRMP-480D16R TE Connectivity | 31 |
| - | Panel Mount | Hockey Puck | Mini Puck | SSRMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Triac | Box | - | - | Active | Mini Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | SSRMP | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 16 A | - | SPST | - | - | - | - | - | - | - | ||
![]() PVDZ172NS-TPBF International Rectifier | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 8-SMD | PVDZ172 | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG2XUV125DCV | - | - | International Rectifier | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | PVD, HEXFET® | - | - | - | - | - | - | - | Gull Wing | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | 250 mOhms | - | 1.5 A | - | - | - | - | - | - | - | - | - | ||
![]() RM1C60D25 Carlo Gavazzi | 2597 |
| - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | 1 | Miscellaneous | - | - | - | Carlo Gavazzi Inc. | - | - | No | - | - | - | - | Box | - | - | Active | - | - | - | 4.25 - 32 | Compliant | - | - | - | - | - | - | - | - | DC | - | - | * | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() G3RV5212E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS43L-NS11PR-M00 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 88 - 121 | 110 - 110 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV5204D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Allen Bradley Control | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 88 - 121 | 110 - 110 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2475P Sensata Technologies | In Stock | - | - | Chassis Mount | Hockey Puck | - | MAX154 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | * | - | - | - | - | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 75 A | - | - | - | - | - | - | - | - | - | ||
![]() SGT867350 Celduc | In Stock | - | - | Chassis Mount | Module | - | CA00C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | MIL-DTL-5015, CA-COM | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | 75 A | - | - | - | - | - | - | - | - | - | ||
![]() SGT8658502 Celduc | 2192 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 5CLE-80E | - | - | Celduc Inc. | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 ~ 255VAC/DC | - | cel3pac® | - | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 520 V | 2 mOhms | - | 125 A | - | - | - | - | - | - | - | - | - | ||
![]() XKRD30506 Celduc | 2716 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | 5CLE-GNM-D | - | - | Celduc Inc. | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 12 V ~ 24 V | 20 mOhms | - | 5 A | - | - | - | - | - | - | - | - | - | ||
![]() SO888060 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Hoffman | A12R124 | - | - | Celduc Inc. | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 ~ 32VDC | - | okpac® | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 690 V | 3 mOhms | - | 95 A | - | - | - | - | - | - | - | - | - | ||
![]() SO465620 Celduc | 2312 |
| - | Panel Mount | Module | - | - | - | - | - | - | - | - | - | - | 45 x 58.2 x 27mm | - | Crouse-Hinds Commercial Products | TP37454PF | - | +90°C | Celduc Inc. | - | -40°C | - | - | - | - | Thyristor | Box | - | - | Active | SO4 | - | - | - | Non-Compliant | - | - | - | Over-Voltage Protection by Varistor, IP20 Protection by Flaps on Terminals | CE Certified, cULus Recognized | - | - | - | - | 10 ~ 30VDC | - | SO4 | - | - | - | - | - | - | 58.2mm | - | AC | SPST-NO (1 Form A) | 1 | - | - | AC | Screw | - | -40 → +90°C | - | 200 V ~ 480 V | 12 mOhms | - | 50 A | 4 kV | - | - | - | - | - | 27mm | 45mm | - | ||
![]() SILD865170 Celduc | 2741 |
| - | DIN Rail | Module | - | - | - | - | - | - | - | - | 3.5 → 32 V dc | - | 98 x 22.5 x 119.1mm | - | Barksdale Control Products | B1T-M48SS-S0075 | - | +80°C | Celduc Inc. | - | -40°C | - | - | - | - | Thyristor | Box | - | - | Active | A ready to use SSR | - | - | - | - | - | No | - | - | CE | - | - | - | - | 3.5 ~ 32VDC | - | SILD | - | - | - | - | - | SPDT Snap Action | 22.5mm | - | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | - | Diagnostic Solid State Contactor | Plug In | - | -40 → +80°C | - | 150 V ~ 510 V | 2 Ohms | - | 32 A | - | - | - | - | - | - | 119.1mm | 98mm | - |