- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Body Material | Shape | Package Cooled | Material Finish | Center Contact Plating | Center Contact Material | Base Product Number | Brand | Circuit Arrangement | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Input Polarity | Input to Output Isolation Method | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | On Resistance - Max | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Special Features | Standards Met | Supplier Package | Termination Method | Unit Weight | Voltage type for actuating | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Base Part Number | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Voltage | Housing Color | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Impedance | Connector Style | Number of Ports | Output Configuration | Operating Mode | Output Current | Current - Output | Number of Poles | Throw Configuration | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Optoelectronic Device Type | Voltage - Output | Contact Current Rating | Voltage - Output (Min/Fixed) | Topology | Mating Cycles | Contact Termination | Contact Form | Frequency - Switching | Relay Type | Synchronous Rectifier | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Voltage - Load | Voltage - Output (Max) | On-State Resistance (Max) | Overall Height | Insertion Loss | Coil Voltage (DC) | Nominal Output Voltage | Body Finish | Cable Group | Absolute Pull Range (APR) | Input Current | On-State Current-Max | Shield Termination | Load Current | Isolation Voltage | Isolation Voltage-Max | Input Signal | Overall Length | Control Current | Contact Arrangement | Thermal Resistance @ Natural | Output Circuit Type | Control Voltage | Contact Configuration | Power Dissipation @ Temperature Rise | Product | Features | Compliance | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SO843970 Celduc | 447 |
| - | Panel Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 265 V ac | 58.5 x 45 x 30mm | - | - | - | - | - | - | - | - | - | - | +100°C | Celduc Inc. | - | -55°C | - | - | - | - | - | - | - | - | - | Thyristor | - | Box | - | - | - | - | - | Active | - | okpac | - | - | - | - | - | - | - | - | - | CE, VDE, cURus 100kA, EAC | - | - | - | - | 20 ~ 265VAC/DC | - | - | - | SO8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase Solid State Relay | - | Screw | - | -55 → +100°C | - | - | - | - | - | 12 V ~ 275 V | - | 14 mOhms | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | 58.5mm | - | - | - | - | ||
![]() 10PCV2415 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | - | - | - | - | 10PCV2415 | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 °C | -30 °C | - | - | - | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | - | Active | - | - | - | - | - | - | - | - | 2.26 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.9 mm | - | - | - | - | - | - | - | 15 A | - | - | - | 2500 V | - | 58.4 mm | 0.004 A | - | - | SCR | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-1A21-4PT STANDEXMEDER | In Stock | - | Datasheet | - | SOP-4 | - | - | - | - | - | - | - | - | - | - | - | MEDER electronic (Standex) | 1 Form A | - | - | 1 VDC to 1.5 VDC | - | 100 | - | - | - | - | - | - | Standex Electronics | - | - | + 85 C | - | - | - 40 C | - | Surface Mount | PCB Mount | - | 1.2 Ohms | - | - | - | - | MOSFET | 40(V) | - | - | SOP | 5511214310 | - | 350 mW | - | No | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Rail/Tube | SMP-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 4 | SMD/SMT | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | Solid State Relays - PCB Mount | - | - | - | 2 mm | - | 4.4 mm | 4.3 mm | - | - | - | ||
![]() SSR-480D25 TE Connectivity | In Stock | - | Datasheet | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | SSR | TE Connectivity | 1 Form A | - | - | 4 VDC to 32 VDC | - | 50 | - | - | - | Optocoupler | - | - | TE Connectivity | - | 32 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - | - 20 C | - | Screw | Panel Mount | - | - | -30C to 80C | Commercial | - | - | SCR | 660(V) | Bulk | - | Hockey puck | 3-1393030-0 | - | - | Active | No | - | - | - | - | - | - | Details | - | - | - | - | Hockey Puck | - | 3.456848 oz | - | 3 ~ 32VDC | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | 4 | Screw | - | - | - | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 25000(mA) | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 48 V ~ 660 V | - | - | - | - | - | - | - | - | - | 30(mA) | - | - | 25 A | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | UL | 32(V) | - | Solid State Relays - Industrial Mount | - | - | - | 22 mm | - | 44.4 mm | 57.2 mm | - | - | - | ||
![]() HA6090E-10 Sensata Technologies – Crydom | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | -40C to 80C | Commercial | - | - | SCR | 660(V) | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(mA) | - | - | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | 36(V) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDR-7069 TE Connectivity | In Stock | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 1393140-6 | - | - | Obsolete | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() SSP3A250BDR Schneider | 2579 |
| - | Chassis Mount | Hockey Puck | - | Hockey Puck | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | 4 → 32 V dc | 101.3 x 97.8 x 35.5mm | 1 | - | - | - | - | - | - | Schneider Electric | - | - | - | Banner Engineering Corporation | - | - | No | - | - | - | - | - | - | - | - | SCR | - | Bulk | - | - | - | - | - | Active | - | - | 48 - 530 | 48 - 530 | 4 - 32 | - | - | Details | - | - | For Robust Applications Requiring Considerable Heat Dissipation, SSP & SSRP Ranges Panel Mount Individually | CE, CSA, UL | - | - | - | AC/DC | 4 ~ 32VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | - | Relays | - | - | 97.8mm | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Channel Three Phase | - | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | - | 48 V ~ 530 V | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | 3P-NO | - | Three Phase Relays | - | - | - | - | Solid State Relays - Industrial Mount | - | - | - | 35.5mm | - | 101.3mm | - | - | - | - | ||
![]() SVT867394 Celduc | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 0°C ~ 70°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | - | 100 Ohms | SPST-NO (1 Form A) | - | - | - | - | 7pF | - | - | - | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 520 V | - | - | - | - | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | ||
![]() LR1200480D40 Teledyne LeCroy | In Stock | - | - | Free Hanging (In-Line) | - | -- | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | 11GHz | CRYDOM INC | - | - | -- | - | Crydom Inc | LR1200480D40 | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 °C | -30 °C | - | - | - | PLASTIC PACKAGE-4 | - | - | Active | - | - | - | - | - | - | - | - | 2.28 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | 1500V | -65°C ~ 165°C | Bulk | -- | - | - | e3 | Yes | Active | -- | - | - | - | Plug, Male Pin | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | WITH ZERO CROSS OVER CIRCUIT, UL RECOGNIZED | 8541.40.95.00 | - | Threaded | - | - | -- | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 50 Ohm | N Type | 1 | - | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 500 | Solder | - | - | - | - | - | - | - | - | - | - | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | - | - | - | - | - | 0.15dB | - | - | White Bronze | LMR-600 | - | - | - | Crimp | 40 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 12.7 mm | - | 35.1 mm | 28.4 mm | No SVHC | Lead Free | - | ||
![]() LA1A-FY IDEC | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | - | Active | - | 2 | - | ±50ppm/°C | - | - | 4.02 kOhms | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | -- | - | - | - | - | - | ||
![]() JMGAP-12M TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/17-028M 1617147-2 | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | MGAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | 12 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() LEV200A6NAA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Kilovac | - | 145 Ohms | - | - | - | 1 | - | - | - | - | - | No | TE Connectivity | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | - | - | - | 5-1618388-8 | - | - | - | No | - | - | - | - | Contactor | - | Details | - | Sealed | - | - | - | - | 1.401 lbs | - | - | - | - | Individual | LEV200 | - | - | - | - | - | - | - | - | - | - | Contactor Relay | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 500 A | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500(A) | - | - | - | Stud | 1 Form X | - | - | - | - | Industrial Relays | - | 48 VDC | Non-Latching | 900 VDC | - | 331 mA | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO-DM | - | - | - | - | - | Industrial Relays | - | - | - | No | Industrial Relays | Wire Leads | - | - | 60.45 mm | - | 86.6 mm | 77.72 mm | - | - | - | ||
![]() PR33MF51YSLH Sharp Socle | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6-USPC (1.8x2) | - | - | - | - | - | - | - | - | XD9260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | -40°C ~ 105°C (TA) | Tube | XD9260 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | Step-Down | - | - | 1 | 5.5V | - | - | Fixed | 2.7V | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | Positive | - | - | 1.5A | - | - | - | - | - | - | - | - | 2.55V | Buck | - | - | - | 1.2MHz | - | Yes | - | - | - | - | - | - | - | - | 0V ~ 240V | - | - | - | - | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LND4425CH Crydom | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crydom | - | - | - | 4.8 VDC to 32 VDC | - | 20 | - | - | AC/DC | - | - | - | Crydom | LND4425CH | - | + 80 C | Glenair | - | - 40 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | 32.5 W | Active | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 3.005342 oz | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | Screw Terminal/Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 25 A | - | - | - | - | - | Screw | - | - | - | - | - | 48-528 VAC | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | - | - | - | 27 mA | - | - | - | - | - | 4.8-32 VDC | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() A2440-TP Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Crydom | A2440-TP | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | 24-280 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS11-CXE240A5 Sensata Technologies | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V ~ 25 V | - | -10°C ~ 85°C | Tape & Reel (TR) | -- | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Controller, Intel Pentium® IMVP-IV, IMVP+ | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6217A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28750/10-002Y Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3M205P12DCV Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | 2500 V | - | - | Through Hole | - | - | - | - | - | - | - | Phototriac | 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR1200480D25 Teledyne LeCroy | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | - | - | - | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | - | 133.3333 MHz | ±20ppm | - | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() GA3-12D10Z Crydom | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 6.25°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | - |