- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Contact Form | Risk Rank | Rohs Code | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Ambient Temperature Range High | Overall Length | Control Current | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Product | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQG22124 Panasonic Electric Works | 10 | - | - | 12 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-G | - | Active | Not Applicable | PC Pin | - | - | 80°C | -30°C | UL RECOGNIZED, VDE APPROVED | - | - | - | 4.5mm | - | - | PC Pin | - | - | - | 264V | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | 2A | SPST | DC | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | Relay | 75V~264V | - | - | - | - | - | - | 2A | - | - | - | 3000V | - | - | - | 1V | - | 3kV | - | - | 20.5mm | 24.5mm | 4.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV216S Panasonic Electric Works | 98680 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | - | 120Ohm | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | cULus | - | 600V | AC, DC | 40mA | - | SPST-NO (1 Form A) | 70Ohm | - | - | 40mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 600V | - | - | 1.5V | - | Relay | 0V~600V | - | - | 120Ohm | 50mA | - | 50mA | 0.04A | - | 1.5kV | - | - | - | - | 0.0007A | - | - | 1.5kV | - | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EL240A5-05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | EL | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 5A | Quick Connect - 0.187/0.250 | 280V | CE, UL | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 280V | - | SPST | - | - | - | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | - | 5A | 3.75kV | 280V | - | - | - | - | - | 24V | - | - | - | 26mm | 36mm | 21mm | - | No SVHC | RoHS Compliant | - | ||
![]() AQY414SZ Panasonic Electric Works | 228 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | 350mW | - | - | - | Gull Wing | - | - | - | 400V | AC, DC | 100mA | - | SPST-NC (1 Form B) | - | - | - | 100mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | 470μs | Relay | 0V~400V | - | 0.005A | 35Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-21BR Omron Electronics Inc-EMC Div | 169 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 249.986095mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | - | Active | 1 (Unlimited) | PC Pin | - | 50mOhm | 65°C | -20°C | - | 8541.40.95.00 | - | - | - | unknown | - | PC Pin | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | Relay | 0V~20V | - | - | 50mOhm | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | - | - | RoHS Compliant | - | ||
![]() TLP3122(TP,F) Toshiba Semiconductor and Storage | 39 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3122 | - | Active | 1 (Unlimited) | Gull Wing | - | 250mOhm | 85°C | -20°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | 1A | SPST | - | - | - | - | 60V | - | - | 1.3V | - | Relay | 0V~60V | - | - | 250mOhm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3VM-601AY Omron Electronics Inc-EMC Div | 210 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | G3VM | - | Active | 1 (Unlimited) | PC Pin | - | 60Ohm | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | 90mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | 1.75V | - | Relay | 0V~600V | - | - | 60Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() A1210 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | 10A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | - | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | 140V | 10A | SPST | - | - | - | - | 280V | - | - | - | - | Relay | 24V~140V | - | - | - | - | - | 4mA | - | - | 4kV | 140V | - | - | - | - | - | 24V | - | - | - | 22.9mm | 45.7mm | 47.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV204 Panasonic Electric Works | 73 | - | - | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | PC Pin | - | 16Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | 410mW | - | - | - | PC Pin | - | - | - | 400V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | 500mA | SPST | - | - | - | 2.4mA | 400V | - | - | - | - | Relay | 0V~400V | - | - | 16Ohm | 50mA | - | 50mA | - | 150mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() DRA1-MP240D4 Sensata-Crydom | 45 | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | DRA | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | - | 10mm | - | 4A | Screw Terminal | 280V | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 280V | - | SPST | - | 8.33 ms | - | - | 280V | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 2.6mA | - | 4A | 4kV | 280V | - | - | - | - | - | 24V | - | - | - | 62.2mm | 89.6mm | 10.03mm | No | No SVHC | RoHS Compliant | - | ||
![]() 652-1W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | TELEDYNE TECHNOLOGIES INC | - | - | - | Teledyne Technologies Inc | 652-1W | - | - | - | - | 1 | - | - | - | 110 °C | -55 °C | - | Active | - | 5.56 | - | - | - | - | - | - | - | - | - | - | - | - | TTL COMPATIBLE | 8541.40.95.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.016 A | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-601FR Omron Electronics Inc-EMC Div | 111 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 2Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 5mA | - | - | - | - | - | Relay | 0V~600V | - | - | 2Ohm | - | - | - | - | 600mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW227NSX Panasonic | In Stock | - | - | - | - | - | - | SOP-8 | - | - | - | 1000 | PANASONIC CORP | Photocoupler | 40 mA | 200 VAC | - | AQW227NSX | + 85 C | - 40 C | Yes | PCB Mount | 2 | 50 Ω | - | - | 85 °C | -40 °C | SOP-8 | Active | 2 Form A (DPST-NO) | 5.19 | Yes | - | - | - | Yes | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | compliant | - | SMD/SMT | - | - | - | - | MOSFET | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | DPST (2 Form A) | - | - | - | - | - | - | 0.05 A | - | - | - | 50 mA | - | - | 1.5 kV | - | 1500 V | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | ||
![]() AQY210HL Panasonic Electric Works | 2000 | - | - | 14 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQY | - | Active | 1 (Unlimited) | PC Pin | - | 25Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | - | - | - | 500μs | Relay | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | - | 5kV | - | - | 3.2mm | 6.4mm | 4.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-63G(TR05) Omron Electronics Inc-EMC Div | 3150 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -20°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | G3VM | - | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | Relay | 0V~60V | - | 0.025A | 2.5Ohm | - | - | - | 0.5A | 500mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCA127LSTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 15Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 170mA | SPST | - | - | - | - | 250V | - | - | - | - | Relay | 0V~250V | - | - | 15Ohms | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASSR-402C-302E Broadcom Limited | 37 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 40mA | - | SPST-NO (1 Form A) x 2 | - | - | - | 40mA | DPST | DC | - | TRIGGER OUTPUT SSR | 10mA | 400V | - | 50mA | 1.65V | - | Relay | 0V~400V | 40mA | - | 100Ohm | 10mA | 3.5mm | 10mA | 0.04A | - | 3.75kV | - | - | - | 9.65mm | 0.001A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LBB127 IXYS Integrated Circuits Division | 9 |
| - | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | LBB, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | 10Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | PC Pin | - | - | - | 250V | AC, DC | 200mA | - | SPST-NC (1 Form B) x 2 | - | - | - | 200mA | DPST | - | - | - | - | 250V | - | - | - | - | Relay | 0V~250V | - | - | 10Ohms | 50mA | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | 3.3mm | 9.65mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV252AX Panasonic Electric Works | 682 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Gull Wing | - | 1.4Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | 75mW | - | - | 400mA | Gull Wing | - | - | 1 | 60V | AC, DC | 400mA | - | SPST-NO (1 Form A) | - | - | - | 400mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | - | Relay | 0V~60V | - | 0.05A | 1.4Ohm | 50mA | - | 50mA | 0.4A | - | 1.5kV | - | - | 85°C | - | - | - | - | 1.5kV | - | 740mOhm | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() PVT322AS-TPBF Infineon Technologies | 42000 | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVT, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | - | 8Ohm | 85°C | -40°C | - | - | 50pF | - | - | - | 170mA | Gull Wing | - | UL | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | 170mA | DPST | - | - | - | - | 250V | - | - | - | - | Relay | 0V~250V | - | - | 8Ohms | 25mA | - | 25mA | - | 170mA | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |