- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Device | Package | Package Style | Product Status | RoHS | Special Features | Voltage-Input | Packaging | Series | Part Status | Termination | Resistance | Capacitance | Subcategory | Termination Style | Output Voltage | Output Type | Circuit | Output Current | Number of Poles | Throw Configuration | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Contact Configuration | Product | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP171A(F(O Toshiba | 813 |
| - | - | Surface Mount | - | - | - | - | - | - | 4.4 x 3.9 x 2.1mm | - | - | +85°C | - | -40°C | - | MOSFET | - | DIP | - | - | High Current Photorelays | - | - | - | - | - | - | 130pF | - | - | - | - | - | - | 1 | - | PhotoMOSFET | PCB Pin | - | -40 ā +85°C | - | - | - | - | SPST | - | - | 3.9mm | 4.4mm | - | - | ||
![]() SN-5A01 Fujitsu | In Stock | - | - | - | - | - | - | - | - | Fujitsu | - | - | 25 | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | ||
![]() PS7141L-1A-A NEC | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Gull Wing | 30 Ī© | - | - | - | 400 V | - | - | 300 mA | - | SPST | Relay | - | - | - | - | - | 50 mA | 300 mA | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | Lead Free | ||
![]() G3MC202P012 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3105(F) Toshiba | 155 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP797JF(F) Toshiba | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAA140STR Littelfuse | 2000 |
| - | - | - | SMD DIP-8 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | PAA140 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | - | ||
![]() CPC1030N Littelfuse | 3780 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | CPC1030 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.03 mm | 4.089 mm | 3.81 mm | - | ||
![]() DC400D20K Sensata Technologies | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGT9834300 Celduc | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | Box | - | Active | - | - | 4 ~ 30VDC | - | cel3pacĀ® | - | - | - | - | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | 24 V ~ 660 V | 14 mOhms | - | 35 A | - | - | - | - | - | - | - | ||
![]() PBA150STR Littelfuse | 1227 |
| - | - | - | SMD DIP-8 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | PBA150 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | - | ||
![]() CPC1130N Littelfuse | 100 |
| - | - | - | SOP-4 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | CPC1130 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm | - | ||
![]() LCB127STR Littelfuse | 2427 |
| - | - | - | SMD DIP-6 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | LCB127 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | - | ||
![]() LCA182STR Littelfuse | 34 |
| - | - | - | SMD DIP-6 | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | LCA182 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | - | ||
![]() CPC1020N Littelfuse | 950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1020NTR Littelfuse | 729 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR39MF22NSZH Sharp Socle | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8-DIP | PR39MF22 | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | Tube | - | Active | - | - | 1.2VDC | Tube | PR39MF | Active | - | - | - | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0V ~ 240V | - | - | 900mA | - | - | - | - | - | - | - | ||
![]() OMA166C IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA141V IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2440-4985 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |