- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1394GRTR Littelfuse | 52 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1394 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC2025NTR Littelfuse | 25 |
| - | SOIC-8 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC2025 | MOSFET | 50 mA | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() LAA120PTR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA120 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1114NTR Littelfuse | 304 |
| - | SOP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1114 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1125NTR Littelfuse | 215 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1125 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1788J Littelfuse | 34 |
| - | i4-PAC | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1788 | MOSFET | 100 mA | 26.162 mm | 19.914 mm | 5.029 mm | ||
![]() CPC1004NTR Littelfuse | 1957 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 110 C | - 40 C | PCB Mount | CPC1004 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1593GSTR Littelfuse | 34 |
| - | SMD DIP-6 | - | + 85 C | - 40 C | PCB Mount | CPC1593 | MOSFET | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1705Y Littelfuse | 34 |
| - | SIP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC170 | MOSFET | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1963G Littelfuse | 25 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1963 | SCR | 50 mA | 6.35 mm | 9.652 mm | 3.302 mm | ||
![]() CPC1560G Littelfuse | 484 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1560 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1786J Littelfuse | 1500 |
| - | i4-PAC | 900 mVDC to 1.56 VDC | + 85 C | - 40 C | PCB Mount | CPC1786 | MOSFET | 100 mA | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() CPC2125N Littelfuse | 91 |
| - | SOIC-8 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC2125 | MOSFET | 50 mA | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() CPC2017N Littelfuse | 400 | - | - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC2017 | MOSFET | 50 mA | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() OAA160STR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | OAA160 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA132S Littelfuse | 60 | - | - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA132 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLB190S Littelfuse | 25 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | PLB190 | MOSFET | - | - | - | - | ||
![]() PAA190S Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA190 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA191S Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA191 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA193 Littelfuse | 2650 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA193 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm |