- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Control Voltage Range | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage-Input | Packaging | Series | Part Status | Termination Style | Output Type | Circuit | Voltage - Load | Input Current | Load Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA160S Littelfuse | 34 |
| - | - | SMD DIP-6 | - | - | 1.8 VDC to 2.8 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | PLA160 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC2025N Littelfuse | 32 |
| - | - | SOIC-8 | - | - | 900 mVDC to 1.5 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC2025 | - | - | MOSFET | - | - | 50 mA | - | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() PAA140LS Littelfuse | 41 |
| - | - | SMD DIP-8 | - | - | 900 mVDC to 1.4 VDC | - | - | - | PCB Mount | - | - | - | - | PAA140 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLA132STR Littelfuse | 34 |
| - | - | SMD DIP-6 | - | - | 900 mVDC to 1.4 VDC | - | - | - | PCB Mount | - | - | - | - | PLA132 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PAA127PTR Littelfuse | 50 |
| - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | - | PAA127 | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA193 Littelfuse | 25 |
| - | - | DIP-6 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | PLA193 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PR39MF51NSLH Sharp Socle | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | PR39MF51 | - | - | SHARP/Socle Technology | - | - | Tube | Active | 1.2VDC | Tube | PR39MF | Active | PC Pin | AC | SPST-NO (1 Form A) | 0V ~ 240V | - | 900mA | - | - | - | ||
![]() CPC1709J Littelfuse | 228 |
| - | - | i4-PAC | - | - | 900 mVDC to 1.56 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1709 | - | - | MOSFET | - | - | 50 mA | - | 26.162 mm | 19.914 mm | 5.029 mm | ||
![]() CPC1117NTR Littelfuse | 740 | - | - | - | SOP-4 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1117 | - | - | MOSFET | - | - | 50 mA | - | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() PLA140 Littelfuse | 128 |
| - | - | DIP-6 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | PLA140 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA120 Littelfuse | 2 |
| - | - | DIP-6 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | LCA120 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA716S Littelfuse | 17 |
| - | - | SMD DIP-8 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | LBA716 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1230N Littelfuse | 3500 |
| - | - | SOP-4 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1230 | - | - | MOSFET | - | - | 50 mA | - | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() LAA125 Littelfuse | 117 |
| - | - | DIP-8 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | LAA125 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1926Y Littelfuse | 37 |
| - | - | ISOPLUS-264 | - | - | 900 mVDC to 1.56 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1926 | - | - | MOSFET | - | - | 50 mA | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() LCC120S Littelfuse | 73 |
| - | - | SMD DIP-8 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | LCC120 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLA160 Littelfuse | 46 |
| - | - | DIP-6 | - | - | 1.8 VDC to 2.8 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | PLA160 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1560GS Littelfuse | 276 |
| - | - | - | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC1560 | - | - | MOSFET | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC2330N Littelfuse | 368 |
| - | - | SOIC-8 | - | - | 900 mVDC to 1.4 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC2330 | - | - | MOSFET | - | - | 50 mA | - | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() CPC2030N Littelfuse | 2991 |
| - | - | SOIC-8 | - | - | 900 mVDC to 1.5 VDC | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | CPC2030 | - | - | MOSFET | - | - | 50 mA | - | 2.184 mm | 9.347 mm | 3.81 mm |