- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Modular version | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | RoHS | Special Features | Standards Met | Voltage type for actuating | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Nominal Input Voltage | Product Type | Operating Temperature Range | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Isolation Voltage-Max | Ambient Temperature Range High | Overall Length | Control Current | Control Voltage | Contact Configuration | Test Voltage | Product | On-State Resistance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR32MA11NTZF Sharp Microelectronics | 5 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PR32MA | e2 | - | Discontinued | 1 (Unlimited) | PC Pin | - | - | Tin/Copper (Sn/Cu) | 85°C | -30°C | HIGH RELIABILITY | - | - | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | 150mA | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | 1.4V | - | Relay | - | 1.4V | - | - | 0V~240V | - | 0.05A | - | 50mA | - | 100μA | 0.15A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV212AX Panasonic Electric Works | 1853 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | e6 | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | 550mW | - | - | Gull Wing | - | - | 60V | AC, DC | 550mA | - | SPST-NO (1 Form A) | - | - | 550mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 1mA | 60V | - | 650μs | Relay | - | - | - | - | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.55A | - | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-401AY Omron Electronics Inc-EMC Div | 27000 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 320V | 1.75V | - | Relay | - | - | - | - | 0V~400V | - | - | 35Ohm | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LCC110S IXYS Integrated Circuits Division | 69 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCC, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | 800mW | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPDT (1 Form C) | - | - | 120mA | - | SPDT | - | - | - | 350V | - | - | Relay | - | - | - | - | 0V~350V | - | - | 35Ohms | 50mA | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV215SX Panasonic Electric Works | 14 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 4Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | 500mW | - | - | Gull Wing | - | - | 100V | AC, DC | 300mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 100V | - | - | Relay | - | - | - | - | 0V~100V | - | 0.05A | 4Ohm | 50mA | - | 50mA | 0.3A | - | - | - | - | 1500V | - | - | 0.0007A | 1.14V | - | 1.5kV | - | - | - | 2.1mm | 6.3mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-351DY1(TR05) Omron Electronics Inc-EMC Div | 686 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | G3VM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0V~350V | - | - | 50Ohm | - | - | - | - | 100mA | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY221R4V Panasonic Electric Works | 29456 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.14VDC | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Solder | - | - | - | 85°C | -40°C | - | - | - | - | 300mW | - | - | SMD (SMT) Tab | - | - | - | AC, DC (RF) | 500mA | - | SPST-NO (1 Form A) | 750mOhm | - | 500mA | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 40V | 1.5V | - | - | - | - | - | - | 0V~40V | - | 0.005A | 1Ohm | 50mA | - | 3mA | 0.5A | - | 1.5kV | - | - | - | - | - | 0.0009A | - | - | 1.5kV | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() SSP3A250P7T Schneider Electric | 2992 |
| - | - | - | - | Chassis Mount | Module | - | - | - | Schneider Electric | 180 → 280 V ac | 101.3 x 97.8 x 35.5mm | 1 | Schneider Electric | Schneider Electric | No | - | - | - | SCR | Box | Active | 180 - 280 | 180 - 280 | Details | For Robust Applications Requiring Considerable Heat Dissipation, SSP & SSRP Ranges Panel Mount Individually | CE, CSA, UL | AC | 180 ~ 280VAC | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | Relays | - | 97.8mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 3 | - | - | - | - | - | - | - | Three Channel Three Phase | Screw | - | SSR - Solid State Relays | -40 → +80°C | 48 V ~ 530 V | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | 3P-NO | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | 35.5mm | 101.3mm | - | - | - | - | - | ||
![]() G3VM-2L Omron Electronics Inc-EMC Div | 21500 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | 65°C | -20°C | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | 1.3V | - | Relay | - | - | - | - | 0V~350V | - | 0.025A | 35Ohm | 50mA | - | - | 0.1A | - | - | - | - | 2500V | - | - | - | - | - | - | - | - | - | 3.65mm | 6.4mm | 4.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-81UR1(TR05) Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | G3VM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~80V | - | - | 8Ohms | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV257A Panasonic Electric Works | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 4Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 200V | AC, DC | 250mA | - | SPST-NO (1 Form A) | 2.6Ohm | - | 250mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 900μA | 200V | 1.5V | 1.5ms | Relay | - | - | - | - | 0V~200V | - | - | 4Ohm | 50mA | - | 50mA | 0.25A | - | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV234A Panasonic Electric Works | 157 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | cULus | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | 30Ohm | - | 120mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 310μA | 400V | 1.5V | 890μs | Relay | - | - | - | - | 0V~400V | - | - | 50Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-4120-302E Broadcom Limited | 1002 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 300-mil DIP-8 Gull Wing | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | 800FF | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | - | SPST | DC | TRANSISTOR OUTPUT SSR | 20mA | 400V | 1.65V | - | Relay | - | - | - | - | 0V~400V | 120mA | - | 25Ohm | 20mA | - | 20mA | 0.12A | - | 3.75kV | 125°C | - | - | 85°C | 9.65mm | 0.003A | - | - | - | - | 16Ohm | - | 4.455mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() G3VM-101UR(TR05) Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | - | Active | 3 (168 Hours) | SMD/SMT | - | 14Ohm | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 80V | 1.4V | - | Relay | - | - | - | - | 0V~100V | - | - | 14Ohm | 20mA | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AQH1223A Panasonic Electric Works | 89018 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 600V | AC | - | - | SPST-NO (1 Form A) | - | 600V | 600mA | - | SPST | - | TRIGGER OUTPUT SSR | - | 600V | - | - | Relay | - | - | - | - | 0V~600V | - | 0.05A | - | 50mA | - | - | - | - | - | - | 600V | 5000V | - | - | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQG22112 Panasonic Electric Works | 10 | - | - | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ-G | - | yes | Active | Not Applicable | PC Pin | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | 2A | - | SPST | DC | TRIGGER OUTPUT SSR | - | 264V | - | - | Relay | - | - | - | - | 75V~264V | - | - | - | - | - | - | 2A | - | - | - | - | 3000V | - | - | - | 1V | - | 3kV | - | - | - | 20.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() PVDZ172NS-TPBF Infineon Technologies | 1260 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVD, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 250mOhm | - | 85°C | -40°C | - | - | 150pF | - | - | - | 1.5A | Gull Wing | - | UL | - | DC | - | - | SPST-NO (1 Form A) | - | - | 1.5A | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | - | - | - | 0V~60V | - | 0.025A | 250mOhm | 25mA | 3.93mm | 25mA | - | - | 4kV | - | - | - | - | - | 0.01A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AQW612S Panasonic Electric Works | 130 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | PhotoMOS™ AQW | e3 | yes | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | VDE, cULus | 60V | AC, DC | 450mA | - | SPST-NO + SPST-NC (1 Form A and B) | 1Ohm | - | 450mA | - | DPST, SPST | DC | - | 50mA | 60V | - | - | Relay | - | - | - | - | 0V~60V | - | - | 2.5Ohm | 50mA | 2.1mm | 50mA | - | - | 1.5kV | - | - | - | - | 9.37mm | 0.0009A | - | - | 1.5kV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() D24110-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1-110/125A | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | - | 110A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | 110A | - | SPST | - | - | - | 280V | - | - | Relay | - | - | - | - | 24V~280V | - | - | - | - | - | 20mA | - | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY414EH Panasonic Electric Works | 6500 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | 85°C | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 120mA | - | SPST-NC (1 Form B) | 26Ohm | - | 120mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 400V | - | 800μs | Relay | - | - | - | - | 0V~400V | - | - | 35Ohm | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | - | - | 5kV | - | - | - | 3.2mm | 6.4mm | 4.78mm | - | No SVHC | RoHS Compliant | Lead Free |