- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1918J Littelfuse | 116 |
| - | ISOPLUS-264 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1918 | MOSFET | 100 mA | 26.162 mm | 19.914 mm | 5.029 mm | ||
![]() LCB710 Littelfuse | 26 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCB710 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PAA132STR Littelfuse | 43 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA132 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1966B Littelfuse | 4060 |
| - | ISOPLUS-264 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1966 | SCR | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() LCA210STR Littelfuse | 25 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCA210 | MOSFET | 100 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBA120STR Littelfuse | 50 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LBA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA710R Littelfuse | 36 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA710 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCB717STR Littelfuse | 20 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | LCB717 | - | - | - | - | - | ||
![]() LCA125S Littelfuse | 3001 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCA125 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LAA100 Littelfuse | 30000 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA100 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCB127 Littelfuse | 36 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCB127 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA127 Littelfuse | 41 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCB120S Littelfuse | 36 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCB120 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() IAA110PTR Littelfuse | 45 |
| - | SOIC-16 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | IAA110 | MOSFET | 50 mA | 2.108 mm | 10.16 mm | 7.493 mm | ||
![]() CPC1593GS Littelfuse | 412 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1593 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC2017NTR Littelfuse | 7 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC2017 | MOSFET | 50 mA | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() CPC1561BTR Littelfuse | 25 |
| - | SOIC-16 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1561B | MOSFET | 20 mA | 2.337 mm | 10.211 mm | 7.493 mm | ||
![]() CPC1390GR Littelfuse | 976 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1390 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1393G Littelfuse | 200 |
| - | DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1393 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1333G Littelfuse | 25 |
| - | DIP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1333 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm |