- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1986J Littelfuse | 16 |
| - | i4-PAC | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1986 | MOSFET | 100 mA | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() CPC1010N Littelfuse | 279 | - | - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC10 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() XAA170STR Littelfuse | 10995 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | XAA170 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1540GS Littelfuse | 25 |
| - | SMD DIP-6 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1540 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() TS190S Littelfuse | 50 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | TS190 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA140LSTR Littelfuse | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA171PTR Littelfuse | 20 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA171 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() PAA150 Littelfuse | 3000 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA150 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLB150S Littelfuse | 400 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | PLB150 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PAA140PTR Littelfuse | 10000 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA140 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() PLA192 Littelfuse | 45 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA192 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA140S Littelfuse | 1150 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA140 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA190S Littelfuse | 20 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA190 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() TS117PL Littelfuse | In Stock | - | - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | TS117 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1983YE Littelfuse | 7 |
| - | SIP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1983 | MOSFET | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() TS120PTR Littelfuse | 50 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | TS120 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() PLA194S Littelfuse | 25 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA194 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLB150STR Littelfuse | 45 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | PLB150 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA134S Littelfuse | 50 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA134 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() OMA160 Littelfuse | 335 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | OMA160 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm |