- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Package Quantity | Brand | CoilResistance | Contact Current | Contact Materials | Control Voltage Range | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Standards Met | Turn Off Delay Time | Type of electric connection | Unit Weight | Voltage type for actuating | Voltage-Input | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Must Operate Voltage | RMS Current (Irms) | Contact Rating (Current) | Forward Current-Max | On-State Resistance (Max) | Coil Power | Must Release Voltage | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Switching Current | Input Signal | Overall Length | Control Current | Contact Configuration | Min Supply Voltage (AC) | Test Voltage | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX380D5R Sensata-Crydom | 250 |
| Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CX | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | - | - | 7.6mm | - | - | PC Pin | - | - | 530V | AC | 5A | 530V | SPST-NO (1 Form A) | - | - | - | - | 5A | - | SPST | - | - | - | - | 530V | - | - | - | 250A | - | - | Relay | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | - | - | - | - | 15mA | - | 5A | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 43.1mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASSR-4120-002E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | ASSR | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 25Ohm | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 120mA | - | DPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | - | - | - | 1.65V | - | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | 120mA | - | - | 25Ohm | - | - | 20mA | 4.7mm | - | 20mA | 0.12A | - | 3.75kV | - | - | - | - | 9.65mm | 0.003A | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AQY221R2SZ Panasonic Electric Works | 6500 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS⢠AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | - | - | 1.25Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 40V | AC, DC (RF) | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | 250mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 500μA | 40V | - | - | - | - | - | 100μs | Relay | - | - | - | - | - | - | - | - | 0V~40V | - | - | - | - | 1.25Ohm | - | - | 50mA | - | - | 3mA | 0.25A | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV214AX Panasonic Electric Works | 1288 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS⢠AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 50Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | 0.05A | 50Ohm | - | - | 50mA | - | - | 50mA | 0.12A | - | - | - | 1500V | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() RS3-1D40-21R NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DC | NTE Electronics | RS3-1D40-21R | - | NTE Electronics, Inc | - | Surface | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | - | - | - | RS3 | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw Terminal | - | - | 24-280 VAC | AC | - | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | 40 A | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-21AR Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 80mOhm | 65°C | -20°C | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~20V | - | - | - | - | 80mOhm | - | - | - | - | - | - | - | 3A | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | - | ||
![]() AQV254 Panasonic Electric Works | 79 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 16Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 150mA | - | SPST-NO (1 Form A) | 12.4Ohm | - | - | - | 150mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | - | - | - | - | 800μs | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | - | 16Ohm | - | - | 50mA | - | - | 50mA | 0.15A | - | 1.5kV | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQZ204D Panasonic Electric Works | 26000 |
| - | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS⢠AQZ | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3.2Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 450mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | - | 3.2Ohm | - | - | - | - | - | - | - | - | - | - | 2500V | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() HA4812-10 Sensata-Crydom | 45 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | HA48 | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 12A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 530V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PFE240D25 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | PF, PowerFin⢠| - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | 24V | - | 22.8mm | - | 10A | PC Pin | 280V | CE, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | 280V | 25A | - | SPST | - | - | - | - | 280V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 12V~280V | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | 4kV | 280V | - | - | - | - | - | - | 12V | - | - | - | - | - | - | 34.3mm | 43.1mm | 22.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2908777 Phoenix Contact | 17 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 827.586 Ohms | 6A | Silver Nickel (AgNi) | - | IP20 | 20 | PHOENIX CONTACT GMBH & CO KG | - | - | 2908777 | +70°C | Phoenix Contact | -25°C | - | Through Hole | 0.029 | - | 2 | 0 | 0 | - | - | Bulk | Active | Active | 19.2 - 19.2 | 2.15 | Details | Yes | DIN EN 50178, IEC 60664-1 | - | Plug-in connection | 0.686079 oz | DC | - | No | -25°C ~ 70°C | - | - | REL-SR | - | - | - | - | - | - | Single Relay | - | - | - | - | - | - | - | - | - | 25.5mm | compliant | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 6 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | Screw | - | 10 ms | 24VDC | Non-Latching | 250VAC, 250VDC - Max | 29 mA | 4 ms | - | - | - | 6 A | - | - | 700mW | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | DPDT | - | - | Industrial Relays | - | - | Solder Pin | IP20 | 29 mm | 12.6mm | 12.6 mm | - | - | - | - | ||
![]() AQV210 Panasonic Electric Works | 6000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS⢠AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 35Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | 350V | AC, DC | 170mA | - | SPST-NO (1 Form A) | 23Ohm | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 1mA | 350V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~350V | - | - | - | - | 35Ohm | - | - | 50mA | - | - | 50mA | 0.13A | 130mA | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV214EAX Panasonic Electric Works | 1853 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS⢠AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | - | SPST | - | - | - | - | 400V | - | - | - | - | - | 500μs | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | - | 50Ohms | - | - | 50mA | - | - | 50mA | - | 120mA | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() RS3-1D40-41M NTE Electronics, Inc | 850 | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | NTE Electronics | RS3-1D40-41M | - | NTE Electronics, Inc | - | Surface | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 3.5 ~ 32VDC | - | - | - | - | RS3 | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw Terminal | - | - | 0-100 VDC | DC | - | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 60 VDC, 125 VDC | - | - | 40 A | - | - | - | - | 3.5-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA6050 Sensata-Crydom | 2 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | HA60 | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | - | 45.7mm | - | 50A | Screw Terminal | - | - | - | AC, Zero Cross | 50A | 660V | SPST-NO (1 Form A) | - | - | - | - | 50A | - | SPST | - | - | - | - | 660V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CPC1016NTR IXYS Integrated Circuits Division | 1120 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 16Ohm | 85°C | -40°C | - | - | 1pF | - | - | 400mW | - | - | - | Gull Wing | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | 1 | - | - | 100mA | - | SPST | - | 2 ms | - | - | 100V | - | - | - | - | 1.4V | - | Relay | - | - | - | - | - | - | - | - | 0V~100V | - | - | - | - | 16Ohms | - | - | 50mA | - | - | 50mA | - | 100mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQY211G2SX Panasonic Electric Works | 116 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS⢠AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | - | - | 150mOhm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 1.6A | - | SPST | - | - | - | 50mA | 40V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~40V | - | - | - | - | 150mOhms | - | - | - | - | - | 50mA | - | 1.6A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() LBA110STR IXYS Integrated Circuits Division | 1018 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | LBA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 350V | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | 120mA | - | DPST, SPST | - | - | - | - | 350V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~350V | - | - | - | - | 35Ohms | - | - | - | - | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M92F-3W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | 0 VDC to 18 VDC | - | 10 | - | - | Teledyne Relays | - | + 105 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Tray | - | LPD60A | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | - | 6.99 mm | 8.51 mm | 8.51 mm | - | - | - | - | ||
![]() G3VM-401DY(TR) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 35Ohm | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 320V | - | - | - | - | 1.75V | - | Relay | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | - | 35Ohm | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |