- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3M-202PL-US CTS Corporation | In Stock | - | Datasheet | CTS CORP | - | - | - | - | - | Active | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2DE-H1-5 Mitsubishi Electric | In Stock | - | Datasheet | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() LH1549ACC Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | - | - | 85 °C | -40 °C | - | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | not_compliant | - | DC | - | - | - | - | - | - | - | MOSFET | 1.4 V | ||
![]() PS7212-1A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() OCM210 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -20 °C | - | Obsolete | - | - | - | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.35 A | 1500 V | - | - | - | - | ||
![]() TSS25G41S Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 25 A | 2060 V | - | - | - | - | ||
![]() OCMS236 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() OCM205 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 40 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.08 A | 4000 V | - | - | - | - | ||
![]() TLP3544 Toshiba America Electronic Components | 98877 | - | Datasheet | TOSHIBA CORP | 1 | 0.06 Ω | 65 °C | -20 °C | DIP-6 | End Of Life | Yes | - | - | UL APPROVED | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() PS7212-1A-E3-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() PR3BMF51YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 105 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Active | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 1.2 A | 4000 V | - | - | - | - | ||
![]() KAQW216H Cosmo Electronics | 1606 | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR211B204000 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() S201D01 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | PLASTIC, DIP-16 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 1.2 A | 4000 V | - | - | - | - | ||
![]() KAQY414S-TL Cosmo Electronics | In Stock | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1528AACTR Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | 1 | 25 Ω | 85 °C | -40 °C | SMD-8 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | not_compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.15 A | 5300 V | - | - | - | - | ||
![]() G3NA-410B OMRON Corporation | In Stock | - | Datasheet | OMRON CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | - | 8541.40.95.00 | unknown | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.004 A | 2500 V | - | - | - | - | ||
![]() PS2601E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | DC | - | - | 6 mm | - | - | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() OCM236 OKI Electric Industry Co Ltd | 1503 | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.14 A | 1500 V | - | - | - | - | ||
![]() EPR201A404000 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - |