- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Ihs Manufacturer | Mfr | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Voltage-Input | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Approval Agency | Output Type | Circuit | Configuration | Input Type | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1-CRDZH-025TC-N Littelfuse Inc. | 22 |
| - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBDRL-025NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBAZH-050NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CBDZL-010NF-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB-F | - | - | Active | - | - | - | - | Quick Connect - 0.250" (6.3mm) | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 10 A | - | - | - | - | - | ||
![]() SRP1-CBARL-025NW-N Littelfuse Inc. | 22 |
| - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBAZL-010NW-N Littelfuse Inc. | 22 |
| - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 10 A | - | - | - | - | - | ||
![]() SRP1-CRDRL-050TC-N Littelfuse Inc. | 22 |
| - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CRDRL-010TC-N Littelfuse Inc. | 22 |
| - | Chassis Mount | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 10 A | - | - | - | - | - | ||
![]() CPC1014NTR Littelfuse Inc. | 10000 |
| - | Surface Mount | 4-SOP (0.150", 3.81mm) | 4-SOP | CPC101 | - | Littelfuse Inc. | - | - | - | - | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | CPC, OptoMOS® | - | - | Active | - | - | - | - | Gull Wing | CSA, TUV, UL | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 60 V | - | 2 Ohms | - | - | 400 mA | - | - | - | - | - | ||
![]() CPC1008NTR Littelfuse Inc. | 2 |
| - | Surface Mount | 4-SOP (0.150", 3.81mm) | 4-SOP | CPC100 | - | Littelfuse Inc. | - | - | - | - | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | CPC, OptoMOS® | - | - | Active | - | - | - | - | Gull Wing | CSA, TUV, UL | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 100 V | - | 8 Ohms | - | - | 150 mA | - | - | - | - | - | ||
![]() PS7241-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | Yes | - | - | - | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.12 A | - | 1500 V | - | - | - | - | ||
![]() PS7241-1A-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | - | - | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.12 A | - | 1500 V | - | - | - | - | ||
![]() SF15DF-H1-4 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS2J44S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | 1 | - | 80 °C | -30 °C | - | Active | - | - | - | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | 0.02 A | - | - | 2 A | - | 2060 V | - | - | - | - | ||
![]() LAA120EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | 2 | 20 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.95.00 | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | 0.1 A | - | - | 0.17 A | - | 3750 V | - | - | - | - | ||
![]() SF20DTZ-M1-4 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLA140ES IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | DC | - | - | - | - | 3 mm | - | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() S202S15V Sharp Corp | 19 | - | Datasheet | - | - | - | - | SHARP CORP | - | 1 | - | 80 °C | -20 °C | PLASTIC, SIP-4 | Obsolete | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY | - | unknown | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | 0.05 A | - | - | 8 A | - | 3000 V | - | - | - | - | ||
![]() PS7341A-1B NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 30 Ω | 85 °C | -40 °C | DIP-6 | Transferred | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.12 A | - | 3750 V | - | - | - | - | ||
![]() SW2DEZ-H1-5 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - |