- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Fall Time | If - Forward Current | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Output Type | Configuration | Number of Channels | Output Current | Optoelectronic Device Type | Rise Time | Forward Current-Max | On-State Current-Max | Isolation Voltage | Isolation Voltage-Max | Control Current | Control Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH1540A Global Components & Controls | In Stock | - | Datasheet | - | - | - | - | GLOBAL COMPONENTS & CONTROLS | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3412 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() DP1210 International Rectifier | In Stock | - | Datasheet | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | 1 | - | - | - | MR2, 4 PIN | Obsolete | - | - | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRIGGER OUTPUT SSR | - | - | 1 A | - | 4000 V | - | - | - | ||
![]() DP1210 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3553A Toshiba America Electronic Components | 12000 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8541.49.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1517AABTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | 1 | 3 Ω | 85 °C | -40 °C | GULLWING, SMD, 6 PIN | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.4 A | - | 3750 V | - | - | - | ||
![]() OCMS236DP OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.14 A | - | 1500 V | - | - | - | ||
![]() KAQV212 Cosmo Electronics | 99700 | - | Datasheet | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1549HAC Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | 1 | - | 85 °C | -40 °C | - | Obsolete | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | not_compliant | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP3555A Toshiba America Electronic Components | 300 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8541.49.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS118L IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | - | - | 0.005 A | 0.9 V | - | ||
![]() OCM426 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | 2 | 10 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.15 A | - | 1500 V | - | - | - | ||
![]() VOFD341A-X008T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | 1000 | 35 ns | 25 mA | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | - | - | 745 mW | RoHS Compliant | - | 5 V | Reel | VOFD341A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 3 A | - | 35 ns | - | - | 5000 Vrms | - | - | - | 1.37 V | ||
![]() VOFD343A-X009T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | 1000 | 35 ns | 25 mA | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | - | - | 745 mW | RoHS Compliant | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | - | 5000 Vrms | - | - | - | 1.37 V | ||
![]() TSA3001G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | 1 | - | 100 °C | -40 °C | 10-25A1A, 5 PIN | Obsolete | - | - | No | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | - | unknown | - | SINGLE | - | - | TRIGGER OUTPUT SSR | - | 0.05 A | 3 A | - | 3000 V | - | - | - | ||
![]() AQH2223B22 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7522-1A-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Transferred | - | - | Yes | - | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.2 A | - | 1500 V | - | - | - | ||
![]() PS7522-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Transferred | - | - | Yes | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.2 A | - | 1500 V | - | - | - | ||
![]() PR36MF51YSZF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | 1 | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | - | - | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | - | unknown | - | SINGLE | - | - | TRIGGER OUTPUT SSR | - | 0.05 A | 0.6 A | - | 4000 V | - | - | - | ||
![]() PS7342C-1A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 20 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | unknown | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.17 A | - | 3750 V | - | - | - |