- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7206-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 0.8 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.6 A | 1500 V | - | - | - | - | ||
![]() TSS10J45S Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | 10-62A1A, 4 PIN | Obsolete | - | - | - | TTL COMPATIBLE, WITH SNUBBER NETWORK, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 10 A | 1500 V | - | - | - | - | ||
![]() SF20DPS-M1-4 Mitsubishi Electric | In Stock | - | Datasheet | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() LH1517AABTR Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | 1 | 3 Ω | 85 °C | -40 °C | GULLWING, SMD, 6 PIN | Obsolete | - | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.4 A | 3750 V | - | - | - | - | ||
![]() OCMS236DP OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.14 A | 1500 V | - | - | - | - | ||
![]() KAQV212 Cosmo Electronics | 99700 | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVD2352NPBF International Rectifier | In Stock | - | Datasheet | INTERNATIONAL RECTIFIER CORP | 1 | 6 Ω | 85 °C | -40 °C | LEAD FREE, PLASTIC, MS-001AB, DIP-8/4 | Obsolete | Yes | e3 | MATTE TIN | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.24 A | 4000 V | - | - | - | - | ||
![]() EPR401B204100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PR39MF12YSZF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, DIP-8 | Obsolete | Yes | - | - | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.9 A | 4000 V | - | - | - | - | ||
![]() LH1540A Global Components & Controls | In Stock | - | Datasheet | GLOBAL COMPONENTS & CONTROLS | - | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3412 Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | - | - | - | - | - | Active | Yes | - | - | - | 8541.40.95.00 | - | unknown | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TS117LPTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 35 Ω | 85 °C | -40 °C | FP-8 | Transferred | Yes | - | - | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | TR | compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() KAQW414H Cosmo Electronics | In Stock | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1528AACTR Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | 1 | 25 Ω | 85 °C | -40 °C | SMD-8 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | - | not_compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.15 A | 5300 V | - | - | - | - | ||
![]() G3NA-410B OMRON Corporation | In Stock | - | Datasheet | OMRON CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.004 A | 2500 V | - | - | - | - | ||
![]() PS2601E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 6 mm | - | - | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() OCM236 OKI Electric Industry Co Ltd | 1503 | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 24 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.14 A | 1500 V | - | - | - | - | ||
![]() EPR201A404000 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() OCM205 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 40 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.08 A | 4000 V | - | - | - | - | ||
![]() TLP3544 Toshiba America Electronic Components | 98877 | - | Datasheet | TOSHIBA CORP | 1 | 0.06 Ω | 65 °C | -20 °C | DIP-6 | End Of Life | Yes | - | - | UL APPROVED | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V |