- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7122-1A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 5 Ω | 85 °C | -40 °C | DIP-6 | Transferred | Yes | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() PS7111L-2A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | UL APPROVED | - | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.1 A | 1500 V | - | - | - | - | ||
![]() TLP170G Toshiba America Electronic Components | 30000 | - | Datasheet | TOSHIBA CORP | 1 | 50 Ω | 65 °C | -20 °C | SOP-4 | Active | Yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 2.1 mm | - | 1500 V | 3.9 mm | 0.002 A | MOSFET | 1 V | ||
![]() PS7212-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() TLP3560 Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 85 °C | -30 °C | PLASTIC, SIP-8 | Obsolete | No | - | - | - | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 2 A | 2500 V | - | - | - | - | ||
![]() PR39MF12YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.9 A | 4000 V | - | - | - | - | ||
![]() KAQW612S-TR Cosmo Electronics | In Stock | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBB110EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 35 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.1 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() PS7160L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 50 Ω | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.09 A | 1500 V | - | - | - | - | ||
![]() LH1504AAB1 Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 34 Ω | 85 °C | -40 °C | - | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.095 A | 3750 V | - | - | - | - | ||
![]() OCM213 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.35 A | 4000 V | - | - | - | - | ||
![]() OCM200 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1.5 Ω | 85 °C | -20 °C | - | Obsolete | - | - | - | - | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.4 A | 1500 V | - | - | - | - | ||
![]() OCM102 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 0.75 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.5 A | 1500 V | - | - | - | - | ||
![]() KAQY210 Cosmo Electronics | 13987 | - | Datasheet | COSMO ELECTRONICS CORP | 1 | 30 Ω | 85 °C | -40 °C | ROHS COMPLIANT, DIL-4 | Contact Manufacturer | Yes | - | - | - | UL APPROVED | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.13 A | 3750 V | - | - | - | - | ||
![]() EPR401C208100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PS7211-2A-F4 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 6 Ω | 80 °C | -40 °C | SOP-8 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.1 A | 1500 V | - | - | - | - | ||
![]() KAQW612S-TL Cosmo Electronics | In Stock | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3312 Toshiba America Electronic Components | 1000 | - | Datasheet | TOSHIBA CORP | - | - | - | - | - | Active | Yes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS710BL-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 0.1 Ω | 85 °C | -40 °C | SURFACE MOUNT, DIP-6 | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 2.5 A | 1500 V | - | - | - | - | ||
![]() LH1192AT1 Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 83 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | 0.08 A | 3750 V | - | - | - | - |