- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack Quantity | Ihs Manufacturer | Load Current Rating | Load Voltage Rating | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On Resistance - Max | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Qualification | Relay Contact Form | RoHS | Rohs Code | Tradename | Voltage-Input | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Approval Agency | Output Type | Circuit | Configuration | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Current | Control Voltage | Product | Grade | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7841-A15-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | - | 1 | - | 30 Ω | 80 °C | -40 °C | S0P, 16 PIN | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH DIODE BRIDGE, DARLINGTON AND OPTOCOUPLER TRANSISTOR OUTPUT | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | ||
![]() PS7522L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | - | 1 | - | 5 Ω | 80 °C | -40 °C | DIP-6 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | UL APPROVED | - | unknown | - | - | - | - | SINGLE | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | ||
![]() TLP3555A Toshiba America Electronic Components | 300 | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.49.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS118L IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005 A | 0.9 V | - | - | - | - | - | ||
![]() TSS25G41S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | - | - | 80 °C | -30 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | TRIGGER OUTPUT SSR | - | 0.02 A | - | 25 A | - | - | 2060 V | - | - | - | - | - | - | - | ||
![]() AQY231R1WY Panasonic Industrial Devices | In Stock | - | Datasheet | - | SSOP-4 | - | - | 3500 | - | 1 A | 40 VAC | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 1.25 Ohms | - | - | - | - | - | - | 300 mW | - | SPST (1 Form A) | RoHS Compliant | - | PhotoMOS | - | - | Reel | AQY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 VRMS | - | - | - | PhotoMOS Relays | - | - | - | - | ||
![]() C241S Coto Technology | 1095 |
| Datasheet | Surface Mount | - | - | - | - | - | - | - | - | Coto Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | Active | - | - | - | - | Gull Wing | - | DC | SPST-NO (1 Form A) | - | - | 0 V ~ 20 V | - | 20 mOhms | - | 5 A | - | - | - | - | - | - | - | - | - | ||
![]() TPSI2140QDWQRQ1 Texas Instruments | 5710 |
| Datasheet | Surface Mount | 11-SOIC (0.295", 7.50mm Width) | 11-SOIC | TPSI21 | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 4.5 ~ 20VDC | -40°C ~ 125°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | Gull Wing | CQC, CSA, TUV, UL, VDE | DC | DPST-NO (2 Form A) | - | - | 0 V ~ 1200 V | - | 300 Ohms | - | 50 mA | - | - | - | - | - | Automotive | - | - | - | ||
![]() G3VM-61QR3(TR05) Omron Electronics | In Stock | - | Datasheet | - | VSON-4 | - | - | 500 | - | 400 mA | 60 VAC | + 110 C | - | - 40 C | Yes | SMD/SMT | - | 1.5 Ohms | - | - | - | - | G3VM61QR3TR05 | - | - | - | 1 Form A (SPST-NO) | RoHS Compliant | - | - | - | - | - | G3VM-QR | - | - | - | - | - | - | Gull Wing Lead | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | 1.45 mm | 2 mm | 2 mm | ||
![]() KAQW614H Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR401A404100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAQW412 Cosmo Electronics | 8000 | - | Datasheet | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM206 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | - | 1 | - | 3 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.35 A | - | - | 1500 V | - | - | - | - | - | - | - | ||
![]() PS7214-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | - | 1 | - | 1.2 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | - | Transferred | - | - | - | - | Yes | - | - | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | SINGLE | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.4 A | - | - | 1500 V | - | - | - | - | - | - | - | ||
![]() OCM225 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | - | 1 | - | 200 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.04 A | - | - | 4000 V | - | - | - | - | - | - | - | ||
![]() PS7342L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | - | 1 | - | 10 Ω | 85 °C | -40 °C | DIP-6 | - | Obsolete | - | - | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | - | - | - | - | SINGLE | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS7342L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | - | 1 | - | 10 Ω | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | - | Transferred | - | - | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | - | - | - | - | SINGLE | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() LH1519AT Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | 1 | - | 10 Ω | 85 °C | -40 °C | DIP-6 | - | Obsolete | - | - | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | not_compliant | - | - | - | - | SINGLE | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.24 A | - | - | 5300 V | - | - | - | - | - | - | - | ||
![]() PS7241-2B NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | - | 2 | - | 25 Ω | 85 °C | -40 °C | SOP-8 | - | Transferred | - | - | - | - | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | compliant | - | - | - | - | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | ||
![]() OCM144 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | - | 1 | - | 450 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.02 A | - | - | 1500 V | - | - | - | - | - | - | - |