- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Body dimensions | C dimension | Case | Caution! | Certificates | Contacts configuration | Control current max. | D dimension | E dimension | F dimension | Gross weight | Ihs Manufacturer | Insulation voltage | Kind of output | Kind of output1 | Leads | Leads dimensions | Manufacturer series | Max resistance | Max. operating current | Max. voltage | Min. resistance | Mounting | Mounting1 | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay series | Relay variant | Relay variant1 | Rohs Code | Switched current | Switched voltage | Switched voltage1 | Switching method | Type of fuse | Type of relay | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Current rating | Configuration | Number of poles | Optoelectronic Device Type | Operate time | Release time | Forward Current-Max | Design | On-State Current-Max | Power | Isolation Voltage-Max | Control voltage | Kit contents | On-state resistance | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7801-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 14 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4 | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | 0.1 A | - | 500 V | - | - | - | - | ||
![]() SF16DPS-H1-5 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3616 Toshiba America Electronic Components | 21400 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80 °C | -20 °C | PLASTIC, 11-10J1, DIP-8/7 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.025 A | - | 1.2 A | - | 2500 V | - | - | - | - | ||
![]() TLP3106 Toshiba America Electronic Components | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0.04 Ω | 65 °C | -20 °C | SOP-6 | Not Recommended | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | UL APPROVED | - | unknown | - | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | - | 0.025 A | - | - | - | 1500 V | - | - | - | - | ||
![]() OCM223 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | - | 0.05 A | - | 0.25 A | - | 4000 V | - | - | - | - | ||
![]() FU14A-16 ECE | In Stock | - | - | 23.5mm | 28.7mm | - | 10.2mm | - | - | RoHS compliant | - | - | 7.6mm | 3mm | 1.4mm | 1.102g | - | - | - | - | - | Ø1x7.6mm | - | 9mΩ | - | 16V DC | 3mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 27A | - | - | - | PTC polymer | - | -40...125°C | - | - | - | - | - | - | 14A | - | - | - | - | - | - | - | - | 6.9W | - | - | - | - | - | ||
![]() BX075 ECE | In Stock | - | - | 6.9mm | 11.4mm | - | 5.1mm | - | - | RoHS compliant | - | - | 7.6mm | 3mm | 0.8mm | 0.126g | - | - | - | - | - | Ø0.51x7.6mm | - | 0.23Ω | - | 16V DC | 80mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 1.3A | - | - | - | PTC polymer | - | -40...85°C | - | - | - | - | - | - | 0.75A | - | - | - | - | - | - | - | - | 0.3W | - | - | - | - | - | ||
![]() BU135 ECE | In Stock | - | - | 8.9mm | 13.5mm | - | 5.1mm | - | - | RoHS compliant | - | - | 7.6mm | 3mm | 0.8mm | 0.25g | - | - | - | - | - | Ø0.51x7.6mm | - | 0.12Ω | - | 30V DC | 40mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 2.7A | - | - | - | PTC polymer | - | -40...85°C | - | - | - | - | - | - | 1.35A | - | - | - | - | - | - | - | - | 0.8W | - | - | - | - | - | ||
![]() BX120 ECE | In Stock | - | - | 6.9mm | 11.7mm | - | 5.1mm | - | - | RoHS compliant | - | - | 7.6mm | 3mm | 3mm | 0.153g | - | - | - | - | - | Ø0.51x7.6mm | - | 140mΩ | - | 16V DC | 40mΩ | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | PTC polymer | - | -40...85°C | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | 0.6W | - | - | - | - | - | ||
![]() LH1500AAB VISHAY | 12420 |
| - | - | - | - | - | SMD6 | - | RoHS compliant | SPST-NO | 50mA | - | - | - | 0.411g | - | 5.3kV | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | LH | 1-phase | - | - | - | max. 350V | - | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 130µs | 50µs | - | - | - | - | - | - | - | 22Ω | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4.7x7.62x3.9mm | - | DIP4 | - | RoHS compliant | - | 50mA | - | - | - | 0.252g | - | - | - | - | - | - | - | - | 0.13A | - | - | - | - | - | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | max. 400V AC | max. 400V DC | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 30Ω | - | ||
Tiny WHSL | In Stock | - | - | - | - | 9.78x7.62x3.9mm | - | DIP8 | - | RoHS compliant | - | 50mA | - | - | - | 1g | - | - | - | - | - | - | - | - | 0.13A | - | - | - | - | - | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | max. 400V AC | max. 400V DC | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 30Ω | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4.7x4.4x2mm | - | SOP4 | - | RoHS compliant | - | 50mA | - | - | - | 0.1g | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | max. 60V AC | max. 60V DC | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 1.4Ω | - | ||
Tiny WHSL | In Stock | - | - | - | - | 8.8x7.62x3.5mm | - | SMD6 | - | RoHS compliant | - | 50mA | - | - | - | 1g | - | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | max. 60V AC | max. 60V DC | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 1ms | - | - | - | - | - | - | - | - | 1.4Ω | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4.7x7.62x3.9mm | - | DIP4 | - | RoHS compliant | - | 50mA | - | - | - | 0.258g | - | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | max. 60V AC | max. 60V DC | - | - | solid state | -40...85°C | - | - | - | - | - | - | - | - | - | - | 1.5ms | - | - | - | - | - | - | - | - | 1.4Ω | - | ||
![]() RM1A48D25H5 CARLO GAVAZZI | In Stock | - | - | - | - | 44.8x58.2x28.8mm | - | - | - | RoHS compliant | - | - | - | - | - | 60g | - | - | - | - | - | - | RM1 | - | 25A | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | 42...530V AC | - | zero voltage switching | - | solid state | -20...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3...32V DC | heatsinkRHS45BD | - | IP20 | ||
![]() RM1A48D75LP40 CARLO GAVAZZI | In Stock | - | - | - | - | 44.8x58.2x28.8mm | - | - | Maximal load current with use of suitable heatsink | RoHS compliant | - | - | - | - | - | 100g | - | - | - | - | - | - | RM1 | - | 75A | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | 42...530V AC | - | zero voltage switching | - | solid state | -20...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3...32V DC | - | - | IP20 | ||
![]() RGC1A60D30KGUS80 CARLO GAVAZZI | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 425g | - | - | - | - | - | - | - | - | 30A | - | - | for DIN rail mounting | on panel | - | - | - | - | - | - | RGC1 | 1-phase | - | - | - | 42...600V AC | - | zero voltage switching | - | solid state | -40...80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | heatsink | - | - | - | 4...32V DC | - | - | IP20 | ||
![]() RM1A48D50H3 CARLO GAVAZZI | In Stock | - | - | - | - | 44.8x58.2x28.8mm | - | - | - | RoHS compliant | - | - | - | - | - | 60g | - | - | - | - | - | - | RM1 | - | 50A | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | 42...530V AC | - | zero voltage switching | - | solid state | -20...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3...32V DC | heatsink RHS110 | - | IP20 | ||
![]() RA4050H10NCS CARLO GAVAZZI | In Stock | - | - | - | - | 44.5x29x57.8mm | - | - | Maximal load current with use of suitable heatsink | RoHS compliant | - | - | - | - | - | 120g | - | - | NC | NPN | screw terminals | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RGS..S | 1-phase | - | - | - | 150...440V AC | - | zero voltage switching | - | solid state | -20...70°C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 20...32V DC | - | - | - |