- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage-Input | Packaging | Series | Subcategory | Termination Style | Output Type | Circuit | Product Type | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASR-SI480A100RY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | SI | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | 48 V ~ 530 V | - | 100 A | - | - | - | ||
![]() ASR-SH480D25RW Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SH | - | PC Pin | AC | SPST-NO (1 Form A) | - | 24 V ~ 530 V | - | 25 A | - | - | - | ||
![]() ASR-SI240D60ZW-LR7 Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 280 V | - | 60 A | - | - | - | ||
![]() ASR-SI480D25RW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SI | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | 48 V ~ 530 V | - | 25 A | - | - | - | ||
![]() ASR-SI600A100ZY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 660 V | - | 100 A | - | - | - | ||
![]() ASR-SI480D60ZW-LP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 530 V | - | 60 A | - | - | - | ||
![]() ASR-SI240D25ZW-LM Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 280 V | - | 25 A | - | - | - | ||
![]() ASR-SMD48D0.1P Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 12VDC | - | SMD | - | PC Pin | DC | SPST-NO (1 Form A) | - | 3 V ~ 58 V | 37 mOhms | 100 mA | - | - | - | ||
![]() ASR-SI480D25ZW-LTP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 48 V ~ 530 V | - | 25 A | - | - | - | ||
![]() PS10-1Y TE Connectivity Aerospace, Defense and Marine | 543 |
| - | Chassis Mount | Module | - | PS10 | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Bulk | - | Active | - | 4 ~ 32VDC | - | PS10 | - | Solder Hook | AC, Zero Cross | SPST-NO (1 Form A) | - | 0 V ~ 250 V | - | 25 A | - | - | - | ||
![]() TLP3481(TP,E Toshiba Semiconductor and Storage | 1225 |
| - | Surface Mount | 4-SMD (0.083", 2.10mm) | P-SON4 | TLP3481 | Toshiba | 1500 | 5 mA | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | 50 mW | Active | Details | 1.2VDC | MouseReel | TLP3481 | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | MOSFET Output Optocouplers | 0 V ~ 60 V | 100 mOhms | 3 A | 500 Vrms | 1.23 V | MOSFET Output Optocouplers | ||
![]() AA28 Bright Toward Industrial Co., Ltd. | 3541 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.37VDC | - | 28 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 40 V | 30 mOhms | 4.5 A | - | - | - | ||
![]() TC209R Bright Toward Industrial Co., Ltd. | 1166 |
| - | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.18VDC | - | TC | - | PC Pin | AC | SPST-NO (1 Form A) | - | 0 V ~ 240 V | - | 900 mA | - | - | - | ||
![]() AG70S Bright Toward Industrial Co., Ltd. | 191 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.17VDC | - | 70 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 60 V | 1 Ohms | 400 mA | - | - | - | ||
![]() AB30S-C Bright Toward Industrial Co., Ltd. | 370 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.17VDC | - | 30C | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 400 V | 24 Ohms | 120 mA | - | - | - | ||
![]() AC45S-Q Bright Toward Industrial Co., Ltd. | 957 |
| - | Surface Mount | 8-SOP (0.173", 4.40mm Width) | 8-SOP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.17VDC | - | Automotive, AEC-Q101 | - | Gull Wing | AC, DC | DPST-NO (2 Form A) | - | 0 V ~ 60 V | 5 Ohms | 160 mA | - | - | - | ||
![]() AB38S-R1 Bright Toward Industrial Co., Ltd. | 1137 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tape & Reel (TR) | - | Active | - | 1.17VDC | - | 38 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 600 V | 60 Ohms | 70 mA | - | - | - | ||
![]() AB47S-R1 Bright Toward Industrial Co., Ltd. | 44 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tape & Reel (TR) | - | Active | - | 1.37VDC | - | 47 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 80 V | 160 mOhms | 1.25 A | - | - | - | ||
![]() TC212 Bright Toward Industrial Co., Ltd. | In Stock | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.18VDC | - | TC | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | 0 V ~ 240 V | - | 1.2 A | - | - | - | ||
![]() AA40F Bright Toward Industrial Co., Ltd. | 8655 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | Tube | - | Active | - | 1.17VDC | - | 40 | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 1500 V | 300 Ohms | 45 mA | - | - | - |