- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage-Input | Vr - Reverse Voltage | Packaging | Series | Subcategory | Termination Style | Output Type | Circuit | Number of Channels | Product Type | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP223GA(D4TP1,F Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | Toshiba | 1500 | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | Active | Details | 1.27VDC | - | MouseReel | - | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | MOSFET Output Optocouplers | 0 V ~ 400 V | 35 Ohms | 120 mA | - | - | MOSFET Output Optocouplers | ||
![]() TLP223J(D4TP1,F Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | Active | - | 1.27VDC | - | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 600 V | 60 Ohms | 90 mA | - | - | - | ||
![]() TLP241B(D4,TP5,F Toshiba Semiconductor and Storage | 386 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 1500 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tape & Reel (TR) | 550 W | Active | Details | 1.65VDC | 6 V | MouseReel | TLP241B | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241B(LF1,F Toshiba Semiconductor and Storage | 2 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 100 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tube | 550 W | Active | Details | 1.65VDC | 6 V | Tube | TLP241B | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241B(D4,LF1,F Toshiba Semiconductor and Storage | 145 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 100 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tube | 550 W | Active | Details | 1.65VDC | 6 V | Tube | TLP241B | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241B(D4,LF5,F Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 100 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tube | 550 W | Active | Details | 1.65VDC | 6 V | Tube | TLP241B | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241B(TP5,F Toshiba Semiconductor and Storage | 18 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 1500 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tape & Reel (TR) | 550 W | Active | Details | 1.65VDC | 6 V | Cut Tape | TLP241B | Optocouplers | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() TLP241BF(D4TP4,F Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Toshiba | 1000 | 10 A | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | SMD/SMT | Tape & Reel (TR) | 550 W | Active | Details | 1.65VDC | 6 V | Cut Tape | TLP241BF | Optocouplers | Gull Wing | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | 1.65 V | MOSFET Output Optocouplers | ||
![]() ASR-SN480D100ZW-LU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 3 ~ 32VDC | - | - | SN | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 530 V | - | 100 A | - | - | - | ||
![]() ASR-SI600D60ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 660 V | - | 60 A | - | - | - | ||
![]() ASR-SID240D25ZL-P Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 15VDC | - | - | SID | - | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | - | 24 V ~ 280 V | - | 25 A | - | - | - | ||
![]() ASR-SV480D30RW-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | - | SV | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 530 V | - | 30 A | - | - | - | ||
![]() ASR-SLE60D5-L Altran Magnetics, LLC | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | - | - | - | ASR-SLE | - | PC Pin | DC | - | - | - | 0 V ~ 50 V | 150 mOhms | 5 A | - | - | - | ||
![]() ASR-SJ100D20W-LU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | - | ASR-SJ | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 0 V ~ 100 V | - | 20 A | - | - | - | ||
![]() ASR-SI240D10R-LRV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 4 ~ 32VDC | - | - | SI | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 10 A | - | - | - | ||
![]() ASR-SN240D80ZW-L Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 3 ~ 32VDC | - | - | SN | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 80 A | - | - | - | ||
![]() ASR-SI480A100ZY-LHU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 530 V | - | 100 A | - | - | - | ||
![]() ASR-SI240A10ZY Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 10 A | - | - | - | ||
![]() ASR-SV240A30RY-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | - | SV | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 30 A | - | - | - | ||
![]() ASR-SI240A125RY-LH Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | Box | - | Active | - | 90 ~ 280VAC | - | - | SI | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 125 A | - | - | - |