- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | CoilResistance | Contact Materials | Control Voltage Range | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting Styles | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Style | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | RoHS | Switching Mode | Type of electric connection | Unit Weight | Voltage Rating (DC) | Voltage type for actuating | Voltage-Input | Voltage, Rating | With detachable clamps | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Channels | Max Supply Voltage | Min Supply Voltage | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Power Consumption | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Overall Length | Control Current | Contact Configuration | Min Supply Voltage (AC) | Test Voltage | Product | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7760056336 Weidmuller | 57 |
| - | - | - | - | - | - | - | - | - | 1.1 kOhms | Silver Tin Oxide (AgSnO2) | - | IP20 | - | 20 | - | - | - | - | - | - | - | - | Panel Mount | - | 2 | 0 | 0 | - | - | - | - | - | - | - | - | 21.6 - 26.4 | 2 Form C (DPDT-NO, NC) | - | - | Flat plug-in connection | - | - | AC | - | - | No | - | - | - | - | - | - | - | - | - | Pluggable Relay | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Lug | - | - | - | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC | 21.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Modules | - | - | IP20 | 31 mm | 28 mm | 13 mm | - | - | - | - | ||
![]() G3VM-351H Omron Electronics Inc-EMC Div | 10288 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | - | - | 4.4mm | 110mA | Gull Wing | 350V | UL | 350V | AC, DC | 110mA | - | SPST-NO (1 Form A) | 35Ohm | - | - | - | 110mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | - | 1.3V | - | Relay | - | - | - | - | - | - | - | 0V~350V | - | 0.025A | 50Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 1.9mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW210TS Panasonic Electric Works | 1478 | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | PhotoMOS™ AQW | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | 4.4mm | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | - | - | 230μs | Relay | - | - | - | - | - | - | - | 0V~350V | - | 0.05A | 35Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY225R2SX Panasonic Electric Works | 37 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | - | - | 15Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | 80V | AC, DC (RF) | 150mA | - | SPST-NO (1 Form A) | - | - | - | - | 150mA | SPST | - | - | - | 80V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 0V~80V | - | - | 15Ohms | 50mA | - | 50mA | - | 150mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() HSR412L ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 854.993268mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | HSR412L | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | 400V | - | - | - | PC Pin | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | 1 | - | - | 200mA | SPST | - | - | 25mA | 400V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 0V~400V | - | - | 35Ohm | - | - | 3mA | - | 120mA | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW214EA Panasonic Electric Works | 495 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | DPST | - | - | - | - | - | - | - | - | - | 500μs | Relay | - | - | - | - | - | - | - | 0V~400V | - | - | 50Ohms | - | - | 50mA | - | 100mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3VM-21UR10(TR05) Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | 4-VSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | G3VM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~20V | - | - | 5Ohms | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ3A2-C1-ZT24VDC Panasonic | 70 |
| - | - | - | - | SIP-4 | - | - | - | - | - | - | 21.6 VDC to 26.4 VDC | - | - | 20 | - | 3 A | 75 VAC to 250 VAC | - | + 80 C | - | - 30 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AQ1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() AQV253A Panasonic Electric Works | 1986 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 8Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 250V | AC, DC | 200mA | - | SPST-NO (1 Form A) | 5.5Ohm | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 900μA | 250V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 0V~250V | - | - | 8Ohm | 50mA | - | 50mA | 0.2A | - | 1.5kV | - | - | - | - | - | 1.5kV | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASSR-1420-502E Broadcom Limited | 40000 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 1Ohm | Matte Tin (Sn) | 85°C | -40°C | CMOS COMPATIBLE | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 600mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 600mA | DPST | DC | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | - | 1.65V | - | Relay | - | - | - | - | - | - | - | 0V~60V | - | 0.02A | 1Ohm | 20mA | 3.56mm | 20mA | 0.6A | - | 3.75kV | - | 9.65mm | 0.003A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP227G-2(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP227G-2 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | 2 | - | - | 120mA | DPST | - | - | - | 350V | - | - | - | - | 1.3V | - | Relay | - | - | - | - | - | - | - | 0V~350V | - | - | 35Ohm | 50mA | - | 50mA | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 1617749-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | FCA-210-0925M | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | FCA 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | - | 28 VDC | Non-Latching | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | Screw | - | 0.525 in | 1.01 in | 1.718 in | - | - | - | - | ||
![]() D2440D Sensata-Crydom | 62 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 1 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 310Ohm | - | 80°C | -40°C | - | - | - | - | - | - | 58.4mm | 40A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | 40A | 280V | SPST-NO (1 Form A) x 2 | - | - | - | - | 40A | DPST, SPST | - | - | - | 280V | - | - | - | - | 15V | - | Relay | - | - | - | - | - | - | - | 24V~280V | - | - | - | 13mA | - | 13mA | - | 40A | 4kV | 280V | - | - | - | 24V | - | - | - | - | - | 21.6mm | 45.7mm | 33.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CPC1927J IXYS Integrated Circuits Division | 1335 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | ISOPLUS264™ | 264 | ISOPLUS264™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 200mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | 250V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 0V~250V | - | - | 200mOhms | - | - | 100mA | - | 2.7A | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQW214SZ Panasonic Electric Works | 68868 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | - | - | - | - | 650mW | - | - | Gull Wing | - | - | 400V | AC, DC | 80mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 80mA | DPST | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | - | - | - | - | 210μs | Relay | - | - | - | - | - | - | - | 0V~400V | - | - | 50Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() RKD2A23D51P Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | Socket Mount | - | - | - | - | - | - | - | - | - | - | - | - | 4 - 32 | - | Details | - | - | - | - | DC | - | - | - | - | - | RKD2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 265 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() LBB120STR IXYS Integrated Circuits Division | 68868 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | LBB, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 20Ohm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | - | 170mA | DPST | - | - | - | 250V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 0V~250V | - | - | 20Ohms | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RGS1A23A25KKE Carlo Gavazzi Inc. | 26 |
| - | - | Chassis, DIN Rail | DIN Rail | Module | 4 | - | - | Carlo Gavazzi | - | - | 20 → 275 V ac, 24 → 190 V dc | - | 17.8 x 51 x 90mm | 1 | - | - | - | Carlo Gavazzi | +80°C | Carlo Gavazzi Inc. | -40°C | No | Panel Mount | - | - | - | - | - | - | Box | Module | - | Active | 20 - 275 | 20 - 275 | 21.6 - 190 | - | Details | Zero Crossing | - | - | 230 V | AC/DC | 20 ~ 275VAC, 24 ~ 190VDC | 230 V | - | - | - | RGS1 | - | - | - | - | Screw | - | SSR | - | - | 80 °C | -40 °C | - | - | - | Relays | - | - | 51mm | - | Screw Terminal | - | - | - | AC, Zero Cross | 25 A | - | SPST-NO (1 Form A) | - | - | 240 V | 24 V | - | SPST | - | - | - | 230 V | - | - | - | 325 A | - | - | - | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | 24 V ~ 264 V | - | - | - | - | - | - | - | 25 A | - | 240 V | - | - | SPST | 24 V | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | IP20 | 90mm | 17.8mm | 17.8 mm | - | No SVHC | - | - | ||
![]() RM1B48D50 Carlo Gavazzi | 34 |
| - | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | 1 | 4 kVAC | 50 A | 480 VAC | - | + 70 C | - | - 20 C | No | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 4 - 32 | SPST | Details | Random Turn On | - | 3.108306 oz | - | DC | - | - | - | - | - | RM1B | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | SCR | - | 530 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | 50 A | - | - | - | - | - | - | - | Solid State Relays | - | - | IP20 | 28.8 mm | 58.2 mm | 44.8 mm | - | - | - | - | ||
![]() AQV252G2SX Panasonic Electric Works | 265 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~50V | - | - | 70mOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |