- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | On Resistance - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage-Input | Packaging | Series | Termination | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Product Type | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Input Signal | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRH3-1440 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | DC | - | Autonics | SRH3-1440 | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR3 | Screw Terminal | - | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | 4-30 VDC | - | - | - | - | - | ||
![]() CPC1561B IXYS Integrated Circuits Division | In Stock | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | CPC1561 | IXYS Integrated Circuits | 900 mVDC to 1.5 VDC | 50 | - | 3750 V rms | IXYS | - | + 85 C | IXYS Integrated Circuits Division | - 40 C | Yes | - | PCB Mount | 245 mOhms | Tube | 1.3 W | Active | Details | 1.22VDC | Tube | - | - | Relays | - | - | - | AC, DC | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 60 V | 245 mOhms | - | 20 mA | 1 A | - | Solid State Relays | Solid State Relays - PCB Mount | 2.337 mm | 10.211 mm | 7.493 mm | ||
![]() SRH1-4215-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-4215 | - | - | - | AC | - | Autonics | SRH1-4215-N | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 90 ~ 240VAC | - | SRH1 | Screw Terminal | - | 15 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 15 A | 90-240 VAC | - | - | - | - | - | ||
![]() SRH1-1420R-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1420 | - | - | - | DC | - | Autonics | SRH1-1420R-N | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SRH1 | Screw Terminal | - | 20 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 20 A | 4-30 VDC | - | - | - | - | - | ||
![]() SR1-1430R-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1430 | - | - | - | DC | - | Autonics | SR1-1430R-N | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 30 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 30 A | 4-30 VDC | - | - | - | - | - | ||
![]() SR1-1425R-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1425 | - | - | - | DC | - | Autonics | SR1-1425R-N | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 25 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 25 A | 4-30 VDC | - | - | - | - | - | ||
![]() SR2-2440 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | AC | - | Autonics | SR2-2440 | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 24VAC | - | SR2 | Screw Terminal | - | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | 24 VAC | - | - | - | - | - | ||
![]() SR2-1475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | DC | - | Autonics | SR2-1475 | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR2 | Screw Terminal | - | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 75 A | 4-30 VDC | - | - | - | - | - | ||
![]() SRH1-A220-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-A | - | - | - | - | - | Autonics | SRH1-A220-N | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | - | - | SRH1 | Screw Terminal | - | 20 A | Screw Terminal | 100-240 VAC | AC | SPST-NO (1 Form A) | - | - | 100 V ~ 240 V | - | 120 VAC, 208 VAC, 240 VAC | - | 20 A | 4-20 mA | - | - | - | - | - | ||
![]() SR1-1415-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1415 | - | - | - | DC | - | Autonics | SR1-1415-N | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 4-30 VDC | - | - | - | - | - | ||
![]() SRH1-4220-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-4220 | - | - | - | AC | - | Autonics | SRH1-4220-N | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 90 ~ 240VAC | - | SRH1 | Screw Terminal | - | 20 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 20 A | 90-240 VAC | - | - | - | - | - | ||
![]() SR1-1275 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | Autonics | - | - | - | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | - | - | 75 A | - | - | - | - | - | - | ||
![]() SRH1-2260-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2260 | - | - | - | AC | - | Autonics | SRH1-2260-N | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 24VAC | - | SRH1 | Screw Terminal | - | 60 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 60 A | 24 VAC | - | - | - | - | - | ||
![]() SR1-1415 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | DC | - | Autonics | SR1-1415 | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 4-30 VDC | - | - | - | - | - | ||
![]() SRH3-1450R Autonics | In Stock | - | - | Chassis Mount or Panel Mount | SSR with Integrated Heat Sink | Module | SRH3-1450 | - | - | - | DC | - | Autonics | SRH3-1450R | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR3 | Screw Terminal | - | 50 A | Screw Terminal | 48-480 VAC | AC | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 50 A | 4-30 VDC | - | - | - | - | - | ||
![]() SRH3-4415 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | AC | - | Autonics | SRH3-4415 | - | Autonics | - | - | DIN Rail, Panel | - | - | Box | - | Active | - | 90 ~ 240VAC | - | SR3 | Screw Terminal | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 90-240 VAC | - | - | - | - | - | ||
![]() SRH1-1420 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | DC | - | Autonics | SRH1-1420 | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SRH1 | Screw Terminal | - | 20 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | 48 V ~ 480 V | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 20 A | 4-30 VDC | - | - | - | - | - | ||
![]() SR1-1250-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1250 | - | - | - | DC | - | Autonics | SR1-1250-N | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 50 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 50 A | 4-30 VDC | - | - | - | - | - | ||
![]() AQV209GAZ Panasonic Electric Works | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | AQV209 | Panasonic Industrial Devices | - | 1000 | - | - | Panasonic | - | - | Panasonic Electric Works | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | AQV | - | Relays | - | Gull Wing | - | AC, DC | DPST-NO (2 Form A) | - | SSR - Solid State Relays | 0 V ~ 1200 V | 2 Ohms | - | - | 750 mA | - | - | Solid State Relays - PCB Mount | - | - | - | ||
![]() SR1-1230-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1230 | - | - | - | DC | - | Autonics | SR1-1230-N | - | Autonics | - | - | Panel | - | - | Box | - | Active | - | 4 ~ 30VDC | - | SR1 | Screw Terminal | - | 30 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 30 A | 4-30 VDC | - | - | - | - | - |