- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Mfr | Mounting Styles | Nominal current | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Tradename | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Type | Additional Feature | HTS Code | Depth | Reach Compliance Code | Termination Style | Configuration | Input Type | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Forward Current-Max | Must Release Voltage | Overall Height | Seal Rating | Isolation Voltage-Max | Coil Insulation | Overall Length | Control Current | Output Circuit Type | Contact Configuration | Product | Features | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/54-012L TE Connectivity | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 2-1617076-8 | - | - | - | 4 Form C (4PDT-NO, NC) | - | Non-Compliant | - | - | - | - | 0.176370 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | - | 26.5 VDC | - | - | - | - | - | - | 975 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/6-204L TE Connectivity | In Stock | - | - | - | 700 Ohms | Silver Alloy (Ag) | - | 1 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1-1617029-4 | - | - | - | - | - | N | - | - | - | - | 0.895999 oz | - | - | - | - | - | Low Signal Relay | - | - | - | - | - | - | - | - | 2 A | Solder Pin | - | - | - | 26.5 VDC | Non-Latching | 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Solder Pin | - | 10.41 mm | 33.53 mm | 10.41 mm | ||
![]() 2910539 Phoenix Contact | 36 |
| - | DIN Rail | 800 Ohms | Silver Nickel (AgNi) | - | 10 | - | - | - | Phoenix Contact | DIN Rail Mount | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | 2 Form C (DPDT-NO, NC) | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | PLC-RPT | Relay Module | - | - | - | - | Spring Terminal | - | - | - | 6:00 AM | Push-In | DPDT (2 Form C) | General Purpose | 15 ms | 24 VDC | Non-Latching | 250 VAC, 250 VDC | 30 mA | 15 ms | 20.9 VAC/DC | 6 A | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | Lighted Indicator, Socket Included | Push-In | IP20 | 80 mm | 104 mm | 14 mm | ||
![]() 1119897 Phoenix Contact | 244 |
| - | DIN Rail | 131.579 Ohms | Silver Tin Oxide (AgSnO2) | IP20 | 10 | - | - | 7V dc | Phoenix Contact | DIN Rail Mount | 0.038 | - | 1 | 0 | 0 | - | - | - | Bulk | - | - | - | Active | 4.2 - 4.2 | 1 Form A (SPST-NO) | - | - | - | - | - | Screw connection | - | DC | No | -40°C ~ 60°C | - | PLC-RSC | General Purpose Relay | - | - | 94 | - | Screw Terminal | - | - | - | 6:00 AM | Screw | SPDT (1 Form C) | General Purpose | 5 ms | 4.5 VDC | Non-Latching | 250 VAC, 250 VDC | 1 mA | 8 ms | 4.2 VDC | 6 A | - | - | - | - | Sealed - Fully | - | Class A | - | - | - | SPDT | Relay Modules | Diode, Lighted Indicator, Socket Included | Screw | IP20, IP54 | 80 mm | 94 mm | 6.2 mm | ||
![]() M39016/7-034L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J1MAC-12XLS 1617118-1 M39016 1617118-1 | - | - | - | 1 Form C (SPDT-NO, NC) | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7812E Electroswitch | In Stock | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Details | - | - | - | - | - | - | - | - | - | - | Lockout Relay | - | - | - | - | - | - | - | - | 30 A | Screw | - | - | - | 125 VDC | Latching | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | - | ||
![]() 4-1617748-0 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | FCA-125-4 | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | 2.207998 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Pin | SPDT (1 Form C) | - | - | 28 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83536/16-022L TE Connectivity / Raychem | In Stock | - | - | - | 290 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | FCA-410-1622L 2-1617754-0 | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | M83536 | - | 4 oz | - | - | - | - | FCA-410 | Mid-Range | - | - | - | - | - | - | - | - | 10 A | Solder Pin | 4PDT (4 Form C) | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() M83536/10-023M TE Connectivity / Raychem | In Stock | - | - | - | 320 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | FCA-210-1023M 2-1617749-0 | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | M83536 | - | 1.784333 oz | - | - | - | - | FCA-210 | Mid-Range | - | - | - | - | - | - | - | - | 10 A | Solder Hook | DPDT (2 Form C) | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() M39016/15-033L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JMAWD-26XL M39016 1617126-4 | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | M39016 | - | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() M39016/6-107P TE Connectivity / Raychem | In Stock | - | - | - | 700 Ohms | Silver (Ag) | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HFW1131K04P 3-1617029-4 | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | M39016 | - | 0.504594 oz | - | - | - | - | HFW | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | DPDT (2 Form C) | - | - | 26.5 VDC | Non-Latching | - | - | - | - | - | 1.003 W | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | ||
![]() 7-1618273-0 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC), 1 Form C (SPDT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | SPST (1 Form A), SPST (1 Form B), SPDT (1 Form C) | - | - | 26.5 VDC | - | 15 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | - | - | ||
![]() 4-1618239-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form B (SPST-NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Turret | SPST (1 Form B) | - | - | 115 VDC | - | 5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | - | - | ||
![]() 5-1618239-6 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Turret | SPST (1 Form A), SPST (1 Form B) | - | - | 26.5 VDC | - | 5 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | - | - | ||
![]() 5-1618398-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | Vacuum Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() M39016/42-051M TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JMGSCD-12MW 1617150-2 | - | - | - | 2 Form C (DPDT-NO, NC) | - | N | - | - | M39016 | - | - | - | - | - | - | TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | ||
![]() FCA-210-1026L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M83536/10-026L 6-1617783-9 | - | - | - | - | - | N | - | - | - | - | 2 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | ||
![]() V23092-A1024-A802 TE Connectivity | In Stock | - | - | - | 3.39 kOhms | Silver Nickel (AgNi) | - | 20 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5-1415063-1 | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 6 A | Solder Pin | SPST (1 Form A) | - | - | 24 VDC | Non-Latching | 250 VAC | - | - | - | - | 170 mW | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Solder Pin | - | 15 mm | 28 mm | 5 mm | ||
![]() 7828GD Electroswitch | In Stock | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Details | - | - | - | - | - | - | - | - | - | Series 24 | Lockout Relay | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 125 VDC | Latching | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | - | ||
![]() XCB170STR IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | - | - | - | 1000 | IXYS CORP | XCB170STR | - | - | - | - | 1 | - | - | - | 50 Ω | 85 °C | -40 °C | - | DIP-6 | - | Active | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | Reel | XCB170 | - | UL RECOGNIZED, HIGH RELIABILITY, CMOS COMPATIBLE | 8541.40.95.00 | - | compliant | - | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 A | - | 3.3 mm | - | 3750 V | - | 8.6 mm | 0.005 A | MOSFET | - | Solid State Relays | - | - | - | - | - | - |