- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Approvals | Circuit Arrangement | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Contact Rating | Control Voltage Range | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Load Current Rating | Load Voltage Rating | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | On-state Resistance-Max | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Switching Mode | Type of electric connection | Unit Weight | Voltage type for actuating | Voltage-Input | With detachable clamps | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Forward Current-Max | Must Release Voltage | Overall Height | Coil Voltage (DC) | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Seal Rating | Isolation Voltage-Max | Coil Insulation | Input Signal | Overall Length | Control Current | Output Circuit Type | Control Voltage | Contact Configuration | Product | Features | Input Voltage | Coil Termination | Contacts | IP Rating | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199X-11 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | 18 Ohms | - | Silver (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | P991230EM | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | - | - | - | - | - | 199 | - | - | Screw Terminals | - | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPDT (2 Form C) | - | - | - | 6 VDC | Non-Latching | 600 VAC, 28 VDC | 40 A | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | DPDT | - | 63.6 mm | 58.8 mm | 79.4 mm | - | ||
![]() 70S2-06-C-12-S Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 VDC to 30 VDC | - | - | 10 | - | - | 12 A | 24 VAC to 280 VAC | PS714361EM | + 100 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 1.657876 oz | - | - | - | - | - | 70S2 | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Triac | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mA | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | 22.9 mm | 31.2 mm | 26.2 mm | - | ||
![]() 199BX-13 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | 290 Ohms | - | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | P996079EM | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W199BX-13 P996079E | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | 11.005476 oz | - | - | - | - | - | 199 | - | - | Screw Terminals | - | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPDT (2 Form C) | - | - | - | 24 VDC | Non-Latching | 600 VDC | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | DPDT | - | 63.6 mm | 58.8 mm | 79.4 mm | - | ||
![]() 861SSR210-DC-4 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | - | 10 | - | DC | 10 A | 24 VAC to 280 VAC | I611003EM | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form B (SPST-NC) | - | N | - | - | - | 4.479793 oz | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 10 A | - | Screw | 24-280 VAC | SCR | 1NC | - | 1 | - | - | - | - | - | - | SPST (1 Form B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | Solid State Relays | - | - | - | - | IP20 | - | - | - | - | ||
![]() 199X-2 Schneider | In Stock | - | - | - | Chassis Mount | - | - | CE, CSA, UL | - | - | 70 Ohms | - | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | P991010EM | - | Schneider Electric | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | W199X-2 | - | Obsolete | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | - | - | - | - | -55°C ~ 55°C | - | 199 | - | - | Screw Terminals | - | Heavy Duty | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 40 A | Screw | SPDT (1 Form C) | General Purpose | - | - | 12 VDC | Non-Latching | 600 VDC | 171.4 mA | - | - | 10.2 VDC | 40 A | 4 W | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | SPDT | - | 63.6 mm | 52.4 mm | 63.2 mm | - | ||
![]() W199AX-9 Schneider | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | 290 Ohms | - | Silver (Ag) | - | - | - | Open Frame | 10 | - | - | - | - | W199AX-9 | - | - | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form A (DPST-NO) | - | N | - | - | - | 10.582189 oz | - | - | - | - | - | 199 | - | - | Screw Terminals | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPST (2 Form A) | - | - | - | 120 VAC | Non-Latching | 600 VAC | - | - | - | - | - | 4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Screw | 2NO | - | 57.15 mm | 63.5 mm | 61.7 mm | - | ||
![]() M39016/15-080L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1617122-5 | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR230DIN-DC22 Schneider | In Stock | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | 10 | - | DC | 30 A | 24 VAC to 280 VAC | P067285EM | + 80 C | Schneider Electric | - 40 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Obsolete | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | Zero Crossing | - | 9.594518 oz | - | 4 ~ 32VDC | - | - | - | SSR | - | - | Box Lug | - | - | - | - | - | - | - | 30 A | - | Screw | 24-280 VAC | SCR | 1NO | - | 1 | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | 30 A | - | - | - | - | 4-32 VDC | - | - | - | - | SPST-NO | Solid State Relays | - | - | - | - | - | - | - | - | - | ||
![]() 199BX-7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 199 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | 600 VAC, 28 VDC | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | 49.6 mm | 63.6 mm | 63.2 mm | - | ||
![]() HR6S-S1P IDEC | 40 | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | 1 | - | - | - | - | HR6S-S1P | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Relay Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:00 AM | Screw | - | - | - | - | - | - | 24 VAC, 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | Relay Modules | - | - | Screw | - | IP54 | 117 mm | 99 mm | 22.5 mm | - | ||
![]() RV1H-G-D60 IDEC | 64 | - | - | - | - | - | - | CE, UL | - | 60 V | 17.91 kOhms | 6A | Silver Nickel (AgNi) | - | - | - | - | 1 | - | - | - | - | RV1H-G-D60 | - | - | - | DIN Rail | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Yes | - | - | - | - | - | - | - | - | - | RV | - | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 6 A | Solder Pin | - | - | - | - | 60 VDC | Non-Latching | 400 VAC, 125 VDC | 3.4 mA | - | - | - | - | 200 mW | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | - | - | SPDT | IP20 | 15 mm | 28 mm | 5 mm | No SVHC | ||
![]() RV1H-G-D60-C1D2 IDEC | 50 |
| - | - | - | - | - | CE, UL | - | - | - | - | - | 6A | - | - | - | 1 | - | - | - | - | RV1H-G-D60-C1D2 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | RV | - | - | PCB Pin | - | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | DC60V | - | SPDT | - | - | - | - | - | ||
![]() 1049232 Phoenix Contact | 54 |
| - | - | DIN Rail | - | - | - | - | - | 750 Ohms | - | Silver Nickel (AgNi) | - | - | - | - | 10 | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 50°C | - | RIF | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 12 ms | 24VAC | Non Latching | 250VAC, 250VDC - Max | 32 mA | 20 ms | - | 19.2 VAC | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Lighted Indicator, Mechanical Indicator, Socket Included, Test Button, Varistor | - | - | - | IP20 | 93 mm | - | 16 mm | - | ||
![]() CS348TR Coto Technology | 764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.017355 oz | - | - | - | - | Reel | CS348 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | ||
![]() 2910523 Phoenix Contact | 9 | - | - | - | DIN Rail | - | - | - | - | - | 46 kOhms | 6A | Silver Nickel (AgNi) | - | - | IP20 | - | 10 | PHOENIX CONTACT GMBH & CO KG | - | - | - | 2910523 | - | Phoenix Contact | - | - | - | 0.005 | - | 2 | 0 | 0 | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Active | - | 207 - 207 | 207 - 207 | 209 - 209 | - | 2.25 | Details | Yes | - | Other | - | AC | - | No | -20°C ~ 50°C | - | PLC-RPT | - | - | - | - | - | - | - | - | 102.4 | compliant | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 6 ms | 230VAC/DC | Non Latching | 250VAC, 250VDC - Max | 5 mA | 10 ms | - | 207 VAC/DC | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Diode, Lighted Indicator, Socket Included, Test Button | - | - | - | IP20 | 80 mm | - | 14 mm | - | ||
![]() 2910520 Phoenix Contact | 42 |
| - | - | DIN Rail | - | - | - | - | - | 1.333 kOhms | - | Silver Nickel (AgNi) | - | - | IP20 | - | 10 | - | - | - | - | - | - | Phoenix Contact | - | - | DIN Rail Mount | 0.018 | - | 2 | 0 | 0 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 20.6 - 20.6 | 20.6 - 20.6 | 20.6 - 20.6 | 2 Form C (DPDT-NO, NC) | - | Details | - | - | Other | 2.257534 oz | AC/DC | - | No | -20°C ~ 60°C | - | PLC-RPT | - | - | - | - | Relay Module | - | - | - | 102.4 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | 6 A | Push-In | DPDT (2 Form C) | General Purpose | - | 15 ms | 24 VAC, 24 VDC | Non Latching | 250 VAC, 250 VDC | 18 mA | 15 ms | - | 20.6 VAC/DC | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | Diode, Lighted Indicator, Socket Included, Test Button | - | Push-In | - | IP20 | 80 mm | 104 mm | 14 mm | - | ||
![]() 2910513 Phoenix Contact | 46 |
| - | - | DIN Rail | - | - | - | - | - | 46 kOhms | 6A | Silver Nickel (AgNi) | - | - | IP20 | - | 10 | - | - | - | - | - | - | Phoenix Contact | - | - | - | 0.005 | - | 2 | 0 | 0 | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | 207 - 207 | 207 - 207 | 209 - 209 | - | - | Details | - | - | Screw connection | - | AC | - | No | -20°C ~ 50°C | - | PLC-RSC | - | - | - | - | - | - | - | - | 102.4 | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15 ms | 230VAC/DC | Non Latching | 30VAC, 36VDC - Max | 5 mA | 15 ms | - | 207 VAC/DC | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Lighted Indicator, Socket Included | - | - | - | IP20 | 80 mm | - | 14 mm | - | ||
![]() 1-1617754-7 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 290 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCA-410-1620M | - | - | - | - | - | - | 4 Form C (4PDT-NO, NC) | - | Details | - | - | - | 3.039998 oz | - | - | - | - | - | - | - | - | - | - | Military/Aerospace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | 4PDT (4 Form C) | - | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | 25.654 mm | 26.035 mm | 26.035 mm | - | ||
![]() 3-1393030-1 TE Connectivity | 64 | - | - | - | - | Hockey Puck | - | - | 1 Form A | - | - | - | - | - | 4 VDC to 32 VDC | - | - | 50 | - | - | 50 A | 48 VAC to 660 VAC | - | - | TE Connectivity Potter & Brumfield Relays | - | Screw | Panel Mount | - | - | - | - | - | - | -30C to 80C | Commercial | - | - | SCR | 660(V) | Box | - | Hockey puck | SSR-480D50 | - | Active | No | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | - | - | - | - | - | - | SSR | - | - | - | - | Indicator | - | - | - | - | - | - | 4 | Screw | - | SCR | - | - | - | 50000(mA) | - | AC/DC | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(mA) | - | - | 4000(V) | - | - | - | - | - | - | - | - | - | Solid State Relays | - | 32(V) | - | - | - | 22 mm | 44.4 mm | 57.2 mm | - | ||
![]() LH1540AAB Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | LH1540AAB | - | - | - | - | - | - | 1 | - | - | - | 25 Ω | - | - | 85 °C | -40 °C | - | - | - | ROHS COMPLIANT, SMD, 6 PIN | - | - | Active | - | - | - | - | - | - | 1.2 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | SINGLE | - | - | - | DC | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 A | - | 3.8 mm | - | - | - | 0.12 A | - | - | - | 5300 V | - | - | 8.7 mm | 0.001 A | MOSFET | 1.15 V | - | - | - | - | - | - | - | - | - | - | - |