- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Load Voltage Rating | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Device | Package | Pd - Power Dissipation | Product Status | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Tradename | Type of digital output | Type of output voltage | Unit Weight | Voltage-Input | Packaging | Series | Type | Subcategory | Termination Style | Output Type | Circuit | Contact Form | Product Type | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM1461E Omron Electronics Inc-EMC Div | 279 | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | G3VM1461 | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 1.27VDC | - | G3VM | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 350 V | 35 Ohms | - | 100 mA | - | - | - | - | - | - | - | - | - | ||
![]() AQY2C2R2P1X Panasonic Electric Works | 26 |
| - | Surface Mount | 4-SMD (0.071", 1.80mm) | 4-TSON | - | Panasonic Industrial Devices | - | - | - | - | - | - | 1000 | - | Panasonic | - | + 85 C | Panasonic Electric Works | - | - 40 C | Yes | SMD/SMT | - | - | 250 mW | Active | Details | - | - | - | - | - | PhotoMOS | - | - | - | 1.7VDC | Reel | - | - | Relays | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | SPST-NO (1 Form A) | SSR - Solid State Relays | 0 V ~ 60 V | 1.5 Ohms | 0.2 mA | 300 mA | 200V | - | AC / DC | Solid State Relays | Solid State Relays - PCB Mount | - | 0.8 mm | 1.95 mm | 1.8 mm | ||
![]() LBA107L IXYS Integrated Circuits Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IXYS Integrated Circuits Division | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA3055NPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-710 WAGO Corporation | 27 |
| - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 788 | - | - | Spring Terminal | DC | SPST-NO (1 Form A) | - | - | 0 V ~ 35 V | - | - | 5 A | - | - | - | - | - | - | - | - | - | ||
![]() 2042-7204 WAGO Corporation | 26 |
| - | Socketable | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 2042 | - | - | Plug In | DC | SPST-NO (1 Form A) | - | - | 3 V ~ 60 V | - | - | 100 mA | - | - | - | - | - | - | - | - | - | ||
![]() G3VM1422D Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 788-755 WAGO Corporation | 9 | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | Electronic | AC | - | 24VDC | - | 788 | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 12 V ~ 275 V | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | ||
![]() 48BTG3S00X204 Siemens | 2164 |
| - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | ||
![]() 48BTH3S00X204 Siemens | 664 |
| - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | ||
![]() 857-734 WAGO Corporation | 83 |
| - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | Wago | - | - | WAGO Corporation | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 857 | - | - | Spring Terminal | DC | SPST-NO (1 Form A) | - | - | 1 V ~ 30 V | - | - | 8 A | - | - | - | - | - | - | - | - | - | ||
![]() 84140013N Crouzet | 55 | - | - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 30V DC | 10V DC | 10 VDC to 30 VDC | 25A | 5 | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | - | Panel Mount | Triac | Box | - | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 280V AC | 24V DC | - | - | - | - | 10 ~ 30VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | SSR - Solid State Relays | 24 V ~ 280 V | - | 24 mA | 25 A | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() 84140631N Crouzet | 60 | - | - | Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 30V DC | 10V DC | 10 VDC to 30 VDC | 50A | 5 | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | - | Panel Mount | Thyristor | Box | - | Active | Details | Yes | Random Turn On | Random timing | 510V AC | 24V DC | - | - | - | - | 4 ~ 32VDC | Bulk | GN2 | SSR GN2 | Relays | Screw Terminal | AC | SPST-NO (1 Form A) x 2 | - | SSR - Solid State Relays | 24 V ~ 510 V | - | 24 mA | 50 A | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 29mm | 59.4mm | 44.8mm | ||
![]() DR10D24 Sensata-Crydom | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | DR | - | - | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | 1 V ~ 100 V | 26 mOhms | - | 24 A | - | - | - | - | - | - | - | - | - | ||
![]() GN350DSZH Crouzet | 2362 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 50A | 2 | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | - | Panel Mount | Thyristor | Box | - | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | - | - | - | - | 4 ~ 32VDC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | - | 25 mA | 50 A | - | - | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() GNR25ACZH Crouzet | 2001 |
| - | DIN Rail | Module | - | - | Crouzet | Type C CEE 7/16 plug 6.3 mm,Type C CEE 7/16 plug 4.8 mm | 1pc(s) | 255V DC | 24V DC | 24 VAC to 255 VAC | 25A | 2 | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | - | DIN Rail Mount | - | Box | - | Active | - | Yes | - | Zero -voltage switching | 660V AC | 48V DC | - | - | - | - | 24 ~ 255VAC/DC | - | GNR3 | SSR GN3 | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 660 V | - | 7 mA | 25 A | - | - | - | Three Phase Relays | Crouzet | - | 34.7mm | 100mm | 76.5mm | ||
![]() GN350ASZH Crouzet | 2423 |
| - | Chassis Mount or Panel Mount | Module | - | - | Crouzet | Screw terminals | 1pc(s) | 255V DC | 24V DC | 24 VAC 255 VAC, 24 VDC 255 VDC | 50A | 2 | - | Crouzet | +80°C | + 80 C | Crouzet | -40°C | - 40 C | - | Panel Mount | Thyristor | Box | - | Active | Details | Yes | Zero Crossing | Zero -voltage switching | 510V AC | 24V DC | - | - | - | - | 24 ~ 255VAC/DC | Bulk | GN3 | SSR GN3 | Relays | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | SSR - Solid State Relays | 24 V ~ 510 V | - | 7 mA | 50 A | - | - | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | 34.7mm | 100mm | 76.5mm | ||
![]() SO863970 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 265 VDC, 20 VDC to 265 VDC | - | 1 | 1200 V | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.703128 oz | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Single Phase Relays | - | - | - | - | - | ||
![]() SO768090 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3.5 VDC to 32 VDC | - | 1 | 1200 V | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Single Phase Relays | - | - | - | - | - | ||
![]() SC744110 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 VDC to 30 VDC | - | 1 | 600 V | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.327351 oz | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - |