- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | RoHS-compliant | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Series | Termination | Type | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Product Type | Voltage - Load | Nominal Output Voltage | Input Current | Load Current | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRH1-2415-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-2415 | - | - | - | - | - | - | - | - | AC | Autonics | SRH1-2415-N | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | 24VAC | SRH1 | Screw Terminal | - | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 24 VAC | - | - | - | - | - | - | - | ||
![]() SRS1-B1202-2 Autonics | In Stock | - | - | Socketable | - | - | SRS1-B1202 | - | - | - | - | - | - | - | - | DC | Autonics | SRS1-B1202-2 | - | Autonics | - | Pluggable Module | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SRS1 | Blade Terminal | - | - | 2 A | Plug In | 90-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 90 V ~ 240 V | 120 VAC, 208 VAC, 240 VAC | - | 2 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SRH1-1210-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1210 | - | - | - | - | - | - | - | - | DC | Autonics | SRH1-1210-N | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SRH1 | Screw Terminal | - | - | 10 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 10 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SRC1-1220-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SRC1-1220 | - | - | - | - | - | - | - | - | DC | Autonics | SRC1-1220-N | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SRC1 | Screw Terminal | - | - | 20 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 20 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SR2-4440 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | AC | Autonics | SR2-4440 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 90 ~ 240VAC | SR2 | Screw Terminal | - | - | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | 90-240 VAC | - | - | - | - | - | - | - | ||
![]() SR1-4425-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-4425 | - | - | - | - | - | - | - | - | AC | Autonics | SR1-4425-N | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 90 ~ 240VAC | SR1 | Screw Terminal | - | - | 25 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 25 A | 90-240 VAC | - | - | - | - | - | - | - | ||
![]() SRH1-4260-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-4260 | - | - | - | - | - | - | - | - | AC | Autonics | SRH1-4260-N | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | 90 ~ 240VAC | SRH1 | Screw Terminal | - | - | 60 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 60 A | 90-240 VAC | - | - | - | - | - | - | - | ||
![]() SR1-1420-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1420 | - | - | - | - | - | - | - | - | DC | Autonics | SR1-1420-N | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SR1 | Screw Terminal | - | - | 20 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 20 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SR3-2430 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | AC | Autonics | SR3-2430 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 24VAC | SR3 | Screw Terminal | - | - | 30 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 30 A | 24 VAC | - | - | - | - | - | - | - | ||
![]() SRH1-1460R-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-1460 | - | - | - | - | - | - | - | - | DC | Autonics | SRH1-1460R-N | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SRH1 | Screw Terminal | - | - | 60 A | Screw Terminal | 48-480 VAC | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 60 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SRH1-A230-N Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | SRH1-A | - | - | - | - | - | - | - | - | - | Autonics | SRH1-A230-N | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | - | SRH1 | Screw Terminal | - | - | 30 A | Screw Terminal | 100-240 VAC | AC | SPST-NO (1 Form A) | - | - | 100 V ~ 240 V | 120 VAC, 208 VAC, 240 VAC | - | 30 A | 4-20 mA | - | - | - | - | - | - | - | ||
![]() SRH1-2240 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | - | - | - | - | - | AC | Autonics | SRH1-2240 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 24VAC | SRH1 | Screw Terminal | - | - | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 40 A | 24 VAC | - | - | - | - | - | - | - | ||
![]() SRS1-B1203R-1 Autonics | In Stock | - | - | Socketable | - | - | SRS1-B1203 | - | - | - | - | - | - | - | - | DC | Autonics | SRS1-B1203R-1 | - | Autonics | - | Pluggable Module | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SRS1 | Blade Terminal | - | - | 3 A | Plug In | 90-240 VAC | AC | SPST-NO (1 Form A) | - | - | 90 V ~ 240 V | 120 VAC, 208 VAC, 240 VAC | - | 3 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SRH2-1215 Autonics | In Stock | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | Module | - | - | - | - | - | - | - | - | - | DC | Autonics | SRH2-1215 | - | Autonics | - | DIN Rail, Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SR2 | Screw Terminal | - | - | 15 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 15 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SR3-1475 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | DC | Autonics | SR3-1475 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SR3 | Screw Terminal | - | - | 75 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 75 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() SR2-2415 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | AC | Autonics | SR2-2415 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 24VAC | SR2 | Screw Terminal | - | - | 15 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 15 A | 24 VAC | - | - | - | - | - | - | - | ||
![]() SR3-2440 Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | - | - | - | - | - | - | - | - | - | AC | Autonics | SR3-2440 | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 24VAC | SR3 | Screw Terminal | - | - | 40 A | Screw Terminal | 48-480 VAC | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 48 V ~ 480 V | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | 40 A | 24 VAC | - | - | - | - | - | - | - | ||
![]() SR1-1240-N Autonics | In Stock | - | - | Chassis Mount or Panel Mount | Module | Module | SR1-1240 | - | - | - | - | - | - | - | - | DC | Autonics | SR1-1240-N | - | Autonics | - | Panel | - | Box | Active | - | - | - | - | - | - | 4 ~ 30VDC | SR1 | Screw Terminal | - | - | 40 A | Screw Terminal | 24-240 VAC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 240 V | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | 40 A | 4-30 VDC | - | - | - | - | - | - | - | ||
![]() 84137670N Crouzet | 61 |
| - | Chassis Mount | Hockey Puck | - | - | Crouzet | Screw terminals | 1pc(s) | 32V DC | 4V DC | 4 VDC to 32 VDC | 40A | 1 | - | Crouzet | - | + 90 C | Crouzet | - 25 C | - | Panel Mount | Box | Active | Details | Yes | DC Switch | DC circuit | 55V AC | 5V DC | 4 ~ 32VDC | GNAD | - | GNAD40DL | Relays | - | Screw Terminal | - | DC | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 5 V ~ 55 V | - | 35 mA | 40 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 50mm | 74mm | 38mm | ||
![]() GNR30BCZH Crouzet | 11 |
| - | Chassis Mount, DIN Rail | Module | Module | GNR30 | Crouzet | Screw terminals | 1pc(s) | 140V AC | 140V AC | 80 VAC to 140 VAC | 30A | 1 | - | Crouzet | - | + 80 C | Crouzet | - 40 C | - | DIN Rail Mount | Box | Active | Details | - | Zero Crossing | Zero crossing | 660V AC | 48V DC | 80 ~ 140VAC | GNR | - | GNR30BCZH | Relays | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 48 V ~ 660 V | - | 10 mA | 30 A | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | IP20 | 101mm | 127mm | 29mm |