- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAA108P Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA108 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LAA120 Littelfuse | 43 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA182 Littelfuse | 700 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA182 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA127LSTR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LBA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA717STR Littelfuse | 34 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA717 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LAA120L Littelfuse | 490 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA120 | MOSFET | 50 mA | - | - | - | ||
![]() LBA110PTR Littelfuse | In Stock | - | - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LBA110 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LAA110L Littelfuse | 23264 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBA127LS Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA120S Littelfuse | 41 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBB110S Littelfuse | 27 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBB110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LAA100S Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA100 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1019NTR Littelfuse | 1426 | - | - | SOP-4 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1019 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1972GS Littelfuse | 34 |
| - | - | - | - | - | SMD/SMT | CPC1972 | - | - | - | - | - | ||
![]() LAA100PLTR Littelfuse | 32000 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LAA100 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1961GSTR Littelfuse | 34 |
| - | - | - | - | - | - | CPC1961 | - | - | - | - | - | ||
![]() CPC1563G Littelfuse | 34 |
| - | - | - | - | - | - | CPC1563 | - | - | - | - | - | ||
![]() CPC1563GS Littelfuse | 425 |
| - | SMD DIP-6 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1563 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1540GSTR Littelfuse | 25 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1540 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1330GR Littelfuse | 36 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1330 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm |