- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1335PTR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1335 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1963GS Littelfuse | 34 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1963 | SCR | 50 mA | 6.35 mm | 9.652 mm | 3.302 mm | ||
![]() CPC1563GSTR Littelfuse | 34 |
| - | - | - | - | - | - | CPC1563 | - | - | - | - | - | ||
![]() CPC1225N Littelfuse | 105 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1225 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1561B Littelfuse | 486 |
| - | SOIC-16 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1561B | MOSFET | 20 mA | 2.337 mm | 10.211 mm | 7.493 mm | ||
![]() LAA127L Littelfuse | 1000 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LAA127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1333GRTR Littelfuse | 41 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1333 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1394GR Littelfuse | 2554 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1394 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1964BX6 Littelfuse | 34 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1964B | SCR | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1972G Littelfuse | 34 |
| - | - | - | - | - | - | CPC1972 | - | - | - | - | - | ||
![]() CPC1009N Littelfuse | 724 | - | - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1009 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() PLA143STR Littelfuse | 34 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA143 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA110S Littelfuse | 34 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA110 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA191 Littelfuse | 34 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA191 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA160STR Littelfuse | 25 |
| - | - | 1.8 VDC to 2.8 VDC | + 85 C | - 40 C | PCB Mount | PLA160 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PAA110S Littelfuse | 114 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() OAA160 Littelfuse | 439 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | OAA160 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLA192S Littelfuse | 44 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA192 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA110LSTR Littelfuse | 498 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | PLA110 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() OMA160STR Littelfuse | 50 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | OMA160 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm |